Hydrogen (H) Elemental Analyzers

4 Results
Hydrogen analyzer -- AlSCAN
from ABB Measurement & Analytics

This technique is fast, accurate over a broad measurement range and offers outstanding reproducibility. The AlSCANTM is recognized by the industry with more than 400 units sold worldwide. The AlSCANTM hydrogen analyzer is portable and designed to survive the severe plant environment. The analyzer is... [See More]

  • Elements Analyzed: Hydrogen (H)
  • Analysis Method / Detection Technology: Thermal Conductivity Detector
  • Sample Form: Gaseous Samples
Carbon/Hydrogen/Nitrogen Determinator -- 628 Series
from LECO Corporation

By incorporating state-of-the-art hardware and software technology with key improvements in overall instrument performance and reliability the 628 Series makes it possible to achieve fast results in organic matrices from food to fuels. For optimum versatility, this instrument is available in... [See More]

  • Elements Analyzed: Carbon (C); Hydrogen (H); Nitrogen (N) / Protein
  • Sample Form: Liquid / Slurry Samples
  • Test Media / Material Analyzed: Organic Material / Chemical; Fuel / Oil
  • Analysis Method / Detection Technology: Dry Combustion Analysis
Hydrogen Determination by Inert Gas Fusion Thermal Conductivity Detection -- RHEN602
from LECO Corporation

Determine hydrogen content for aluminum, other metals, refractories, and inorganic materials with the RHEN602. Improved furnace operating parameters optimize sample size, accuracy, and precision. The RHEN602 handles a wide range of metals, especially at low levels ( <2 ppm). Multiple method... [See More]

  • Elements Analyzed: Hydrogen (H)
  • Analysis Method / Detection Technology: Inert Gas Fusion (IGF); Thermal Conductivity Detector
  • Test Media / Material Analyzed: Inorganic Material
Oxygen/Nitrogen/Hydrogen by Inert Gas Fusion Infrared and Thermal Conductivity Detection -- 836 Series
from LECO Corporation

The ONH836 Oxygen/Nitrogen/Hydrogen Elemental Analyzer is designed for wide-range measurement of oxygen, nitrogen, and hydrogen content of inorganic materials, ferrous and nonferrous alloys, and refractory materials using the inert gas fusion technique. The instrument features a custom MS Windows... [See More]

  • Elements Analyzed: Hydrogen (H); Nitrogen (N) / Protein; Oxygen (O)
  • Analysis Method / Detection Technology: Inert Gas Fusion (IGF); Infrared Detector (IR Cell); Thermal Conductivity Detector
  • Test Media / Material Analyzed: Ferrous Metal (Steel, Cast Iron); Nonferrous (Copper, Aluminum); Inorganic Material