Nonferrous (Copper, Aluminum) Elemental Analyzers

5 Results
Oxygen/Nitrogen by Inert Gas Fusion Infrared and Thermal Conductivity Detection -- 736 Series
from LECO Corporation

The ON736 Oxygen/Nitrogen Elemental Analyzer is designed for wide-range measurement of oxygen and nitrogen content of inorganic materials, ferrous and nonferrous alloys, and refractory materials using the inert gas fusion technique. The instrument features a custom MS Windows ®-based software... [See More]

  • Test Media / Material Analyzed: Ferrous Metal (Steel, Cast Iron); Nonferrous (Copper, Aluminum); Inorganic Material
  • Analysis Method / Detection Technology: Inert Gas Fusion (IGF); Infrared Detector (IR Cell); Thermal Conductivity Detector
  • Elements Analyzed: Nitrogen (N) / Protein; Oxygen (O)
Benchtop XRF Analyzer for RoHS -- EA1000AIII
from Hitachi High-Tech America

Specifically designed for RoHS (Restriction of Hazardous Substances) the EA1000AIII analyzers have been trusted for over 15 years to deliver consistent results for businesses who need to conform to this directive. With easy and quick measurement of hazardous substances you can ensure you will be... [See More]

  • Test Media / Material Analyzed: Ferrous Metal (Steel, Cast Iron); Nonferrous (Copper, Aluminum); Inorganic Material
  • Sample Form: Solid Samples; Liquid / Slurry Samples
  • Elements Analyzed: Metal / Metalloid; Element Range : Al - U
  • Analysis Method / Detection Technology: Si Semiconductor Detector
Oxygen/Nitrogen/Hydrogen by Inert Gas Fusion Infrared and Thermal Conductivity Detection -- 836 Series
from LECO Corporation

The ONH836 Oxygen/Nitrogen/Hydrogen Elemental Analyzer is designed for wide-range measurement of oxygen, nitrogen, and hydrogen content of inorganic materials, ferrous and nonferrous alloys, and refractory materials using the inert gas fusion technique. The instrument features a custom MS Windows... [See More]

  • Test Media / Material Analyzed: Ferrous Metal (Steel, Cast Iron); Nonferrous (Copper, Aluminum); Inorganic Material
  • Analysis Method / Detection Technology: Inert Gas Fusion (IGF); Infrared Detector (IR Cell); Thermal Conductivity Detector
  • Elements Analyzed: Hydrogen (H); Nitrogen (N) / Protein; Oxygen (O)
Handheld LIBS Metal Identification Analyzer -- Vulcan Series
from Hitachi High-Tech America

Vulcan is one of the fastest metals analyzers that is built to last. Just squeeze the trigger and one second later the result appears. As it uses Laser Induced Breakdown (LIBS) technology, you won ’t need to worry about X-rays. Whether your business is scrap sorting or PMI quality control... [See More]

  • Test Media / Material Analyzed: Ferrous Metal (Steel, Cast Iron); Nonferrous (Copper, Aluminum); Inorganic Material
  • Sample Form: Solid Samples
  • Elements Analyzed: Metal / Metalloid
  • Analysis Method / Detection Technology: Laser Induced Breakdown (LIBS) Technology
Spark Spectrometer Metal Analyzer -- OE750 / OE720
from Hitachi High-Tech America

The OE750 and the NEW OE720 are ground-breaking OES metals analyzers. They cover the complete spectrum of elements in metal* with low detection limits and state-of-the-art multi-CMOS technology. Tightening of industry regulations, complex supply chains and increased use of scrap as a base material... [See More]

  • Test Media / Material Analyzed: Ferrous Metal (Steel, Cast Iron); Nonferrous (Copper, Aluminum); Inorganic Material
  • Sample Form: Solid Samples
  • Elements Analyzed: Metal / Metalloid; Trace Elements
  • Analysis Method / Detection Technology: Spectrometric Detection; Semiconductor Detectors and Patent Pending Optical Concept Technology