Nitrogen (N) / Protein Elemental Analyzers
from LECO Corporation
By incorporating state-of-the-art hardware and software technology with key improvements in overall instrument performance and reliability the 628 Series makes it possible to achieve fast results in organic matrices from food to fuels. For optimum versatility, this instrument is available in... [See More]
- Elements Analyzed: Carbon (C); Hydrogen (H); Nitrogen (N) / Protein
- Sample Form: Liquid / Slurry Samples
- Test Media / Material Analyzed: Organic Material / Chemical; Fuel / Oil
- Analysis Method / Detection Technology: Dry Combustion Analysis
from Hitachi High-Tech America
The PMI-MASTER range of optical emission spectrometers (OES) for mobile metal analysis. The mobile spectrometers PMI-MASTER are used for the precise analysis of key elements, rapid material verification, positive materials identification (PMI) and sorting of different metals. They are ideally suited... [See More]
- Elements Analyzed: Carbon (C); Nitrogen (N) / Protein; Sulfur (S); Phosphorus (P); Metal / Metalloid; B, Sn, As
- Sample Form: Solid Samples
- Test Media / Material Analyzed: Ferrous Metal (Steel, Cast Iron); Inorganic Material
- Analysis Method / Detection Technology: Spectrometric Detection
from LECO Corporation
Easily handle characteristically heterogeneous, difficult to prepare, or low-level samples with the TruMac carbon/nitrogen/sulfur determinator. Macro sample sizes (up to 3 grams for nitrogen; up to 1.5 grams for carbon/nitrogen; up to 0.3 grams for carbon/nitrogen/sulfur) are quickly analyzed with a... [See More]
- Elements Analyzed: Carbon (C); Nitrogen (N) / Protein; Sulfur (S)
- Test Media / Material Analyzed: Organic Material / Chemical
from Hitachi High-Tech America
Compact size, high performance. Seamless quality control is essential in the metals industry at multiple stages of production. The FOUNDRY-MASTER Smart and Optimum are the ideal solution for the metal production and processing industry, providing cost-effective, reliable analysis. These new... [See More]
- Elements Analyzed: Nitrogen (N) / Protein; Metal / Metalloid; Fe, Al, Cu, Ni, Co, Mg, Ti, Zn
- Sample Form: Solid Samples
- Test Media / Material Analyzed: Ferrous Metal (Steel, Cast Iron); Nonferrous (Copper, Aluminum); Inorganic Material
- Analysis Method / Detection Technology: Spectrometric Detection
from LECO Corporation
The FP528 is designed for smaller sample weights, delivering results within four minutes, and is controlled by an external PC using Windows ®-based operating software. This instrument complies with approved test methods AOAC 992.23, AOAC 992.15, AACC 46-30, and AOAC 993.13. Complies with AOAC,... [See More]
- Elements Analyzed: Nitrogen (N) / Protein
- Sample Form: Liquid / Slurry Samples
- Test Media / Material Analyzed: Organic Material / Chemical
from Hitachi High-Tech America
The PMI-MASTER Smart is the first truly portable optical emission spectrometer for metal analysis. Thanks to its light weight and small size, the PMI-MASTER Smart can be conveniently carried, making the analysis independent, especially in hard to reach places. Despite its compact dimensions it... [See More]
- Elements Analyzed: Carbon (C); Nitrogen (N) / Protein; Sulfur (S); Phosphorus (P); Metal / Metalloid; B, Sn, As
- Sample Form: Solid Samples
- Test Media / Material Analyzed: Ferrous Metal (Steel, Cast Iron); Inorganic Material
- Analysis Method / Detection Technology: Spectrometric Detection
from LECO Corporation
By incorporating state-of-the-art hardware and software technology with key improvements in overall instrument performance and reliability, the FP628 allows you to achieve rapid and precise nitrogen/protein results in organic matrices such as foods, forages, fertilizers, and milled products. Part of... [See More]
- Elements Analyzed: Nitrogen (N) / Protein
- Sample Form: Liquid / Slurry Samples
- Test Media / Material Analyzed: Organic Material / Chemical; Fuel / Oil
- Analysis Method / Detection Technology: Dry Combustion Analysis
from Hitachi High-Tech America
The FM EXPERT is the next level optical emission spectrometer, combining superior analytical performance with a compact size. Its large wavelength range is ideal for the analysis of all relevant elements in metals quality assurance and production process control. The FM EXPERT also allows for the... [See More]
- Elements Analyzed: Nitrogen (N) / Protein; Metal / Metalloid; Trace Elements
- Sample Form: Solid Samples
- Test Media / Material Analyzed: Ferrous Metal (Steel, Cast Iron); Inorganic Material
- Analysis Method / Detection Technology: Spectrometric Detection
from LECO Corporation
Get fast and simultaneous measurement of nitrogen and oxygen to 1 ppm with the TC400. Using the inert gas fusion principle, it handles a wide variety of metals, refractories, and inorganic materials, and is upgradeable from single-to dual-element detection. The TC400 provides reliability and... [See More]
- Elements Analyzed: Nitrogen (N) / Protein; Oxygen (O)
- Analysis Method / Detection Technology: Carrier Gas Hot Extraction (HE); Inert Gas Fusion (IGF); Infrared Detector (IR Cell); Thermal Conductivity Detector
- Test Media / Material Analyzed: Inorganic Material
from LECO Corporation
Superior nitrogen/oxygen determination is delivered by LECO ’s TC500 Series. It offers quality, high-performance, and advanced technology that meet virtually any production needs for in metals, refractories, and other inorganic materials. Improved solid-state infrared (IR) and thermal... [See More]
- Elements Analyzed: Nitrogen (N) / Protein; Oxygen (O)
- Analysis Method / Detection Technology: Inert Gas Fusion (IGF); Infrared Detector (IR Cell); Thermal Conductivity Detector
- Test Media / Material Analyzed: Inorganic Material