Solid Samples Elemental Analyzers

8 Results
Liquid metal cleanliness analyzer -- LiMCA CM
from ABB Measurement & Analytics

The LiMCA system provides granulometric and total density information on the inclusion content of aluminum melts, in real time, based on an objective and user-independent method. It is ideally suited for applications in process development, process control, and quality assurance. The size... [See More]

  • Elements Analyzed: Metal / Metalloid
  • Sample Form: Solid Samples
Mobile liquid aluminium cleanliness analyzer -- LiMCA III
from ABB Measurement & Analytics

The LiMCA system provides granulometric and total density information on the inclusion content of aluminum melts, in real time, based on an objective and user-independent method. It is ideally suited for applications in process development, process control, and quality assurance. The size... [See More]

  • Elements Analyzed: Metal / Metalloid
  • Sample Form: Solid Samples
Benchtop XRF Analyzer for RoHS -- EA1000AIII
from Hitachi High-Tech America

Specifically designed for RoHS (Restriction of Hazardous Substances) the EA1000AIII analyzers have been trusted for over 15 years to deliver consistent results for businesses who need to conform to this directive. With easy and quick measurement of hazardous substances you can ensure you will be... [See More]

  • Elements Analyzed: Metal / Metalloid; Element Range : Al - U
  • Sample Form: Solid Samples; Liquid / Slurry Samples
  • Test Media / Material Analyzed: Ferrous Metal (Steel, Cast Iron); Nonferrous (Copper, Aluminum); Inorganic Material
  • Analysis Method / Detection Technology: Si Semiconductor Detector
Enzyme-Free Starch Damage Analyzer
from KPM Analytics

The SDmatic is a fully automated enzyme-free analyzer that produces a reliable measurement of starch damage with only one gram of flour and within 10 minutes based on the amperometric method (Medcalf & Gilles). [See More]

  • Elements Analyzed: Halogen / TOX (F, Cl, Br, I)
  • Sample Form: Solid Samples
  • Test Media / Material Analyzed: Organic Material / Chemical; Plant / Animal Material
  • Analysis Method / Detection Technology: Amperometric Method
Mercury Analyzer -- AMA254
from LECO Corporation

Trace Mercury in Various Liquid and Solid Samples by Direct Combustion. The AMA254 Advanced Mercury Analyzer is specifically designed for fast, safe, and accurate determination of trace mercury in various solids and liquids. Using direct combustion in an oxygen-rich environment, this unique system... [See More]

  • Elements Analyzed: Mercury
  • Analysis Method / Detection Technology: Dry Combustion Analysis
  • Sample Form: Solid Samples; Liquid / Slurry Samples
Handheld LIBS Metal Identification Analyzer -- Vulcan Series
from Hitachi High-Tech America

Vulcan is one of the fastest metals analyzers that is built to last. Just squeeze the trigger and one second later the result appears. As it uses Laser Induced Breakdown (LIBS) technology, you won ’t need to worry about X-rays. Whether your business is scrap sorting or PMI quality control... [See More]

  • Elements Analyzed: Metal / Metalloid
  • Sample Form: Solid Samples
  • Test Media / Material Analyzed: Ferrous Metal (Steel, Cast Iron); Nonferrous (Copper, Aluminum); Inorganic Material
  • Analysis Method / Detection Technology: Laser Induced Breakdown (LIBS) Technology
TruSpec Micro Carbon/Hydrogen/Nitrogen/Sulfur/Oxygen Determination -- CHN/CHNS/O
from LECO Corporation

Using feedback from the market and the latest technology, the TruSpec Micro delivers optimal performance in carbon, hydrogen, nitrogen, sulfur, and oxygen determination in solid or liquid micro samples. Components of this new family of instrumentation work together to provide you with reliable,... [See More]

  • Elements Analyzed: Carbon (C); Hydrogen (H); Nitrogen (N) / Protein; Oxygen (O); Sulfur (S)
  • Sample Form: Solid Samples; Liquid / Slurry Samples
Spark Spectrometer Metal Analyzer -- OE750 / OE720
from Hitachi High-Tech America

The OE750 and the NEW OE720 are ground-breaking OES metals analyzers. They cover the complete spectrum of elements in metal* with low detection limits and state-of-the-art multi-CMOS technology. Tightening of industry regulations, complex supply chains and increased use of scrap as a base material... [See More]

  • Elements Analyzed: Metal / Metalloid; Trace Elements
  • Sample Form: Solid Samples
  • Test Media / Material Analyzed: Ferrous Metal (Steel, Cast Iron); Nonferrous (Copper, Aluminum); Inorganic Material
  • Analysis Method / Detection Technology: Spectrometric Detection; Semiconductor Detectors and Patent Pending Optical Concept Technology