Thermal Conductivity Detector Elemental Analyzers

4 Results
Hydrogen analyzer -- AlSCAN
from ABB Measurement & Analytics

This technique is fast, accurate over a broad measurement range and offers outstanding reproducibility. The AlSCANTM is recognized by the industry with more than 400 units sold worldwide. The AlSCANTM hydrogen analyzer is portable and designed to survive the severe plant environment. The analyzer is... [See More]

  • Analysis Method / Detection Technology: Thermal Conductivity Detector
  • Sample Form: Gaseous Samples
  • Elements Analyzed: Hydrogen (H)
Hydrogen Determination by Inert Gas Fusion Thermal Conductivity Detection -- RHEN602
from LECO Corporation

Determine hydrogen content for aluminum, other metals, refractories, and inorganic materials with the RHEN602. Improved furnace operating parameters optimize sample size, accuracy, and precision. The RHEN602 handles a wide range of metals, especially at low levels ( <2 ppm). Multiple method... [See More]

  • Analysis Method / Detection Technology: Inert Gas Fusion (IGF); Thermal Conductivity Detector
  • Test Media / Material Analyzed: Inorganic Material
  • Elements Analyzed: Hydrogen (H)
Oxygen/Nitrogen by Inert Gas Fusion Infrared and Thermal Conductivity Detection -- 400 Series
from LECO Corporation

Get fast and simultaneous measurement of nitrogen and oxygen to 1 ppm with the TC400. Using the inert gas fusion principle, it handles a wide variety of metals, refractories, and inorganic materials, and is upgradeable from single-to dual-element detection. The TC400 provides reliability and... [See More]

  • Analysis Method / Detection Technology: Carrier Gas Hot Extraction (HE); Inert Gas Fusion (IGF); Infrared Detector (IR Cell); Thermal Conductivity Detector
  • Test Media / Material Analyzed: Inorganic Material
  • Elements Analyzed: Nitrogen (N) / Protein; Oxygen (O)
Oxygen/Nitrogen by Inert Gas Fusion Infrared and Thermal Conductivity Detection -- 500 Series
from LECO Corporation

Superior nitrogen/oxygen determination is delivered by LECO ’s TC500 Series. It offers quality, high-performance, and advanced technology that meet virtually any production needs for in metals, refractories, and other inorganic materials. Improved solid-state infrared (IR) and thermal... [See More]

  • Analysis Method / Detection Technology: Inert Gas Fusion (IGF); Infrared Detector (IR Cell); Thermal Conductivity Detector
  • Test Media / Material Analyzed: Inorganic Material
  • Elements Analyzed: Nitrogen (N) / Protein; Oxygen (O)