Organic Material / Chemical Elemental Analyzers
from LECO Corporation
The RC612 quantifies the carbon and hydrogen present in various organic and inorganic samples, and identifies the source of several types of carbon content. This state-of-the-art versatile instrument can measure different types of samples: powdered, strip or tubular. Among other applications, the... [See More]
- Test Media / Material Analyzed: Inorganic Material; Organic Material / Chemical
- Elements Analyzed: Carbon (C)
from KPM Analytics
The SDmatic is a fully automated enzyme-free analyzer that produces a reliable measurement of starch damage with only one gram of flour and within 10 minutes based on the amperometric method (Medcalf & Gilles). [See More]
- Test Media / Material Analyzed: Organic Material / Chemical; Plant / Animal Material
- Sample Form: Solid Samples
- Elements Analyzed: Halogen / TOX (F, Cl, Br, I)
- Analysis Method / Detection Technology: Amperometric Method
from LECO Corporation
By incorporating state-of-the-art hardware and software technology with key improvements in overall instrument performance and reliability the 628 Series makes it possible to achieve fast results in organic matrices from food to fuels. For optimum versatility, this instrument is available in... [See More]
- Test Media / Material Analyzed: Organic Material / Chemical; Fuel / Oil
- Sample Form: Liquid / Slurry Samples
- Elements Analyzed: Carbon (C); Hydrogen (H); Nitrogen (N) / Protein
- Analysis Method / Detection Technology: Dry Combustion Analysis
from LECO Corporation
Easily handle characteristically heterogeneous, difficult to prepare, or low-level samples with the TruMac carbon/nitrogen/sulfur determinator. Macro sample sizes (up to 3 grams for nitrogen; up to 1.5 grams for carbon/nitrogen; up to 0.3 grams for carbon/nitrogen/sulfur) are quickly analyzed with a... [See More]
- Test Media / Material Analyzed: Organic Material / Chemical
- Elements Analyzed: Carbon (C); Nitrogen (N) / Protein; Sulfur (S)