Liquid / Slurry Samples Elemental Analyzers

5 Results
Inclusion identification and quantification analysis -- PoDFA
from ABB Measurement & Analytics

The PoDFA technique consists of filtering, under controlled conditions, a predetermined quantity of liquid aluminum through a very fine porosity filter disc. Inclusions of the melt are concentrated at the filter surface by a factor of 10,000. Developed by Alcan and commercialized by ABB, PoDFA is a... [See More]

  • Elements Analyzed: Metal / Metalloid
  • Analysis Method / Detection Technology: The PoDFA Technique
  • Sample Form: Liquid / Slurry Samples
Pressure filtration melt cleanliness analyzer -- Prefil Footprinter
from ABB Measurement & Analytics

Prefil ® is the only inclusion analyzer that provides an immediate result and, at the same time, a sample for further metallographic analysis. These two qualities make the Prefil ®-Footprinter a powerful solution for performing process control on a day-to-day basis, and/or on a more in-depth... [See More]

  • Elements Analyzed: Metal / Metalloid
  • Sample Form: Liquid / Slurry Samples
Carbon/Hydrogen/Nitrogen Determinator -- 628 Series
from LECO Corporation

By incorporating state-of-the-art hardware and software technology with key improvements in overall instrument performance and reliability the 628 Series makes it possible to achieve fast results in organic matrices from food to fuels. For optimum versatility, this instrument is available in... [See More]

  • Elements Analyzed: Carbon (C); Hydrogen (H); Nitrogen (N) / Protein
  • Sample Form: Liquid / Slurry Samples
  • Test Media / Material Analyzed: Organic Material / Chemical; Fuel / Oil
  • Analysis Method / Detection Technology: Dry Combustion Analysis
Benchtop XRF Analyzer for RoHS -- EA1000AIII
from Hitachi High-Tech America

Specifically designed for RoHS (Restriction of Hazardous Substances) the EA1000AIII analyzers have been trusted for over 15 years to deliver consistent results for businesses who need to conform to this directive. With easy and quick measurement of hazardous substances you can ensure you will be... [See More]

  • Elements Analyzed: Metal / Metalloid; Element Range : Al - U
  • Sample Form: Solid Samples; Liquid / Slurry Samples
  • Test Media / Material Analyzed: Ferrous Metal (Steel, Cast Iron); Nonferrous (Copper, Aluminum); Inorganic Material
  • Analysis Method / Detection Technology: Si Semiconductor Detector
Mercury Analyzer -- AMA254
from LECO Corporation

Trace Mercury in Various Liquid and Solid Samples by Direct Combustion. The AMA254 Advanced Mercury Analyzer is specifically designed for fast, safe, and accurate determination of trace mercury in various solids and liquids. Using direct combustion in an oxygen-rich environment, this unique system... [See More]

  • Elements Analyzed: Mercury
  • Analysis Method / Detection Technology: Dry Combustion Analysis
  • Sample Form: Solid Samples; Liquid / Slurry Samples