Specialty / Other Elemental Analyzers

4 Results
Inclusion identification and quantification analysis -- PoDFA
from ABB Measurement & Analytics

The PoDFA technique consists of filtering, under controlled conditions, a predetermined quantity of liquid aluminum through a very fine porosity filter disc. Inclusions of the melt are concentrated at the filter surface by a factor of 10,000. Developed by Alcan and commercialized by ABB, PoDFA is a... [See More]

  • Analysis Method / Detection Technology: The PoDFA Technique
  • Sample Form: Liquid / Slurry Samples
  • Elements Analyzed: Metal / Metalloid
Handheld LIBS Metal Identification Analyzer -- Vulcan Series
from Hitachi High-Tech America

Vulcan is one of the fastest metals analyzers that is built to last. Just squeeze the trigger and one second later the result appears. As it uses Laser Induced Breakdown (LIBS) technology, you won ’t need to worry about X-rays. Whether your business is scrap sorting or PMI quality control... [See More]

  • Analysis Method / Detection Technology: Laser Induced Breakdown (LIBS) Technology
  • Test Media / Material Analyzed: Ferrous Metal (Steel, Cast Iron); Nonferrous (Copper, Aluminum); Inorganic Material
  • Elements Analyzed: Metal / Metalloid
  • Sample Form: Solid Samples
Enzyme-Free Starch Damage Analyzer
from KPM Analytics

The SDmatic is a fully automated enzyme-free analyzer that produces a reliable measurement of starch damage with only one gram of flour and within 10 minutes based on the amperometric method (Medcalf & Gilles). [See More]

  • Analysis Method / Detection Technology: Amperometric Method
  • Test Media / Material Analyzed: Organic Material / Chemical; Plant / Animal Material
  • Elements Analyzed: Halogen / TOX (F, Cl, Br, I)
  • Sample Form: Solid Samples
Spark Spectrometer Metal Analyzer -- OE750 / OE720
from Hitachi High-Tech America

The OE750 and the NEW OE720 are ground-breaking OES metals analyzers. They cover the complete spectrum of elements in metal* with low detection limits and state-of-the-art multi-CMOS technology. Tightening of industry regulations, complex supply chains and increased use of scrap as a base material... [See More]

  • Analysis Method / Detection Technology: Spectrometric Detection; Semiconductor Detectors and Patent Pending Optical Concept Technology
  • Test Media / Material Analyzed: Ferrous Metal (Steel, Cast Iron); Nonferrous (Copper, Aluminum); Inorganic Material
  • Elements Analyzed: Metal / Metalloid; Trace Elements
  • Sample Form: Solid Samples