Oxygen (O) Elemental Analyzers
from LECO Corporation
Get fast and simultaneous measurement of nitrogen and oxygen to 1 ppm with the TC400. Using the inert gas fusion principle, it handles a wide variety of metals, refractories, and inorganic materials, and is upgradeable from single-to dual-element detection. The TC400 provides reliability and... [See More]
- Elements Analyzed: Nitrogen (N) / Protein; Oxygen (O)
- Analysis Method / Detection Technology: Carrier Gas Hot Extraction (HE); Inert Gas Fusion (IGF); Infrared Detector (IR Cell); Thermal Conductivity Detector
- Test Media / Material Analyzed: Inorganic Material
from LECO Corporation
Superior nitrogen/oxygen determination is delivered by LECO ’s TC500 Series. It offers quality, high-performance, and advanced technology that meet virtually any production needs for in metals, refractories, and other inorganic materials. Improved solid-state infrared (IR) and thermal... [See More]
- Elements Analyzed: Nitrogen (N) / Protein; Oxygen (O)
- Analysis Method / Detection Technology: Inert Gas Fusion (IGF); Infrared Detector (IR Cell); Thermal Conductivity Detector
- Test Media / Material Analyzed: Inorganic Material
from LECO Corporation
The ON736 Oxygen/Nitrogen Elemental Analyzer is designed for wide-range measurement of oxygen and nitrogen content of inorganic materials, ferrous and nonferrous alloys, and refractory materials using the inert gas fusion technique. The instrument features a custom MS Windows ®-based software... [See More]
- Elements Analyzed: Nitrogen (N) / Protein; Oxygen (O)
- Analysis Method / Detection Technology: Inert Gas Fusion (IGF); Infrared Detector (IR Cell); Thermal Conductivity Detector
- Test Media / Material Analyzed: Ferrous Metal (Steel, Cast Iron); Nonferrous (Copper, Aluminum); Inorganic Material
from LECO Corporation
The ONH836 Oxygen/Nitrogen/Hydrogen Elemental Analyzer is designed for wide-range measurement of oxygen, nitrogen, and hydrogen content of inorganic materials, ferrous and nonferrous alloys, and refractory materials using the inert gas fusion technique. The instrument features a custom MS Windows... [See More]
- Elements Analyzed: Hydrogen (H); Nitrogen (N) / Protein; Oxygen (O)
- Analysis Method / Detection Technology: Inert Gas Fusion (IGF); Infrared Detector (IR Cell); Thermal Conductivity Detector
- Test Media / Material Analyzed: Ferrous Metal (Steel, Cast Iron); Nonferrous (Copper, Aluminum); Inorganic Material
from LECO Corporation
Using feedback from the market and the latest technology, the TruSpec Micro delivers optimal performance in carbon, hydrogen, nitrogen, sulfur, and oxygen determination in solid or liquid micro samples. Components of this new family of instrumentation work together to provide you with reliable,... [See More]
- Elements Analyzed: Carbon (C); Hydrogen (H); Nitrogen (N) / Protein; Oxygen (O); Sulfur (S)
- Sample Form: Solid Samples; Liquid / Slurry Samples