Adjustable Display Weight Indicators

8 Results
Weighing Terminals for Hazardous Areas -- Combics CAIXS2-Ex
from Minebea Intec GmbH

Combics provides support in all areas of your process chain, from manual formulations up to PC- controlled production checks. The modular system allows tailor-made configuration of the individual components for each area. We also produce individual complete solutions according to your specific... [See More]

  • Features: Adjustable Display; Integral Keypad; Programmable
  • Display Units: Metric
  • Display: Digital Display
  • Display Technology: LCD
Weight Controller -- Maxxis 4
from Minebea Intec GmbH

The freely programmable process controller, designed for applications as diverse as simple weighing complex manual and automatic Batching and single component Filling. Extensive connectivity options and compatibility with all analogue load cells and the digital Pendeo ® load cells as well as... [See More]

  • Features: Adjustable Display; Integral Keypad; Programmable; Selectable Units
  • Display Units: English; Metric
  • Display: Digital Display
  • Display Technology: LCD
Weight Controller -- Maxxis 5
from Minebea Intec GmbH

The freely programmable process controller, designed for applications as diverse as Phase, Batching, Filling, IBC, Counting and Truck Weighing. Extensive connectivity options and compatibility with all analogue load cells and the digital Pendeo ® load cells as well as platform scales and many... [See More]

  • Features: Adjustable Display; Integral Keypad; Memory / Data Storage; Programmable; Selectable Units
  • Display Units: English; Metric
  • Display: Digital Display
  • Display Technology: LCD
Weight Controllers -- CSD-912 and CSD-918
from Minebea Intec GmbH

The weight controllers CSD-912 and CSD-918 ensure simple dosing and filling applications, can manage up to 10 materials and execute different dosing modes. CSD-912 benefits. Material management and dosing in one weighing controller. Weight value analysis at a glance. Intuitive operation via touch... [See More]

  • Features: Adjustable Display; Integral Keypad; Programmable; Selectable Units
  • Display Units: English; Metric
  • Display: Digital Display
  • Display Technology: LCD
Weight Indicator -- CSD-903
from Minebea Intec GmbH

The weight indicator CSD-903 processes weight values from silo and vessel scales quickly and reliably with analogue load cells. The small dimensions of the housing simplify installation. 7-digit display for good legibility. Time-saving configuration. Connectivity for an easy data transfer. Basic... [See More]

  • Features: Adjustable Display; Integral Keypad; Programmable; Selectable Units
  • Display Units: English; Metric
  • Display: Digital Display
  • Display Technology: LED
Weight Indicator -- Puro
from Minebea Intec GmbH

The Puro ® weight indicators are suitable for a wide variety of industrial weighing tasks. A large, bright display, a traffic light function and five tactile keys ensure convenient operation of the powerful applications. User-friendliness is combined with simple charging and connection... [See More]

  • Features: Adjustable Display; Battery Powered; Selectable Units
  • Display Units: English; Metric
  • Display: Digital Display
  • Capacity: 5 to 20000
Weight Indicator -- X3
from Minebea Intec GmbH

The verifiable weight indicator X3 ensures fast and reliable display of the weight values. With the integrated EasyFill ® application, filling with liquids, powders or granules can be controlled. High-precision weight indicator offering a resolution of up to 120,000 increments. Large, clearly... [See More]

  • Features: Adjustable Display; Integral Keypad; Programmable; Selectable Units
  • Display Units: English; Metric
  • Display: Digital Display
  • Display Technology: LCD
Weight Transmitter -- CSD-892
from Minebea Intec GmbH

The weight transmitter CSD-892 processes weight values from silo and vessel scales quickly and reliably with analogue load cells. Space-saving installation on DIN top hat rails. Configurable display for greater ease of use. Time-saving configuration. Connectivity for an easy data transfer. Basic... [See More]

  • Features: Adjustable Display; Integral Keypad; Programmable
  • Display Units: Metric
  • Display: Digital Display
  • Display Technology: LCD