Zero Reset Weight Indicators
from Interface, Inc. - AZ
Why the Interface series 9390 Battery Powered Weight Indicator is the best in class: Large 1" high contrast LCD display. 6-digits. 100,000 display graduations. Powers up to 4 load cells. Battery powered. 15 Updates/second typical. Configurable standby mode for extended battery life. Full front-panel... [See More]
- Features: Battery Powered; Washdown; Zero Reset
- Display Units: English
- Display: Digital Display
- Display Technology: LCD
from Interface, Inc. - AZ
bull; Large 0.8 in LED 6-digit Display. • 100,000 displayed graduations. • 523,000 internal counts. • Powers up to 10 Load Cells. • Tension/Compression operation. • NEMA 4X stainless steel enclosure. • Measurement Rate up to 40Hz. • Selectable filter settings. [See More]
- Features: Set Point Options; Zero Reset
- Display Units: English
- Display: Digital Display
- Display Technology: LED
from Interface, Inc. - AZ
Why the Interface series 9300 Weight Indicator is the best in class: 6-digit display. 60,000 display graduations. Powers up to 8 load cells. 15 Updates/second typical. NEMA 4 stainless steel washdown enclosure. Selectable primary/secondary units lb, kg, ounces, short tons, metric tons, grams or... [See More]
- Features: Selectable Units; Set Point Options; Zero Reset
- Display Units: English
- Display: Digital Display
- Display Technology: LED
from Interface, Inc. - AZ
Why the Interface series UMC 600 Weight Indicator/Controller is the best in class: Powers up to 8 load cells. 80,000 display graduations. Nonlinearity < 0.01%. Nema 4 stainless steel enclosures. Serial output (RS232). Adjustable digital filter. Dual setpoint outputs. Tilt stand base. Zero, Tare,... [See More]
- Features: Set Point Options; Zero Reset
- Display Units: Metric
- Display: Digital Display
- Display Technology: LCD (optional feature); LED (optional feature)