Battery Powered Weight Indicators

4 Results
8004HD Digital Weight Indicator -- 8004HD2-2
from Strainsert

The MSI-8004HD features 1.5-inch high characters on its LED display. The display is available in either red/green or blue, allowing the controller to be clearly visible in many environments. The red/green display can be configured to change color based on weight and setpoint conditions, making the... [See More]

  • Features: Battery Powered
  • Display Technology: LED
  • Display: Digital Display
  • Number Digits: 6
Battery Powered Weight Indicator -- Model 9390
from Interface, Inc. - AZ

Why the Interface series 9390 Battery Powered Weight Indicator is the best in class: Large 1" high contrast LCD display. 6-digits. 100,000 display graduations. Powers up to 4 load cells. Battery powered. 15 Updates/second typical. Configurable standby mode for extended battery life. Full front-panel... [See More]

  • Features: Battery Powered; Washdown; Zero Reset
  • Display Units: English
  • Display: Digital Display
  • Display Technology: LCD
Explosion Proof Scale -- IND560x Weighing Terminal
from Mettler-Toledo Technologies GmbH

The versatile IND560x represents the latest in METTLER TOLEDO technology for weighing in areas classified as hazardous. For tasks from basic weighing to formulation, vehicle, in-motion, and over/under checkweighing, IND560x shines. Options for PLC, PC communications, or digital I/O control combined... [See More]

  • Features: Battery Powered; Hostile Environment; Integral Keypad
  • Display Technology: LCD
  • Display: Digital Display
  • Width: 10.43
Weight Indicator -- Puro
from Minebea Intec GmbH

The Puro ® weight indicators are suitable for a wide variety of industrial weighing tasks. A large, bright display, a traffic light function and five tactile keys ensure convenient operation of the powerful applications. User-friendliness is combined with simple charging and connection... [See More]

  • Features: Adjustable Display; Battery Powered; Selectable Units
  • Display Units: English; Metric
  • Display: Digital Display
  • Capacity: 5 to 20000