Serial Weight Indicators
from Mettler-Toledo Technologies GmbH
The versatile IND560x represents the latest in METTLER TOLEDO technology for weighing in areas classified as hazardous. For tasks from basic weighing to formulation, vehicle, in-motion, and over/under checkweighing, IND560x shines. Options for PLC, PC communications, or digital I/O control combined... [See More]
- Output: Ethernet; Serial; PLC, Ethernet TCP/IP and Serial
- Display Technology: LCD
- Display: Digital Display
- Width: 10.43
from Define Instruments
What it does: Accepts input from up to four thermocouple sensors, and performs averaging calculations as per your custom settings. Offers optional relay and analog output for set point alarming and control, plus serial communications. This advanced quad channel thermocouple controller is ideal for... [See More]
- Output: Serial; Relay, Analog
- Features: Integral Keypad
- Display: Digital Display
from Interface, Inc. - AZ
Why the Interface series 9390 Battery Powered Weight Indicator is the best in class: Large 1" high contrast LCD display. 6-digits. 100,000 display graduations. Powers up to 4 load cells. Battery powered. 15 Updates/second typical. Configurable standby mode for extended battery life. Full front-panel... [See More]
- Output: Serial
- Display Units: English
- Display: Digital Display
- Display Technology: LCD
from OMEGA Engineering, Inc.
The WM7400/WM7600 Series weighmeters provide fast, easy counting and weighing. Their 304 SS enclosure is designed for washdown applications and has an adjustable U-bracket for bench or wall mounting. On the sealed keypad, the user can perform complex functions with the push of a button. The WM7600... [See More]
- Output: Serial
- Display Units: English; Metric
- Display: Digital Display
- Display Technology: LED
from Minebea Intec GmbH
The freely programmable process controller, designed for applications as diverse as Phase, Batching, Filling, IBC, Counting and Truck Weighing. Extensive connectivity options and compatibility with all analogue load cells and the digital Pendeo ® load cells as well as platform scales and many... [See More]
- Output: Ethernet; Serial; USB
- Display Units: English; Metric
- Display: Digital Display
- Display Technology: LCD
from Sartorius Lab Instruments GmbH & Co. KG
Programmable stainless steel terminal for complex weighing tasks.Connection to: all Sartorius scales/platforms/load cells IP protection rate: IP30 (IP69K as option). High-contrast, backlit color graphics display, with 20mm display for weight readouts with status indicators, bargraph. Alphanumeric... [See More]
- Output: Ethernet; Serial
- Display Units: Metric
- Display: Digital Display
- Display Technology: LCD
from Mettler-Toledo Technologies GmbH
Scale Analog; max. 1 scale. Communication RS232. Communication (Optional) Allen-Bradley RIO; RS485; PROFIBUS DP; Discrete I/O; DeviceNet. Mounting Flexibility Column; Desk; Panel; Wall. Voltage 24 VDC Version; AC Version. Display Graphic OLED. Dimensions (LxWxH) 8.7 in x 7 in x 5.2 in (220 mm x 177... [See More]
- Output: Serial
- Display Technology: LED; Graphic OLED
- Display: Digital Display
- Features: Integral Keypad
from Interface, Inc. - AZ
Why the Interface series 9300 Weight Indicator is the best in class: 6-digit display. 60,000 display graduations. Powers up to 8 load cells. 15 Updates/second typical. NEMA 4 stainless steel washdown enclosure. Selectable primary/secondary units lb, kg, ounces, short tons, metric tons, grams or... [See More]
- Output: Serial
- Display Units: English
- Display: Digital Display
- Display Technology: LED
from Minebea Intec GmbH
The Puro ® weight indicators are suitable for a wide variety of industrial weighing tasks. A large, bright display, a traffic light function and five tactile keys ensure convenient operation of the powerful applications. User-friendliness is combined with simple charging and connection... [See More]
- Output: Serial; USB
- Display Units: English; Metric
- Display: Digital Display
- Capacity: 5 to 20000
from Mettler-Toledo Technologies GmbH
Dimensions (WxHxD) 10.24 in x 6.69 in x 4.49 in (260 mm x 170 mm x 114 mm). Display Color TFT screen. Housing Stainless Steel. Interfaces RS232. Protection Rating IP68; IP69k. Scale Analog. Voltage Battery Version; DC Version; AC Version. Hygenic Design Yes. Material Number(s) 22201316 [See More]
- Output: Serial
- Display Technology: LCD; Color TFT screen
- Display: Digital Display
from Interface, Inc. - AZ
Why the Interface series UMC 600 Weight Indicator/Controller is the best in class: Powers up to 8 load cells. 80,000 display graduations. Nonlinearity < 0.01%. Nema 4 stainless steel enclosures. Serial output (RS232). Adjustable digital filter. Dual setpoint outputs. Tilt stand base. Zero, Tare,... [See More]
- Output: Serial
- Display Units: Metric
- Display: Digital Display
- Display Technology: LCD (optional feature); LED (optional feature)
from Minebea Intec GmbH
Product detailsWeight transmitter Link E. As the first weight transmitter for analogue strain gauge load cells, the Link E has a high-contrast touch display that makes it easy to read and easy to find all settings and information. Configuration takes place via your favourite web browser – no... [See More]
- Output: Ethernet; Serial; Current
- Display Units: Metric
- Display: Digital Display
- Display Technology: LCD