Washdown Weight Indicators
2 Results
High Performance Weighing and Counting Indicators -- WM7400 / WM7600
from OMEGA Engineering, Inc.
from OMEGA Engineering, Inc.
The WM7400/WM7600 Series weighmeters provide fast, easy counting and weighing. Their 304 SS enclosure is designed for washdown applications and has an adjustable U-bracket for bench or wall mounting. On the sealed keypad, the user can perform complex functions with the push of a button. The WM7600... [See More]
- Features: Integral Keypad; Selectable Units; Washdown
- Display Units: English; Metric
- Display: Digital Display
- Display Technology: LED
Battery Powered Weight Indicator -- Model 9390
from Interface, Inc. - AZ
from Interface, Inc. - AZ
Why the Interface series 9390 Battery Powered Weight Indicator is the best in class: Large 1" high contrast LCD display. 6-digits. 100,000 display graduations. Powers up to 4 load cells. Battery powered. 15 Updates/second typical. Configurable standby mode for extended battery life. Full front-panel... [See More]
- Features: Battery Powered; Washdown; Zero Reset
- Display Units: English
- Display: Digital Display
- Display Technology: LCD