Hostile Environment Weight Indicators

6 Results
Explosion Proof Scale -- IND131xx Junction-box terminal for hazardous areas
from Mettler-Toledo Technologies GmbH

Level Basic. Display (Inside enclosure) OLED, 4 mm high. Interfaces Analog output, Allen-Bradley RIO, DeviceNet ™, ControlNet ™, EtherNet/IP ™, Modbus TCP, PROFIBUS ® DP. Degree of protection IP69K. Housings Stainless steel. Hazardous area approval Zone 2/22, Division 2. [See More]

  • Features: Hostile Environment; Integral Keypad
  • Display Technology: LED; OLED, 4 mm high
  • Display: Digital Display
  • Width: 9.88
Explosion Proof Scale -- IND131xx-IND331x packaged terminals for hazardous areas
from Mettler-Toledo Technologies GmbH

Multiple Terminal configurations available. When a single terminal is not enough, multi-terminal designs are available, with agency-approved power supply, optional ISB (Intrinsically Safe Barrier) and additional features as required for the application. IND131xx-IND331x packaged terminals for... [See More]

  • Features: Hostile Environment
Explosion Proof Scale -- IND560x Weighing Terminal
from Mettler-Toledo Technologies GmbH

The versatile IND560x represents the latest in METTLER TOLEDO technology for weighing in areas classified as hazardous. For tasks from basic weighing to formulation, vehicle, in-motion, and over/under checkweighing, IND560x shines. Options for PLC, PC communications, or digital I/O control combined... [See More]

  • Features: Battery Powered; Hostile Environment; Integral Keypad
  • Display Technology: LCD
  • Display: Digital Display
  • Width: 10.43
Scale Indicator and Scale Controller Systems -- IND780 Advanced Weighing Terminal
from Mettler-Toledo Technologies GmbH

Resolution 1,000,000 divisions. Resolution (approvable) Analog - 10,000e NMI, 10,000d NTEP; IDNet - varies with scale base, NMI, NTEP. Dimensions Panel-mount: 220 x 320 x 105 mm (8.7 x 12.6 x 4.1 in.), Harsh Environment Desk/ Wall /Column-mount: 200 x 299 x 235 mm (7.8 x 11.8 x 9.3 in.). Housings... [See More]

  • Features: Hostile Environment; Integral Keypad
  • Display Technology: LCD; Backlit LCD graphic display; 320 x 240 pixels; QVGA, 145 mm (5.7 in); active TFT color
  • Display: Digital Display
  • Width: 8.66
Scale Indicator and Scale Controller Systems -- IND780drive Vehicle Weighing Terminal
from Mettler-Toledo Technologies GmbH

Housings Harsh: Stainless Steel. Panel: Stainless Steel Faceplate. Keyboard 30-key tactile keyboard with numeric keypad, navigation keys, function key. Dimensions Panel mount: 220 x 320 x 105 mm (8.7 x 12.6 x 4.1 in.). Harsh environment/desk/wall/column mount: 200 x 299 x 235 mm (7.8 x 11.8 x 9.3... [See More]

  • Features: Hostile Environment; Integral Keypad
  • Display Technology: LCD; Backlit LCD graphic display, 320 x 240 pixels; QVGA 145 mm (5.7 in.); active TFT color
  • Display: Digital Display
  • Width: 8.66
Scale Indicator and Scale Controller Systems -- Weighing Terminal IND570xx
from Mettler-Toledo Technologies GmbH

Scale IDNet; Analog; SICSpro; Powercell. Hazardous Approval ATEX Cat. 3GD; cFMus Div 2; IECEx Zone 2/22. Communication RS232/422/485. Application Software Filling; Formulation; Dosing; Over/under checkweighing; Vehicle weighing; TaskExpert custom programming. Communication (Optional) EtherNet... [See More]

  • Features: Hostile Environment; Integral Keypad
  • Display Technology: LED; Graphic OLED
  • Display: Digital Display