Digital Display Weight Indicators

20 Results
8004HD Digital Weight Indicator -- 8004HD2-1
from Strainsert

The MSI-8004HD features 1.5-inch high characters on its LED display. The display is available in either red/green or blue, allowing the controller to be clearly visible in many environments. The red/green display can be configured to change color based on weight and setpoint conditions, making the... [See More]

  • Display: Digital Display
  • Number Digits: 6
  • Display Technology: LED
Portable Battery Powered Load Indicator (3-1/2 Digit -- PLNX-2
from Strainsert

The PLNX- line of indicators are 1, 2, 3, and 4 channel versions with the same basic circuitry and performancefeatures as the Model PLN-D2. Additional features include different instrument cases, and switching provisionsfor one to four channels which accommodate up to four transducers. Indication is... [See More]

  • Display: Digital Display
  • Width: 6
  • Number Digits: 3.5
  • Height: 6
Explosion Proof Scale -- IND131xx Junction-box terminal for hazardous areas
from Mettler-Toledo Technologies GmbH

Level Basic. Display (Inside enclosure) OLED, 4 mm high. Interfaces Analog output, Allen-Bradley RIO, DeviceNet ™, ControlNet ™, EtherNet/IP ™, Modbus TCP, PROFIBUS ® DP. Degree of protection IP69K. Housings Stainless steel. Hazardous area approval Zone 2/22, Division 2. [See More]

  • Display: Digital Display
  • Width: 9.88
  • Display Technology: LED; OLED, 4 mm high
  • Height: 10.28
6-digit Panel Meter/Controller -- PRO-WEI100
from Define Instruments

What it does: Accepts input from up to four thermocouple sensors, and performs averaging calculations as per your custom settings. Offers optional relay and analog output for set point alarming and control, plus serial communications. This advanced quad channel thermocouple controller is ideal for... [See More]

  • Display: Digital Display
  • Features: Integral Keypad
  • Output: Serial; Relay, Analog
High Performance Weighing and Counting Indicators -- WM7400 / WM7600
from OMEGA Engineering, Inc.

The WM7400/WM7600 Series weighmeters provide fast, easy counting and weighing. Their 304 SS enclosure is designed for washdown applications and has an adjustable U-bracket for bench or wall mounting. On the sealed keypad, the user can perform complex functions with the push of a button. The WM7600... [See More]

  • Display: Digital Display
  • Display Technology: LED
  • Display Units: English; Metric
  • Number Digits: 6
Weighing Terminals for Hazardous Areas -- Combics CAIXS2-Ex
from Minebea Intec GmbH

Combics provides support in all areas of your process chain, from manual formulations up to PC- controlled production checks. The modular system allows tailor-made configuration of the individual components for each area. We also produce individual complete solutions according to your specific... [See More]

  • Display: Digital Display
  • Display Technology: LCD
  • Display Units: Metric
  • Number Digits: 14
Battery Powered Weight Indicator -- Model 9390
from Interface, Inc. - AZ

Why the Interface series 9390 Battery Powered Weight Indicator is the best in class: Large 1" high contrast LCD display. 6-digits. 100,000 display graduations. Powers up to 4 load cells. Battery powered. 15 Updates/second typical. Configurable standby mode for extended battery life. Full front-panel... [See More]

  • Display: Digital Display
  • Display Technology: LCD
  • Display Units: English
  • Number Digits: 6
Weighing Terminal Combics Pro
from Sartorius Lab Instruments GmbH & Co. KG

Programmable stainless steel terminal for complex weighing tasks.Connection to: all Sartorius scales/platforms/load cells IP protection rate: IP30 (IP69K as option). High-contrast, backlit color graphics display, with 20mm display for weight readouts with status indicators, bargraph. Alphanumeric... [See More]

  • Display: Digital Display
  • Display Technology: LCD
  • Display Units: Metric
  • Output: Ethernet; Serial
Smart Indicator -- 4215A-104-1
from Electro Standards Laboratories

The Model 4215 load cell indicator is an intelligent microprocessor based instrument designed for the measurement and control of strain gage transducer based systems. Model 4215 load cell indicator combines force channels, encoder position channels, print capabilities, and RS232/RS485 serial... [See More]

  • Display: Digital Display
  • Capacity: -999999 to 999999
  • Display Units: English; Metric
  • Display Technology: Vacuum Tube Fluorescent
Explosion Proof Scale -- IND560x Weighing Terminal
from Mettler-Toledo Technologies GmbH

The versatile IND560x represents the latest in METTLER TOLEDO technology for weighing in areas classified as hazardous. For tasks from basic weighing to formulation, vehicle, in-motion, and over/under checkweighing, IND560x shines. Options for PLC, PC communications, or digital I/O control combined... [See More]

  • Display: Digital Display
  • Width: 10.43
  • Display Technology: LCD
  • Height: 6.3
Weight Controller -- Maxxis 4
from Minebea Intec GmbH

The freely programmable process controller, designed for applications as diverse as simple weighing complex manual and automatic Batching and single component Filling. Extensive connectivity options and compatibility with all analogue load cells and the digital Pendeo ® load cells as well as... [See More]

  • Display: Digital Display
  • Display Technology: LCD
  • Display Units: English; Metric
  • Number Digits: 7
Bidirectional Weight Indicator -- Model 480
from Interface, Inc. - AZ

bull; Large 0.8 in LED 6-digit Display. • 100,000 displayed graduations. • 523,000 internal counts. • Powers up to 10 Load Cells. • Tension/Compression operation. • NEMA 4X stainless steel enclosure. • Measurement Rate up to 40Hz. • Selectable filter settings. [See More]

  • Display: Digital Display
  • Display Technology: LED
  • Display Units: English
  • Number Digits: 6
Explosion Proof Scale -- Weighing Terminal IND331
from Mettler-Toledo Technologies GmbH

Scale Analog; max. 1 scale. Communication RS232. Communication (Optional) Allen-Bradley RIO; RS485; PROFIBUS DP; Discrete I/O; DeviceNet. Mounting Flexibility Column; Desk; Panel; Wall. Voltage 24 VDC Version; AC Version. Display Graphic OLED. Dimensions (LxWxH) 8.7 in x 7 in x 5.2 in (220 mm x 177... [See More]

  • Display: Digital Display
  • Output: Serial
  • Display Technology: LED; Graphic OLED
  • Features: Integral Keypad
Weight Controller -- Maxxis 5
from Minebea Intec GmbH

The freely programmable process controller, designed for applications as diverse as Phase, Batching, Filling, IBC, Counting and Truck Weighing. Extensive connectivity options and compatibility with all analogue load cells and the digital Pendeo ® load cells as well as platform scales and many... [See More]

  • Display: Digital Display
  • Display Technology: LCD
  • Display Units: English; Metric
  • Number Digits: 7
Weight Indicator -- Model 9300
from Interface, Inc. - AZ

Why the Interface series 9300 Weight Indicator is the best in class: 6-digit display. 60,000 display graduations. Powers up to 8 load cells. 15 Updates/second typical. NEMA 4 stainless steel washdown enclosure. Selectable primary/secondary units lb, kg, ounces, short tons, metric tons, grams or... [See More]

  • Display: Digital Display
  • Display Technology: LED
  • Display Units: English
  • Number Digits: 6
Scale Driver -- ICS689g-rem
from Mettler-Toledo Technologies GmbH

Dimensions (WxHxD) 10.24 in x 6.69 in x 4.49 in (260 mm x 170 mm x 114 mm). Display Color TFT screen. Housing Stainless Steel. Interfaces RS232. Protection Rating IP68; IP69k. Scale Analog. Voltage Battery Version; DC Version; AC Version. Hygenic Design Yes. Material Number(s) 22201316 [See More]

  • Display: Digital Display
  • Output: Serial
  • Display Technology: LCD; Color TFT screen
Weight Controllers -- CSD-912 and CSD-918
from Minebea Intec GmbH

The weight controllers CSD-912 and CSD-918 ensure simple dosing and filling applications, can manage up to 10 materials and execute different dosing modes. CSD-912 benefits. Material management and dosing in one weighing controller. Weight value analysis at a glance. Intuitive operation via touch... [See More]

  • Display: Digital Display
  • Display Technology: LCD
  • Display Units: English; Metric
  • Number Digits: 7
Weight Indicator/Controller -- Model UMC 600
from Interface, Inc. - AZ

Why the Interface series UMC 600 Weight Indicator/Controller is the best in class: Powers up to 8 load cells. 80,000 display graduations. Nonlinearity < 0.01%. Nema 4 stainless steel enclosures. Serial output (RS232). Adjustable digital filter. Dual setpoint outputs. Tilt stand base. Zero, Tare,... [See More]

  • Display: Digital Display
  • Display Technology: LCD (optional feature); LED (optional feature)
  • Display Units: Metric
  • Number Digits: 6
Scale Indicator and Scale Controller Systems -- ICS466x Weighing Terminal
from Mettler-Toledo Technologies GmbH

The ICS466x terminal ensures compliance with the latest regulations and intrinsically safe equipment keeps operators safe. It also offers versatile interfaces for various applications and many communications options in a compact design that easily integrates into existing production processes. [See More]

  • Display: Digital Display
  • Output: Serial
  • Display Technology: LCD; LCD Liquid Crystal Graphical Display With Backlighting
  • Features: Hostile Environment (optional feature); Integral Keypad
Weight Indicator -- CSD-903
from Minebea Intec GmbH

The weight indicator CSD-903 processes weight values from silo and vessel scales quickly and reliably with analogue load cells. The small dimensions of the housing simplify installation. 7-digit display for good legibility. Time-saving configuration. Connectivity for an easy data transfer. Basic... [See More]

  • Display: Digital Display
  • Display Technology: LED
  • Display Units: English; Metric
  • Number Digits: 7