USB Weight Indicators

4 Results
Weight Controller -- Maxxis 5
from Minebea Intec GmbH

The freely programmable process controller, designed for applications as diverse as Phase, Batching, Filling, IBC, Counting and Truck Weighing. Extensive connectivity options and compatibility with all analogue load cells and the digital Pendeo ® load cells as well as platform scales and many... [See More]

  • Output: Ethernet; Serial; USB
  • Display Units: English; Metric
  • Display: Digital Display
  • Display Technology: LCD
Scale Indicator and Scale Controller Systems -- IND570 Industrial Weighing Terminal
from Mettler-Toledo Technologies GmbH

Resolution 100,000 displayed divisions. Resolution (approvable) NTEP Class II 100,000d, Class III/III: 10,000d, CoC 13-123 OIML R76 Class II approved divisions determined by platform, Class III and IIII 10,000e, TC8458. Measurement parameter Canada Class II 100,000d, Class III 10,000d, Class III HD... [See More]

  • Output: Serial; USB
  • Display Technology: LED; 146 mm high-resolution, high-contrast, graphic OLED
  • Display: Digital Display
  • Width: 10.43
Weight Indicator -- Puro
from Minebea Intec GmbH

The Puro ® weight indicators are suitable for a wide variety of industrial weighing tasks. A large, bright display, a traffic light function and five tactile keys ensure convenient operation of the powerful applications. User-friendliness is combined with simple charging and connection... [See More]

  • Output: Serial; USB
  • Display Units: English; Metric
  • Display: Digital Display
  • Capacity: 5 to 20000
Scale Indicator and Scale Controller Systems -- IND780 Advanced Weighing Terminal
from Mettler-Toledo Technologies GmbH

Resolution 1,000,000 divisions. Resolution (approvable) Analog - 10,000e NMI, 10,000d NTEP; IDNet - varies with scale base, NMI, NTEP. Dimensions Panel-mount: 220 x 320 x 105 mm (8.7 x 12.6 x 4.1 in.), Harsh Environment Desk/ Wall /Column-mount: 200 x 299 x 235 mm (7.8 x 11.8 x 9.3 in.). Housings... [See More]

  • Output: Ethernet; Serial; USB
  • Display Technology: LCD; Backlit LCD graphic display; 320 x 240 pixels; QVGA, 145 mm (5.7 in); active TFT color
  • Display: Digital Display
  • Width: 8.66