LCD Weight Indicators
from Sartorius Lab Instruments GmbH & Co. KG
Programmable stainless steel terminal for complex weighing tasks.Connection to: all Sartorius scales/platforms/load cells IP protection rate: IP30 (IP69K as option). High-contrast, backlit color graphics display, with 20mm display for weight readouts with status indicators, bargraph. Alphanumeric... [See More]
- Display Technology: LCD
- Display Units: Metric
- Display: Digital Display
- Output: Ethernet; Serial
from Mettler-Toledo Technologies GmbH
The versatile IND560x represents the latest in METTLER TOLEDO technology for weighing in areas classified as hazardous. For tasks from basic weighing to formulation, vehicle, in-motion, and over/under checkweighing, IND560x shines. Options for PLC, PC communications, or digital I/O control combined... [See More]
- Display Technology: LCD
- Width: 10.43
- Display: Digital Display
- Height: 6.3
from Minebea Intec GmbH
Combics provides support in all areas of your process chain, from manual formulations up to PC- controlled production checks. The modular system allows tailor-made configuration of the individual components for each area. We also produce individual complete solutions according to your specific... [See More]
- Display Technology: LCD
- Display Units: Metric
- Display: Digital Display
- Number Digits: 14
from Interface, Inc. - AZ
Why the Interface series 9390 Battery Powered Weight Indicator is the best in class: Large 1" high contrast LCD display. 6-digits. 100,000 display graduations. Powers up to 4 load cells. Battery powered. 15 Updates/second typical. Configurable standby mode for extended battery life. Full front-panel... [See More]
- Display Technology: LCD
- Display Units: English
- Display: Digital Display
- Number Digits: 6
from Mettler-Toledo Technologies GmbH
Dimensions (WxHxD) 10.24 in x 6.69 in x 4.49 in (260 mm x 170 mm x 114 mm). Display Color TFT screen. Housing Stainless Steel. Interfaces RS232. Protection Rating IP68; IP69k. Scale Analog. Voltage Battery Version; DC Version; AC Version. Hygenic Design Yes. Material Number(s) 22201316 [See More]
- Display Technology: LCD; Color TFT screen
- Output: Serial
- Display: Digital Display
from Minebea Intec GmbH
The freely programmable process controller, designed for applications as diverse as simple weighing complex manual and automatic Batching and single component Filling. Extensive connectivity options and compatibility with all analogue load cells and the digital Pendeo ® load cells as well as... [See More]
- Display Technology: LCD
- Display Units: English; Metric
- Display: Digital Display
- Number Digits: 7
from Mettler-Toledo Technologies GmbH
The ICS466x terminal ensures compliance with the latest regulations and intrinsically safe equipment keeps operators safe. It also offers versatile interfaces for various applications and many communications options in a compact design that easily integrates into existing production processes. [See More]
- Display Technology: LCD; LCD Liquid Crystal Graphical Display With Backlighting
- Output: Serial
- Display: Digital Display
- Features: Hostile Environment (optional feature); Integral Keypad
from Minebea Intec GmbH
The freely programmable process controller, designed for applications as diverse as Phase, Batching, Filling, IBC, Counting and Truck Weighing. Extensive connectivity options and compatibility with all analogue load cells and the digital Pendeo ® load cells as well as platform scales and many... [See More]
- Display Technology: LCD
- Display Units: English; Metric
- Display: Digital Display
- Number Digits: 7
from Mettler-Toledo Technologies GmbH
Resolution 1,000,000 divisions. Resolution (approvable) Analog - 10,000e NMI, 10,000d NTEP; IDNet - varies with scale base, NMI, NTEP. Dimensions Panel-mount: 220 x 320 x 105 mm (8.7 x 12.6 x 4.1 in.), Harsh Environment Desk/ Wall /Column-mount: 200 x 299 x 235 mm (7.8 x 11.8 x 9.3 in.). Housings... [See More]
- Display Technology: LCD; Backlit LCD graphic display; 320 x 240 pixels; QVGA, 145 mm (5.7 in); active TFT color
- Width: 8.66
- Display: Digital Display
- Height: 12.6
from Minebea Intec GmbH
The weight controllers CSD-912 and CSD-918 ensure simple dosing and filling applications, can manage up to 10 materials and execute different dosing modes. CSD-912 benefits. Material management and dosing in one weighing controller. Weight value analysis at a glance. Intuitive operation via touch... [See More]
- Display Technology: LCD
- Display Units: English; Metric
- Display: Digital Display
- Number Digits: 7
from Mettler-Toledo Technologies GmbH
Housings Harsh: Stainless Steel. Panel: Stainless Steel Faceplate. Keyboard 30-key tactile keyboard with numeric keypad, navigation keys, function key. Dimensions Panel mount: 220 x 320 x 105 mm (8.7 x 12.6 x 4.1 in.). Harsh environment/desk/wall/column mount: 200 x 299 x 235 mm (7.8 x 11.8 x 9.3... [See More]
- Display Technology: LCD; Backlit LCD graphic display, 320 x 240 pixels; QVGA 145 mm (5.7 in.); active TFT color
- Width: 8.66
- Display: Digital Display
- Height: 12.6
from Minebea Intec GmbH
The Puro ® weight indicators are suitable for a wide variety of industrial weighing tasks. A large, bright display, a traffic light function and five tactile keys ensure convenient operation of the powerful applications. User-friendliness is combined with simple charging and connection... [See More]
- Display Technology: LCD
- Display Units: English; Metric
- Display: Digital Display
- Capacity: 5 to 20000