LED Weight Indicators
from Strainsert
The MSI-8004HD features 1.5-inch high characters on its LED display. The display is available in either red/green or blue, allowing the controller to be clearly visible in many environments. The red/green display can be configured to change color based on weight and setpoint conditions, making the... [See More]
- Display Technology: LED
- Number Digits: 6
- Display: Digital Display
from OMEGA Engineering, Inc.
The WM7400/WM7600 Series weighmeters provide fast, easy counting and weighing. Their 304 SS enclosure is designed for washdown applications and has an adjustable U-bracket for bench or wall mounting. On the sealed keypad, the user can perform complex functions with the push of a button. The WM7600... [See More]
- Display Technology: LED
- Display Units: English; Metric
- Display: Digital Display
- Number Digits: 6
from Mettler-Toledo Technologies GmbH
Level Basic. Display (Inside enclosure) OLED, 4 mm high. Interfaces Analog output, Allen-Bradley RIO, DeviceNet ™, ControlNet ™, EtherNet/IP ™, Modbus TCP, PROFIBUS ® DP. Degree of protection IP69K. Housings Stainless steel. Hazardous area approval Zone 2/22, Division 2. [See More]
- Display Technology: LED; OLED, 4 mm high
- Width: 9.88
- Display: Digital Display
- Height: 10.28
from Minebea Intec GmbH
The weight indicator CSD-903 processes weight values from silo and vessel scales quickly and reliably with analogue load cells. The small dimensions of the housing simplify installation. 7-digit display for good legibility. Time-saving configuration. Connectivity for an easy data transfer. Basic... [See More]
- Display Technology: LED
- Display Units: English; Metric
- Display: Digital Display
- Number Digits: 7
from Interface, Inc. - AZ
bull; Large 0.8 in LED 6-digit Display. • 100,000 displayed graduations. • 523,000 internal counts. • Powers up to 10 Load Cells. • Tension/Compression operation. • NEMA 4X stainless steel enclosure. • Measurement Rate up to 40Hz. • Selectable filter settings. [See More]
- Display Technology: LED
- Display Units: English
- Display: Digital Display
- Number Digits: 6
from Mettler-Toledo Technologies GmbH
Scale Analog; max. 1 scale. Communication RS232. Communication (Optional) Allen-Bradley RIO; RS485; PROFIBUS DP; Discrete I/O; DeviceNet. Mounting Flexibility Column; Desk; Panel; Wall. Voltage 24 VDC Version; AC Version. Display Graphic OLED. Dimensions (LxWxH) 8.7 in x 7 in x 5.2 in (220 mm x 177... [See More]
- Display Technology: LED; Graphic OLED
- Output: Serial
- Display: Digital Display
- Features: Integral Keypad
from Interface, Inc. - AZ
Why the Interface series 9300 Weight Indicator is the best in class: 6-digit display. 60,000 display graduations. Powers up to 8 load cells. 15 Updates/second typical. NEMA 4 stainless steel washdown enclosure. Selectable primary/secondary units lb, kg, ounces, short tons, metric tons, grams or... [See More]
- Display Technology: LED
- Display Units: English
- Display: Digital Display
- Number Digits: 6