English Weight Indicators

8 Results
Weight Controller -- Maxxis 4
from Minebea Intec GmbH

The freely programmable process controller, designed for applications as diverse as simple weighing complex manual and automatic Batching and single component Filling. Extensive connectivity options and compatibility with all analogue load cells and the digital Pendeo ® load cells as well as... [See More]

  • Display Units: English; Metric
  • Display Technology: LCD
  • Display: Digital Display
  • Number Digits: 7
Smart Indicator -- 4215A-104-1
from Electro Standards Laboratories

The Model 4215 load cell indicator is an intelligent microprocessor based instrument designed for the measurement and control of strain gage transducer based systems. Model 4215 load cell indicator combines force channels, encoder position channels, print capabilities, and RS232/RS485 serial... [See More]

  • Display Units: English; Metric
  • Capacity: -999999 to 999999
  • Display: Digital Display
  • Display Technology: Vacuum Tube Fluorescent
High Performance Weighing and Counting Indicators -- WM7400 / WM7600
from OMEGA Engineering, Inc.

The WM7400/WM7600 Series weighmeters provide fast, easy counting and weighing. Their 304 SS enclosure is designed for washdown applications and has an adjustable U-bracket for bench or wall mounting. On the sealed keypad, the user can perform complex functions with the push of a button. The WM7600... [See More]

  • Display Units: English; Metric
  • Display Technology: LED
  • Display: Digital Display
  • Number Digits: 6
Battery Powered Weight Indicator -- Model 9390
from Interface, Inc. - AZ

Why the Interface series 9390 Battery Powered Weight Indicator is the best in class: Large 1" high contrast LCD display. 6-digits. 100,000 display graduations. Powers up to 4 load cells. Battery powered. 15 Updates/second typical. Configurable standby mode for extended battery life. Full front-panel... [See More]

  • Display Units: English
  • Display Technology: LCD
  • Display: Digital Display
  • Number Digits: 6
Weight Controller -- Maxxis 5
from Minebea Intec GmbH

The freely programmable process controller, designed for applications as diverse as Phase, Batching, Filling, IBC, Counting and Truck Weighing. Extensive connectivity options and compatibility with all analogue load cells and the digital Pendeo ® load cells as well as platform scales and many... [See More]

  • Display Units: English; Metric
  • Display Technology: LCD
  • Display: Digital Display
  • Number Digits: 7
Bidirectional Weight Indicator -- Model 480
from Interface, Inc. - AZ

bull; Large 0.8 in LED 6-digit Display. • 100,000 displayed graduations. • 523,000 internal counts. • Powers up to 10 Load Cells. • Tension/Compression operation. • NEMA 4X stainless steel enclosure. • Measurement Rate up to 40Hz. • Selectable filter settings. [See More]

  • Display Units: English
  • Display Technology: LED
  • Display: Digital Display
  • Number Digits: 6
Weight Controllers -- CSD-912 and CSD-918
from Minebea Intec GmbH

The weight controllers CSD-912 and CSD-918 ensure simple dosing and filling applications, can manage up to 10 materials and execute different dosing modes. CSD-912 benefits. Material management and dosing in one weighing controller. Weight value analysis at a glance. Intuitive operation via touch... [See More]

  • Display Units: English; Metric
  • Display Technology: LCD
  • Display: Digital Display
  • Number Digits: 7
Weight Indicator -- Model 9300
from Interface, Inc. - AZ

Why the Interface series 9300 Weight Indicator is the best in class: 6-digit display. 60,000 display graduations. Powers up to 8 load cells. 15 Updates/second typical. NEMA 4 stainless steel washdown enclosure. Selectable primary/secondary units lb, kg, ounces, short tons, metric tons, grams or... [See More]

  • Display Units: English
  • Display Technology: LED
  • Display: Digital Display
  • Number Digits: 6