Metric Weight Indicators

7 Results
Weight Indicator/Controller -- Model UMC 600
from Interface, Inc. - AZ

Why the Interface series UMC 600 Weight Indicator/Controller is the best in class: Powers up to 8 load cells. 80,000 display graduations. Nonlinearity < 0.01%. Nema 4 stainless steel enclosures. Serial output (RS232). Adjustable digital filter. Dual setpoint outputs. Tilt stand base. Zero, Tare,... [See More]

  • Display Units: Metric
  • Display Technology: LCD (optional feature); LED (optional feature)
  • Display: Digital Display
  • Number Digits: 6
Weighing Terminal Combics Pro
from Sartorius Lab Instruments GmbH & Co. KG

Programmable stainless steel terminal for complex weighing tasks.Connection to: all Sartorius scales/platforms/load cells IP protection rate: IP30 (IP69K as option). High-contrast, backlit color graphics display, with 20mm display for weight readouts with status indicators, bargraph. Alphanumeric... [See More]

  • Display Units: Metric
  • Display Technology: LCD
  • Display: Digital Display
  • Output: Ethernet; Serial
Weighing Terminals for Hazardous Areas -- Combics CAIXS2-Ex
from Minebea Intec GmbH

Combics provides support in all areas of your process chain, from manual formulations up to PC- controlled production checks. The modular system allows tailor-made configuration of the individual components for each area. We also produce individual complete solutions according to your specific... [See More]

  • Display Units: Metric
  • Display Technology: LCD
  • Display: Digital Display
  • Number Digits: 14
Smart Indicator -- 4215A-104-1
from Electro Standards Laboratories

The Model 4215 load cell indicator is an intelligent microprocessor based instrument designed for the measurement and control of strain gage transducer based systems. Model 4215 load cell indicator combines force channels, encoder position channels, print capabilities, and RS232/RS485 serial... [See More]

  • Display Units: English; Metric
  • Capacity: -999999 to 999999
  • Display: Digital Display
  • Display Technology: Vacuum Tube Fluorescent
High Performance Weighing and Counting Indicators -- WM7400 / WM7600
from OMEGA Engineering, Inc.

The WM7400/WM7600 Series weighmeters provide fast, easy counting and weighing. Their 304 SS enclosure is designed for washdown applications and has an adjustable U-bracket for bench or wall mounting. On the sealed keypad, the user can perform complex functions with the push of a button. The WM7600... [See More]

  • Display Units: English; Metric
  • Display Technology: LED
  • Display: Digital Display
  • Number Digits: 6
Weight Controller -- Maxxis 4
from Minebea Intec GmbH

The freely programmable process controller, designed for applications as diverse as simple weighing complex manual and automatic Batching and single component Filling. Extensive connectivity options and compatibility with all analogue load cells and the digital Pendeo ® load cells as well as... [See More]

  • Display Units: English; Metric
  • Display Technology: LCD
  • Display: Digital Display
  • Number Digits: 7
Weight Controller -- Maxxis 5
from Minebea Intec GmbH

The freely programmable process controller, designed for applications as diverse as Phase, Batching, Filling, IBC, Counting and Truck Weighing. Extensive connectivity options and compatibility with all analogue load cells and the digital Pendeo ® load cells as well as platform scales and many... [See More]

  • Display Units: English; Metric
  • Display Technology: LCD
  • Display: Digital Display
  • Number Digits: 7