Integral Keypad Weight Indicators
from Minebea Intec GmbH
Combics provides support in all areas of your process chain, from manual formulations up to PC- controlled production checks. The modular system allows tailor-made configuration of the individual components for each area. We also produce individual complete solutions according to your specific... [See More]
- Features: Adjustable Display; Integral Keypad; Programmable
- Display Units: Metric
- Display: Digital Display
- Display Technology: LCD
from OMEGA Engineering, Inc.
The WM7400/WM7600 Series weighmeters provide fast, easy counting and weighing. Their 304 SS enclosure is designed for washdown applications and has an adjustable U-bracket for bench or wall mounting. On the sealed keypad, the user can perform complex functions with the push of a button. The WM7600... [See More]
- Features: Integral Keypad; Selectable Units; Washdown
- Display Units: English; Metric
- Display: Digital Display
- Display Technology: LED
from Sartorius Lab Instruments GmbH & Co. KG
Programmable stainless steel terminal for complex weighing tasks.Connection to: all Sartorius scales/platforms/load cells IP protection rate: IP30 (IP69K as option). High-contrast, backlit color graphics display, with 20mm display for weight readouts with status indicators, bargraph. Alphanumeric... [See More]
- Features: Integral Keypad; Programmable
- Display Units: Metric
- Display: Digital Display
- Display Technology: LCD
from Mettler-Toledo Technologies GmbH
Level Basic. Display (Inside enclosure) OLED, 4 mm high. Interfaces Analog output, Allen-Bradley RIO, DeviceNet ™, ControlNet ™, EtherNet/IP ™, Modbus TCP, PROFIBUS ® DP. Degree of protection IP69K. Housings Stainless steel. Hazardous area approval Zone 2/22, Division 2. [See More]
- Features: Hostile Environment; Integral Keypad
- Display Technology: LED; OLED, 4 mm high
- Display: Digital Display
- Width: 9.88
from Define Instruments
What it does: Accepts input from up to four thermocouple sensors, and performs averaging calculations as per your custom settings. Offers optional relay and analog output for set point alarming and control, plus serial communications. This advanced quad channel thermocouple controller is ideal for... [See More]
- Features: Integral Keypad
- Output: Serial; Relay, Analog
- Display: Digital Display
from Minebea Intec GmbH
The freely programmable process controller, designed for applications as diverse as simple weighing complex manual and automatic Batching and single component Filling. Extensive connectivity options and compatibility with all analogue load cells and the digital Pendeo ® load cells as well as... [See More]
- Features: Adjustable Display; Integral Keypad; Programmable; Selectable Units
- Display Units: English; Metric
- Display: Digital Display
- Display Technology: LCD
from Mettler-Toledo Technologies GmbH
The versatile IND560x represents the latest in METTLER TOLEDO technology for weighing in areas classified as hazardous. For tasks from basic weighing to formulation, vehicle, in-motion, and over/under checkweighing, IND560x shines. Options for PLC, PC communications, or digital I/O control combined... [See More]
- Features: Battery Powered; Hostile Environment; Integral Keypad
- Display Technology: LCD
- Display: Digital Display
- Width: 10.43
from Minebea Intec GmbH
The freely programmable process controller, designed for applications as diverse as Phase, Batching, Filling, IBC, Counting and Truck Weighing. Extensive connectivity options and compatibility with all analogue load cells and the digital Pendeo ® load cells as well as platform scales and many... [See More]
- Features: Adjustable Display; Integral Keypad; Memory / Data Storage; Programmable; Selectable Units
- Display Units: English; Metric
- Display: Digital Display
- Display Technology: LCD
from Mettler-Toledo Technologies GmbH
Scale Analog; max. 1 scale. Communication RS232. Communication (Optional) Allen-Bradley RIO; RS485; PROFIBUS DP; Discrete I/O; DeviceNet. Mounting Flexibility Column; Desk; Panel; Wall. Voltage 24 VDC Version; AC Version. Display Graphic OLED. Dimensions (LxWxH) 8.7 in x 7 in x 5.2 in (220 mm x 177... [See More]
- Features: Integral Keypad
- Display Technology: LED; Graphic OLED
- Display: Digital Display
- Output: Serial
from Minebea Intec GmbH
The weight controllers CSD-912 and CSD-918 ensure simple dosing and filling applications, can manage up to 10 materials and execute different dosing modes. CSD-912 benefits. Material management and dosing in one weighing controller. Weight value analysis at a glance. Intuitive operation via touch... [See More]
- Features: Adjustable Display; Integral Keypad; Programmable; Selectable Units
- Display Units: English; Metric
- Display: Digital Display
- Display Technology: LCD
from Mettler-Toledo Technologies GmbH
The ICS466x terminal ensures compliance with the latest regulations and intrinsically safe equipment keeps operators safe. It also offers versatile interfaces for various applications and many communications options in a compact design that easily integrates into existing production processes. [See More]
- Features: Hostile Environment (optional feature); Integral Keypad
- Display Technology: LCD; LCD Liquid Crystal Graphical Display With Backlighting
- Display: Digital Display
- Output: Serial