Integral Power Supply Programmable Logic Controllers (PLC)
2 Results
Pocket PLC with Ethernet/RS232 -- RIO-47100
from Galil
from Galil
The RIO-471x0 is a compact PLC with Ethernet that is smart, easy-to-use and cost-effective. The RIO contains a fast RISC processor for handling I/O logic and is programmed using Galil's intuitive command language or using Galil's Ladder Interface software. [See More]
- Features: PowerSupply
- Inputs: 8
- Total Points: 16
- Outputs: 8
Programmable Controller -- FX3S
from Mitsubishi Electric Automation, Inc.
from Mitsubishi Electric Automation, Inc.
The FX3S is the fit-and-forget PLC solution for space and cost conscious applications requiring up to 30 I/O. This minimum-expandability, battery-less maintenance free controller is perfect for handling straightforward processes and can be hidden away in locations without regular maintenance... [See More]
- Features: Indicator; PowerSupply; Timers; Counter
- Expandable: Expandable
- Total Points: 30
- Input: DC Input