Thermocouple Input Programmable Logic Controllers (PLC)
2 Results
CompactLogix 1MB DI/O AI/O Controller -- 1769-L27ERM-QBFC1B
from Allen-Bradley / Rockwell Automation
from Allen-Bradley / Rockwell Automation
CompactLogix 5370 L2 Controller, 2 EtherNet/IP Ports with Device Level Ring Capability, 1MB Memory, 16 DC Inputs, 16 DC Outputs, 4 Universal Analog Inputs, 2 Analog Outputs, 4 High Speed Counters, Up To 4 1769 I/O Expansion Modules, 4 CIP Motion Axis With Kinematics Function, 16 EtherNet/IP and 120... [See More]
- Input: DC Input; Thermocouple Input; RTD Input
- Output: DC Output
- Maximum Channels: 42
- Power: 24VDC
PLCs
from Toshiba America, Inc.
from Toshiba America, Inc.
TIC's Industrial Division has more than 25 years of experience in the design and development of programmable logic controllers (PLCs). Today Toshiba PLCs are at the core of any Toshiba control system. Toshiba PLCs offer comprehensive automation solutions highlighted by the V200 Series Micro PLCs,... [See More]
- Input: Thermocouple Input; RTD Input
- Outputs: 2048
- Inputs: 1024
- Mounting Options: Panel / Chassis Mount