Networkable System Programmable Logic Controllers (PLC)
from ifm efector inc.
With integrated fieldbus interface and PLC. Reliable and fast data exchange with the sensor actuator level. Color display for indicating the status of all AS-i slaves. User-friendly and simple configuration, set-up and diagnosis. Quick-setup menu with intuitive operation. From May 1st 2025, products... [See More]
- Programming Options: Front Panel
- Network Options: Ethernet; EtherCAT
- Computer Interface Options: Ethernet; OPC-UA
- Power: 18~32 DC
from RS Components, Ltd.
Mitsubishi Electric FX3S-30MR-DS PLC CPU [See More]
- Inputs: 16
- Input: Sink, source
- Outputs: 14
- Output: Relay Output; Relay
from ifm efector inc.
powerful 32 bit triple core controllers with large application memory. With many multifunctional configurable inputs and outputs. High-performance CAN and Ethernet interfaces for various communication tasks. Freely programmable to IEC 61131-3 with CODESYS 3.5. From May 1st 2025, products produced in... [See More]
- Maximum Channels: 37
- Output: Analog Output; Frequency or Pulse; Digital
- Input: Analog Input; Frequency or Pulse; Resistance
- Programming Options: Front Panel
from RS Components, Ltd.
Mitsubishi Electric FX3S-10MR/DS PLC CPU [See More]
- Inputs: 6
- Input: Sink, source
- Outputs: 4
- Output: Relay Output; Relay
from ifm efector inc.
Freely programmable to IEC 61131-3 with CODESYS 3.5. High-performance CAN interface for various communication tasks. Multifunctional inputs and current-controlled outputs ensure maximum adaptability. Can be used as a safety controller up to SIL2/PL d when combined with a T ÜV-certified software... [See More]
- Maximum Channels: 24
- Output: Frequency or Pulse; Digital
- Input: Analog Input; Frequency or Pulse; Resistance
- Programming Options: Front Panel
from RS Components, Ltd.
Mitsubishi Electric FX3S-10MT/DSS [See More]
- Inputs: 6
- Input: Sink, source
- Outputs: 4
- Output: Transistor Output; Transistor (source)
from ifm efector inc.
Freely programmable to IEC 61131-3 with CODESYS 3.5. High-performance CAN interface for various communication tasks. Multifunctional inputs and current-controlled outputs ensure maximum adaptability. Can be used as a safety controller up to SIL2/PL d when combined with a T ÜV-certified software... [See More]
- Maximum Channels: 32
- Output: Frequency or Pulse; Digital
- Input: Analog Input; Frequency or Pulse; Resistance
- Programming Options: Front Panel
from RS Components, Ltd.
Mitsubishi Electric FX3S-14MR/DS PLC CPU [See More]
- Inputs: 8
- Input: Sink, source
- Outputs: 6
- Output: Relay Output; Relay
from RS Components, Ltd.
Mitsubishi Electric FX3S-14MT-DSS [See More]
- Inputs: 8
- Input: Sink, source
- Outputs: 6
- Output: Transistor Output; Transistor (source)
from RS Components, Ltd.
Mitsubishi Electric FX3S-20MR/DS PLC CPU [See More]
- Inputs: 12
- Input: Sink, source
- Outputs: 8
- Output: Relay Output; Relay
from RS Components, Ltd.
Mitsubishi Electric FX3S-30MT/DSS [See More]
- Inputs: 16
- Input: Sink, source
- Outputs: 14
- Output: Transistor Output; Transistor (source)
from RS Components, Ltd.
Mitsubishi Electric FX3S-20MT/DSS [See More]
- Inputs: 12
- Input: Sink, source
- Outputs: 8
- Output: Transistor Output; Transistor (source)
from RS Components, Ltd.
Mitsubishi Electric FX3S-30MR/ES-2AD [See More]
- Inputs: 16
- Input: Sink, source
- Outputs: 14
- Output: Relay Output; Relay
from RS Components, Ltd.
Mitsubishi Electric FX3S-30MT/ESS-2AD [See More]
- Inputs: 16
- Input: Sink, source
- Outputs: 14
- Output: Transistor Output; Transistor (source)
from RS Components, Ltd.
BARTH 0850-0560 PLC I/O Module [See More]
- Inputs: 5
- Input: Analog Input; Analogue, digital
- Outputs: 5
- Output: Relay Output; Frequency or Pulse; Digital, pwm, solid state
from RS Components, Ltd.
BARTH 0850-0660 PLC I/O Module [See More]
- Inputs: 10
- Input: Analog Input; Analogue, digital
- Outputs: 9
- Output: Relay Output; Frequency or Pulse; Digital, pwm, solid state
from RS Components, Ltd.
Schneider Electric TM221ME16TG PLC CPU [See More]
- Inputs: 8
- Input: Discrete
- Outputs: 8
- Output: Transistor Output; Transistor
from RS Components, Ltd.
BARTH 0850-0800 PLC I/O Module [See More]
- Inputs: 5
- Input: Analog Input; Analogue, digital
- Outputs: 9
- Output: Relay Output; Frequency or Pulse; Digital, pwm, solid state
from RS Components, Ltd.
BARTH 0850-0820 PLC I/O Module [See More]
- Inputs: 3
- Input: Analog Input; Analogue
- Outputs: 9
- Output: Relay Output; Analog Output; Analogue, digital, solid state
from RS Components, Ltd.
Mitsubishi Electric FX5U-32MR/DS PLC CPU [See More]
- Inputs: 16
- Input: Analog Input; Analogue
- Outputs: 16
- Output: Analog Output; Analogue
from RS Components, Ltd.
Mitsubishi Electric FX5U-64MT/DSS [See More]
- Inputs: 32
- Input: Analog Input; Analogue
- Outputs: 32
- Output: Analog Output; Analogue
from RS Components, Ltd.
Mitsubishi Electric FX5UC-32MT/DSS [See More]
- Inputs: 16
- Input: Analog Input; Analogue
- Outputs: 16
- Output: Analog Output; Analogue
from RS Components, Ltd.
Mitsubishi Electric FX5UC-64MT/DSS [See More]
- Inputs: 32
- Input: Analog Input; Analogue
- Outputs: 32
- Output: Analog Output; Analogue
from RS Components, Ltd.
Omron NX1P21040DT1 PLC CPU [See More]
- Inputs: 24
- Input: DC Input; Dc
- Outputs: 16
- Output: Pnp
from RS Components, Ltd.
Omron NX1P29024DT1 PLC CPU [See More]
- Inputs: 14
- Input: DC Input; Dc
- Outputs: 16
- Output: Pnp
from RS Components, Ltd.
BARTH 0850-0850 PLC I/O Module [See More]
- Inputs: 10
- Input: Analog Input; Analogue, digital
- Outputs: 9
- Output: Relay Output; Frequency or Pulse; Pwm, solid state
from Nex Flow Air Products Corp.
Diffuse Type Sensor. The Nex Flow ™ user-friendly PLC flow control system (PLCFC) for compressed air is truly advanced and uses the most modern technology available today and can be used as a standalone unit or interfaced with other automated systems. The PLCFC is a PLC based system –... [See More]
- Inputs: 8
- Power: 115VAC; 230VAC
- Features: Timers (optional feature)
- Mounting Options: Stand-alone
from OMEGA Engineering, Inc.
The ADAM-5510KW series is designed to monitor and control processes through multi-channel I/O modules. Each system is capable of handling up to 4 or 8 I/O modules for channel capacities up to 128 I/O points. Depending on the type and number of I/O points a system can be configured to meet your... [See More]
- Total Points: 128
- Output: DC Output (optional feature); Relay Output (optional feature); Analog Output (optional feature)
- Input: DC Input (optional feature); AC Input (optional feature); Thermocouple Input (optional feature); RTD Input (optional feature); Frequency or Pulse (optional feature)
- Programming Options: Computer Programmable
from Galil
The RIO-471x0 is a compact PLC with Ethernet that is smart, easy-to-use and cost-effective. The RIO contains a fast RISC processor for handling I/O logic and is programmed using Galil's intuitive command language or using Galil's Ladder Interface software. [See More]
- Total Points: 16
- Outputs: 8
- Inputs: 8
- Expandable: Expandable
from Schneider Electric
Industrial Machine Controllers (PLC). Programming software for Twido. Nano PLC with a focus on HVAC and pumping control solutions. The Modicon M258 high-performance PLC is made to control large and complex machines. Programs with SoMachine software. Uses TM5 expansion I/O. Obsolete December 2016. [See More]
- Total Points: 42
- Outputs: 32
- Inputs: 32
- Input: RTD Input; Transistor Input
from Mitsubishi Electric Automation, Inc.
The FX3G is an introductory compact PLC and is the newest addition to the FX3 series, designed for simple yet performance-critical applications. Incorporating innovative FX3 series technology the customer is presented with a suite of benefits. Features: • 3rd Generation Compact PLC. •... [See More]
- Total Points: 60
- Outputs: 24
- Inputs: 36
- Expandable: Expandable
from STW Technic
Designed for harsh environments, freely programmable [See More]
- Total Points: 36
- Outputs: 12
- Inputs: 24
- Input: DC Input; Analog Input; Frequency or Pulse; Interrupt Input
from Iwaki America and Walchem, IWAKI America Inc
Walchem ’s WIND WebMaster ® sets a new standard for Industrial Water Treatment Controllers. The WIND WebMaster ® has a flexible multi-input/output platform, a wide range of analytical sensor measurement capabilities, and an extensive assortment of integrated communications and data... [See More]
- Total Points: 23
- Outputs: 8
- Inputs: 15
- Expandable: Expandable
from Sichuan Odot Automation System Co., Ltd.
The C4374 follows the IEC61131-3 international standard programmable logic controller, supports ladder diagram (LD), instruction list (IL), structured text (ST), function block diagram (CFC/FBD), sequential function chart (SFC) five programming languages, user program storage supports 4 Mbytes, data... [See More]
- Computer Interface Options: Single Serial Interface; 3*RJ45,1*RS485,1*CAN
- Network Options: CANbus
- Baud Rate: 115200
- Program Languages: IEC61131-3; IEC61131-3(LD、IL、ST、CFC/FBD、SFC)
from Schneider Electric
Schneider Electric industrial automation and control products and solutions cover the breadth of the industrial, infrastructure and building sectors -- from programmable relays to motion controllers and interface modules, for applications from simple machines to complex process systems. [See More]
- Inputs: 24
- Programming Options: Computer Programmable
- Outputs: 24
- Network Options: Profibus
from Mitsubishi Electric Automation, Inc.
The FX3U is the original dual system-bus, high-speed, fully expandable compact PLC designed to seamlessly control communication, networking, analog, and positioning systems. With a maximum of 384 controllable local and networked I/O via CC-Link/AS-i, the FX3U uses its power and flexibility to... [See More]
- Total Points: 128
- Outputs: 64
- Inputs: 64
- Expandable: Expandable
from Mitsubishi Electric Automation, Inc.
The FX3UC is the new ultra-compact high speed, fully expandable PLC. Based on 24V DC power and using connector-type transistor I/O, the FX3UC is designed for space conscious and modular applications. Created inline with the FX3U series, the FX3UC incorporates such attributes as built-in high speed... [See More]
- Total Points: 96
- Outputs: 48
- Inputs: 48
- Expandable: Expandable
from Mitsubishi Electric Automation, Inc.
The FX3S is the fit-and-forget PLC solution for space and cost conscious applications requiring up to 30 I/O. This minimum-expandability, battery-less maintenance free controller is perfect for handling straightforward processes and can be hidden away in locations without regular maintenance... [See More]
- Total Points: 30
- Input: DC Input
- Expandable: Expandable
- Output: Relay Output; Transistor Output
from Mitsubishi Electric Automation, Inc.
The L Series is Mitsubishi's newest controller line, donning an innovative and easy-to-expand rack-free design. The single-CPU architecture includes built-in Ethernet and Mini-USB interfaces, a SD/SDHC memory card slot for program storage and data logging, and 24 I/O for positioning and high-speed... [See More]
- Total Points: 18
- Outputs: 8
- Inputs: 10
- Expandable: Expandable