Counter(s) Programmable Logic Controllers (PLC)

9 Results
Compact Programmable Logic Controller -- FX3G
from Mitsubishi Electric Automation, Inc.

The FX3G is an introductory compact PLC and is the newest addition to the FX3 series, designed for simple yet performance-critical applications. Incorporating innovative FX3 series technology the customer is presented with a suite of benefits. Features: • 3rd Generation Compact PLC. •... [See More]

  • Features: Timers; Counter
  • Inputs: 36
  • Total Points: 60
  • Outputs: 24
Programmable Logic Controller -- AH500 Series
from Delta Electronics (Americas)

Highly integrated software ISPSoft: Graphical Interface with 5 programming languages. Enhanced flexibility: Max. 100m between 2 local extension racks. Improved maintainability: Hot-swapping function keeps the system running [See More]

  • Features: Memory; Indicator; Timers; Counter
  • Inputs: 0
  • Total Points: 4352
  • Outputs: 0
Compact Programmable Logic Controller -- FX3U
from Mitsubishi Electric Automation, Inc.

The FX3U is the original dual system-bus, high-speed, fully expandable compact PLC designed to seamlessly control communication, networking, analog, and positioning systems. With a maximum of 384 controllable local and networked I/O via CC-Link/AS-i, the FX3U uses its power and flexibility to... [See More]

  • Features: Timers; Counter
  • Inputs: 64
  • Total Points: 128
  • Outputs: 64
Programmable Logic Controller -- AS Series
from Delta Electronics (Americas)

The Delta Compact Modular Mid-range PLC AS Series is a high performance multi-purpose controller designed for all kinds of automated equipment. It features Delta's self-developed 32-bit SoC CPUs for enhanced execution speed (40 k steps/ms) and supports up to 32 extension modules or up to 1,024... [See More]

  • Features: Memory; Indicator; Timers; Counter
  • Inputs: 16
  • Total Points: 32
  • Outputs: 16
Expandable Programmable Logic Controller -- FX3UC
from Mitsubishi Electric Automation, Inc.

The FX3UC is the new ultra-compact high speed, fully expandable PLC. Based on 24V DC power and using connector-type transistor I/O, the FX3UC is designed for space conscious and modular applications. Created inline with the FX3U series, the FX3UC incorporates such attributes as built-in high speed... [See More]

  • Features: Timers; Counter
  • Inputs: 48
  • Total Points: 96
  • Outputs: 48
Programmable Logic Controller -- DVP Series
from Delta Electronics (Americas)

Delta's DVP series programmable logic controllers offer high-speed, stable and highly reliable applications in all kinds of industrial automation machines. In addition to fast logic operation, bountiful instructions and multiple function cards, the cost-effective DVP-PLC also supports various... [See More]

  • Features: Memory; Indicator; PowerSupply (optional feature); Timers; Counter
  • Inputs: 36
  • Total Points: 60
  • Outputs: 24
Micro Programmable Logic Controller -- FX1N
from Mitsubishi Electric Automation, Inc.

The FX1N is an introductory micro PLC meant for simple yet performance-critical applications. With internal positioning capabilities, comprehensive expansion options, and a battery-less maintenance-free design, the FX1N provides a competitive answer for controlling systems with up to 128 I/O. [See More]

  • Features: Indicator; Timers; Counter
  • Inputs: 36
  • Total Points: 60
  • Outputs: 24
Programmable Controller -- FX3S
from Mitsubishi Electric Automation, Inc.

The FX3S is the fit-and-forget PLC solution for space and cost conscious applications requiring up to 30 I/O. This minimum-expandability, battery-less maintenance free controller is perfect for handling straightforward processes and can be hidden away in locations without regular maintenance... [See More]

  • Features: Indicator; PowerSupply; Timers; Counter
  • Expandable: Expandable
  • Total Points: 30
  • Input: DC Input
Programmable Logic Controller -- FX1S
from Mitsubishi Electric Automation, Inc.

The FX1S is the fit-and-forget PLC solution for space and cost conscious applications requiring up to 30 I/O. This minimum-expandability, battery-less maintenance free controller is perfect for handling straightforward processes and can be hidden away in locations without regular maintenance... [See More]

  • Features: Timers; Counter
  • Inputs: 16
  • Total Points: 30
  • Outputs: 14