115V AC Programmable Logic Controllers (PLC)

30 Results
Programmable (PLC, PAC) -- 1110-AFPXHC14P-ND [AFPXHC14P from Panasonic Industry Europe GmbH]
from DigiKey

Programmable Logic Controller (PLC) DIN Rail 100 ~ 240VAC [See More]

  • Power: 115VAC; 230VAC
  • Outputs: 6
  • Inputs: 8
  • Input: Digital
Programmable (PLC, PAC) -- 1110-AFPXHC14R-ND [AFPXHC14R from Panasonic Industry Europe GmbH]
from DigiKey

Programmable Logic Controller (PLC) DIN Rail 100 ~ 240VAC [See More]

  • Power: 115VAC; 230VAC
  • Outputs: 6
  • Inputs: 8
  • Input: Digital
Programmable (PLC, PAC) -- 1110-AFPXHC14T-ND [AFPXHC14T from Panasonic Industry Europe GmbH]
from DigiKey

Programmable Logic Controller (PLC) DIN Rail 100 ~ 240VAC [See More]

  • Power: 115VAC; 230VAC
  • Outputs: 6
  • Inputs: 8
  • Input: Digital
Programmable (PLC, PAC) -- 1110-AFPXHC14TD-ND [AFPXHC14TD from Panasonic Industry Europe GmbH]
from DigiKey

Programmable Logic Controller (PLC) DIN Rail 100 ~ 240VAC [See More]

  • Power: 115VAC; 230VAC
  • Outputs: 6
  • Inputs: 8
  • Input: Digital
Programmable (PLC, PAC) -- 1110-AFPXHC30P-ND [AFPXHC30P from Panasonic Industry Europe GmbH]
from DigiKey

Programmable Logic Controller (PLC) DIN Rail 100 ~ 240VAC [See More]

  • Power: 115VAC; 230VAC
  • Outputs: 14
  • Inputs: 16
  • Input: Digital
Programmable (PLC, PAC) -- 1110-AFPXHC30R-ND [AFPXHC30R from Panasonic Industry Europe GmbH]
from DigiKey

Programmable Logic Controller (PLC) DIN Rail 100 ~ 240VAC [See More]

  • Power: 115VAC; 230VAC
  • Outputs: 14
  • Inputs: 16
  • Input: Digital
Programmable (PLC, PAC) -- 1110-AFPXHC30T-ND [AFPXHC30T from Panasonic Industry Europe GmbH]
from DigiKey

Programmable Logic Controller (PLC) DIN Rail 100 ~ 240VAC [See More]

  • Power: 115VAC; 230VAC
  • Outputs: 14
  • Inputs: 16
  • Input: Digital
Programmable (PLC, PAC) -- 1110-AFPXHC60P-ND [AFPXHC60P from Panasonic Industry Europe GmbH]
from DigiKey

Programmable Logic Controller (PLC) DIN Rail 100 ~ 240VAC [See More]

  • Power: 115VAC; 230VAC
  • Outputs: 28
  • Inputs: 32
  • Input: Digital
Programmable (PLC, PAC) -- 1110-AFPXHC60R-ND [AFPXHC60R from Panasonic Industry Europe GmbH]
from DigiKey

Programmable Logic Controller (PLC) DIN Rail 100 ~ 240VAC [See More]

  • Power: 115VAC; 230VAC
  • Outputs: 28
  • Inputs: 32
  • Input: Digital
Programmable (PLC, PAC) -- 1110-AFPXHC60T-ND [AFPXHC60T from Panasonic Industry Europe GmbH]
from DigiKey

Programmable Logic Controller (PLC) DIN Rail 100 ~ 240VAC [See More]

  • Power: 115VAC; 230VAC
  • Outputs: 28
  • Inputs: 32
  • Input: Digital
Programmable (PLC, PAC) -- 1885-1166-ND [FC6A-C40R1AE from IDEC Corporation]
from DigiKey

Programmable Logic Controller (PLC) DIN Rail 100 ~ 240VAC [See More]

  • Power: 115VAC; 230VAC
  • Outputs: 16
  • Inputs: 24
  • Input: Digital
Programmable (PLC, PAC) -- 1885-1231-ND [FC6A-C24R1AE from IDEC Corporation]
from DigiKey

Programmable Logic Controller (PLC) DIN Rail 100 ~ 240VAC [See More]

  • Power: 115VAC; 230VAC
  • Outputs: 10
  • Inputs: 14
  • Input: Digital
Programmable (PLC, PAC) -- 1885-1264-ND [FT1A-H24RC from IDEC Corporation]
from DigiKey

Programmable Logic Controller (PLC) DIN Rail 100 ~ 240VAC [See More]

  • Power: 115VAC; 230VAC
  • Outputs: 8
  • Inputs: 16
  • Input: Digital
Programmable (PLC, PAC) -- 1885-1308-ND [FC6A-C16R1AE from IDEC Corporation]
from DigiKey

Programmable Logic Controller (PLC) DIN Rail 100 ~ 240VAC [See More]

  • Power: 115VAC; 230VAC
  • Outputs: 7
  • Inputs: 9
  • Input: Digital
Programmable (PLC, PAC) -- 2039-DVP16ES200R-ND [DVP16ES200R from Delta Electronics (Americas)]
from DigiKey

Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 100 ~ 240VAC [See More]

  • Power: 115VAC; 230VAC
  • Outputs: 8
  • Inputs: 8
  • Input: Digital
Programmable (PLC, PAC) -- 2039-DVP16ES200T-ND [DVP16ES200T from Delta Electronics (Americas)]
from DigiKey

Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 100 ~ 240VAC [See More]

  • Power: 115VAC; 230VAC
  • Outputs: 8
  • Inputs: 8
  • Input: Digital
Programmable (PLC, PAC) -- 2039-DVP20ES200RE-ND [DVP20ES200RE from Delta Electronics (Americas)]
from DigiKey

DVP ES2 CPU RELAY OUTPUT [See More]

  • Power: 115VAC; 230VAC
  • Outputs: 8
  • Inputs: 12
  • Input: Digital
Programmable (PLC, PAC) -- 2039-DVP20ES200TE-ND [DVP20ES200TE from Delta Electronics (Americas)]
from DigiKey

DVP ES2 CPU NPN SINKING OUTPUT [See More]

  • Power: 115VAC; 230VAC
  • Outputs: 8
  • Inputs: 12
  • Input: Digital
Programmable (PLC, PAC) -- 2039-DVP20EX200R-ND [DVP20EX200R from Delta Electronics (Americas)]
from DigiKey

Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 100 ~ 240VAC [See More]

  • Power: 115VAC; 230VAC
  • Outputs: 8
  • Inputs: 12
  • Input: Digital
Programmable (PLC, PAC) -- 2039-DVP20EX200T-ND [DVP20EX200T from Delta Electronics (Americas)]
from DigiKey

Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 100 ~ 240VAC [See More]

  • Power: 115VAC; 230VAC
  • Outputs: 8
  • Inputs: 12
  • Input: Digital
Programmable Logic Controller -- AH500 Series
from Delta Electronics (Americas)

Highly integrated software ISPSoft: Graphical Interface with 5 programming languages. Enhanced flexibility: Max. 100m between 2 local extension racks. Improved maintainability: Hot-swapping function keeps the system running [See More]

  • Power: 24VDC; 115VAC; 230VAC; 100 - 240 VAC
  • Inputs: 0
  • Total Points: 4352
  • Outputs: 0
Compact Programmable Logic Controller -- FX3G
from Mitsubishi Electric Automation, Inc.

The FX3G is an introductory compact PLC and is the newest addition to the FX3 series, designed for simple yet performance-critical applications. Incorporating innovative FX3 series technology the customer is presented with a suite of benefits. Features: • 3rd Generation Compact PLC. •... [See More]

  • Power: 24VDC; 115VAC; 230VAC
  • Inputs: 36
  • Total Points: 60
  • Outputs: 24
Industrial Water Treatment Controller
from Iwaki America and Walchem, IWAKI America Inc

Walchem ’s WIND WebMaster ® sets a new standard for Industrial Water Treatment Controllers. The WIND WebMaster ® has a flexible multi-input/output platform, a wide range of analytical sensor measurement capabilities, and an extensive assortment of integrated communications and data... [See More]

  • Power: 115VAC; 230VAC
  • Inputs: 15
  • Total Points: 23
  • Outputs: 8
40 SCFM PLC Flow Control System -- 90055-40D
from Nex Flow Air Products Corp.

Diffuse Type Sensor. The Nex Flow ™ user-friendly PLC flow control system (PLCFC) for compressed air is truly advanced and uses the most modern technology available today and can be used as a standalone unit or interfaced with other automated systems. The PLCFC is a PLC based system –... [See More]

  • Power: 115VAC; 230VAC
  • Features: Timers (optional feature)
  • Inputs: 8
  • Mounting Options: Stand-alone
Programmable Logic Controller -- AS Series
from Delta Electronics (Americas)

The Delta Compact Modular Mid-range PLC AS Series is a high performance multi-purpose controller designed for all kinds of automated equipment. It features Delta's self-developed 32-bit SoC CPUs for enhanced execution speed (40 k steps/ms) and supports up to 32 extension modules or up to 1,024... [See More]

  • Power: 24VDC; 115VAC; 230VAC; 100 - 240 VAC
  • Inputs: 16
  • Total Points: 32
  • Outputs: 16
Compact Programmable Logic Controller -- FX3U
from Mitsubishi Electric Automation, Inc.

The FX3U is the original dual system-bus, high-speed, fully expandable compact PLC designed to seamlessly control communication, networking, analog, and positioning systems. With a maximum of 384 controllable local and networked I/O via CC-Link/AS-i, the FX3U uses its power and flexibility to... [See More]

  • Power: 24VDC; 115VAC; 230VAC
  • Inputs: 64
  • Total Points: 128
  • Outputs: 64
Programmable Logic Controller -- DVP Series
from Delta Electronics (Americas)

Delta's DVP series programmable logic controllers offer high-speed, stable and highly reliable applications in all kinds of industrial automation machines. In addition to fast logic operation, bountiful instructions and multiple function cards, the cost-effective DVP-PLC also supports various... [See More]

  • Power: 24VDC; 115VAC; 230VAC; 85 - 264 VAC
  • Inputs: 36
  • Total Points: 60
  • Outputs: 24
Programmable Logic Controller -- FX1S
from Mitsubishi Electric Automation, Inc.

The FX1S is the fit-and-forget PLC solution for space and cost conscious applications requiring up to 30 I/O. This minimum-expandability, battery-less maintenance free controller is perfect for handling straightforward processes and can be hidden away in locations without regular maintenance... [See More]

  • Power: 24VDC; 115VAC; 230VAC
  • Inputs: 16
  • Total Points: 30
  • Outputs: 14
Programmable Logic Controller -- L Series
from Mitsubishi Electric Automation, Inc.

The L Series is Mitsubishi's newest controller line, donning an innovative and easy-to-expand rack-free design. The single-CPU architecture includes built-in Ethernet and Mini-USB interfaces, a SD/SDHC memory card slot for program storage and data logging, and 24 I/O for positioning and high-speed... [See More]

  • Power: 24VDC; 115VAC; 230VAC
  • Inputs: 10
  • Total Points: 18
  • Outputs: 8
Sequence Controller -- Alpha2
from Mitsubishi Electric Automation, Inc.

The Alpha2 is a controller designed to address simple control applications at the lower end of the industrial and commercial control markets. With simple analog processing integrated, a straightforward programming style and a built-in display, the Alpha 2 is a highly affordable control solution. [See More]

  • Power: 24VDC; 115VAC; 230VAC
  • Inputs: 15
  • Total Points: 24
  • Outputs: 8