Computer Programmable Programmable Logic Controllers (PLC)
from Exsenco, LLC
This SANTEST unit can be built into PLC MELSEC-Q (Mitsubishi) and stores digital position data (Binary code). The CPU unit can read the data through the buffer memory. One unit can be associated with 1 probe (1 axis) or 2 probes (2 axes) [See More]
- Programming Options: Computer Programmable
- Inputs: 2
- Total Points: 32
- Input: Probe
from RS Components, Ltd.
BARTH 0850-0560 PLC I/O Module [See More]
- Programming Options: Computer Programmable; Computer
- Outputs: 5
- Inputs: 5
- Input: Analog Input; Analogue, digital
from Exsenco, LLC
This module is GY sensor conditioning module for IRD series. 1 axis and 2 axes types are available. The digital position data can be transferred to various fieldbus network (CC-Link, PROFIBUS, EtherNet/IP, EtherCAT) by connecting IRDM (master module). [See More]
- Programming Options: Computer Programmable
- Inputs: 2
- Total Points: 32
- Input: Probe
from RS Components, Ltd.
BARTH 0850-0660 PLC I/O Module [See More]
- Programming Options: Computer Programmable; Computer
- Outputs: 9
- Inputs: 10
- Input: Analog Input; Analogue, digital
from RS Components, Ltd.
BARTH 0850-0800 PLC I/O Module [See More]
- Programming Options: Computer Programmable; Computer
- Outputs: 9
- Inputs: 5
- Input: Analog Input; Analogue, digital
from RS Components, Ltd.
BARTH 0850-0820 PLC I/O Module [See More]
- Programming Options: Computer Programmable; Computer
- Outputs: 9
- Inputs: 3
- Input: Analog Input; Analogue
from RS Components, Ltd.
Mitsubishi Electric FX5U-32MR/DS PLC CPU [See More]
- Programming Options: Computer Programmable; Computer
- Outputs: 16
- Inputs: 16
- Input: Analog Input; Analogue
from RS Components, Ltd.
Mitsubishi Electric FX5U-64MT/DSS [See More]
- Programming Options: Computer Programmable; Computer
- Outputs: 32
- Inputs: 32
- Input: Analog Input; Analogue
from RS Components, Ltd.
Mitsubishi Electric FX5UC-32MT/DSS [See More]
- Programming Options: Computer Programmable; Computer
- Outputs: 16
- Inputs: 16
- Input: Analog Input; Analogue
from RS Components, Ltd.
Mitsubishi Electric FX5UC-64MT/DSS [See More]
- Programming Options: Computer Programmable; Computer
- Outputs: 32
- Inputs: 32
- Input: Analog Input; Analogue
from RS Components, Ltd.
Omron NX1P21040DT1 PLC CPU [See More]
- Programming Options: Computer Programmable; Computer
- Outputs: 16
- Inputs: 24
- Input: DC Input; Dc
from RS Components, Ltd.
Omron NX1P29024DT1 PLC CPU [See More]
- Programming Options: Computer Programmable; Computer
- Outputs: 16
- Inputs: 14
- Input: DC Input; Dc
from RS Components, Ltd.
BARTH 0850-0850 PLC I/O Module [See More]
- Programming Options: Computer Programmable; Computer
- Outputs: 9
- Inputs: 10
- Input: Analog Input; Analogue, digital
from RS Components, Ltd.
Omron CP1L-M40DR-A PLC CPU [See More]
- Programming Options: Computer Programmable; Computer
- Outputs: 16
- Inputs: 24
- Input: DC Input; Dc
from RS Components, Ltd.
Omron CP1L-M30DR-A PLC CPU [See More]
- Programming Options: Computer Programmable; Computer
- Outputs: 12
- Inputs: 18
- Input: DC Input; Dc
from RS Components, Ltd.
Omron CP1L-M40DT1-D PLC CPU [See More]
- Programming Options: Computer Programmable; Computer
- Outputs: 16
- Inputs: 24
- Input: DC Input; Dc
from RS Components, Ltd.
Omron CP1L-L20DR-D PLC CPU [See More]
- Programming Options: Computer Programmable; Computer
- Outputs: 8
- Inputs: 12
- Input: DC Input; Dc
from RS Components, Ltd.
Omron CP1L-L20DR-A PLC CPU [See More]
- Programming Options: Computer Programmable; Computer
- Outputs: 8
- Inputs: 12
- Input: DC Input; Dc
from OMEGA Engineering, Inc.
The ADAM-5510KW series is designed to monitor and control processes through multi-channel I/O modules. Each system is capable of handling up to 4 or 8 I/O modules for channel capacities up to 128 I/O points. Depending on the type and number of I/O points a system can be configured to meet your... [See More]
- Programming Options: Computer Programmable
- Input: DC Input (optional feature); AC Input (optional feature); Thermocouple Input (optional feature); RTD Input (optional feature); Frequency or Pulse (optional feature)
- Total Points: 128
- Output: DC Output (optional feature); Relay Output (optional feature); Analog Output (optional feature)
from STW Technic
Designed for harsh environments, freely programmable [See More]
- Programming Options: Computer Programmable
- Inputs: 24
- Total Points: 36
- Outputs: 12
from Schneider Electric
Schneider Electric industrial automation and control products and solutions cover the breadth of the industrial, infrastructure and building sectors -- from programmable relays to motion controllers and interface modules, for applications from simple machines to complex process systems. [See More]
- Programming Options: Computer Programmable
- Outputs: 24
- Inputs: 24
- Network Options: Profibus
from Delta Electronics (Americas)
Highly integrated software ISPSoft: Graphical Interface with 5 programming languages. Enhanced flexibility: Max. 100m between 2 local extension racks. Improved maintainability: Hot-swapping function keeps the system running [See More]
- Programming Options: Computer Programmable
- Inputs: 0
- Total Points: 4352
- Outputs: 0
from Mitsubishi Electric Automation, Inc.
The FX3G is an introductory compact PLC and is the newest addition to the FX3 series, designed for simple yet performance-critical applications. Incorporating innovative FX3 series technology the customer is presented with a suite of benefits. Features: • 3rd Generation Compact PLC. •... [See More]
- Programming Options: Computer Programmable
- Inputs: 36
- Total Points: 60
- Outputs: 24
from OMEGA Engineering, Inc.
EZTouchPLC is the most sensible combination of PLC and HMI in one highly integrated package. It utilizes EZPLC's base (built in) and thus capable of all the features present in our EZPLC and uses our Mix-n-Match EZIO modules (sold seperately) to deliver a truly modular integrated system. EZTouchPLC... [See More]
- Programming Options: Front Panel; Computer Programmable
- Expandable: Expandable
- Total Points: 64
- Maximum Channels: 2048
from Delta Electronics (Americas)
The Delta Compact Modular Mid-range PLC AS Series is a high performance multi-purpose controller designed for all kinds of automated equipment. It features Delta's self-developed 32-bit SoC CPUs for enhanced execution speed (40 k steps/ms) and supports up to 32 extension modules or up to 1,024... [See More]
- Programming Options: Computer Programmable
- Inputs: 16
- Total Points: 32
- Outputs: 16
from Mitsubishi Electric Automation, Inc.
The FX3U is the original dual system-bus, high-speed, fully expandable compact PLC designed to seamlessly control communication, networking, analog, and positioning systems. With a maximum of 384 controllable local and networked I/O via CC-Link/AS-i, the FX3U uses its power and flexibility to... [See More]
- Programming Options: Front Panel; Computer Programmable
- Inputs: 64
- Total Points: 128
- Outputs: 64
from Mitsubishi Electric Automation, Inc.
The FX3UC is the new ultra-compact high speed, fully expandable PLC. Based on 24V DC power and using connector-type transistor I/O, the FX3UC is designed for space conscious and modular applications. Created inline with the FX3U series, the FX3UC incorporates such attributes as built-in high speed... [See More]
- Programming Options: Computer Programmable
- Inputs: 48
- Total Points: 96
- Outputs: 48
from Mitsubishi Electric Automation, Inc.
The FX1N is an introductory micro PLC meant for simple yet performance-critical applications. With internal positioning capabilities, comprehensive expansion options, and a battery-less maintenance-free design, the FX1N provides a competitive answer for controlling systems with up to 128 I/O. [See More]
- Programming Options: Computer Programmable
- Inputs: 36
- Total Points: 60
- Outputs: 24
from Mitsubishi Electric Automation, Inc.
The FX3GE combines the powerful FX3G CPU with built-in Ethernet communications and analog I/O to provide a cost-effective micro PLC that can meet the needs of a wide variety of applications right out of the box. Features: • 3rd Generation Compact PLC. • Highly flexible. • Embedded... [See More]
- Programming Options: Computer Programmable
- Inputs: 2
- Total Points: 3
- Outputs: 1
from Mitsubishi Electric Automation, Inc.
The FX1S is the fit-and-forget PLC solution for space and cost conscious applications requiring up to 30 I/O. This minimum-expandability, battery-less maintenance free controller is perfect for handling straightforward processes and can be hidden away in locations without regular maintenance... [See More]
- Programming Options: Computer Programmable
- Inputs: 16
- Total Points: 30
- Outputs: 14
from Mitsubishi Electric Automation, Inc.
The L Series is Mitsubishi's newest controller line, donning an innovative and easy-to-expand rack-free design. The single-CPU architecture includes built-in Ethernet and Mini-USB interfaces, a SD/SDHC memory card slot for program storage and data logging, and 24 I/O for positioning and high-speed... [See More]
- Programming Options: Front Panel; Computer Programmable
- Inputs: 10
- Total Points: 18
- Outputs: 8
from Mitsubishi Electric Automation, Inc.
The Alpha2 is a controller designed to address simple control applications at the lower end of the industrial and commercial control markets. With simple analog processing integrated, a straightforward programming style and a built-in display, the Alpha 2 is a highly affordable control solution. [See More]
- Programming Options: Front Panel; Computer Programmable
- Inputs: 15
- Total Points: 24
- Outputs: 8