Frequency / Pulse Input Programmable Logic Controllers (PLC)
from ifm efector inc.
For complex control functions in vehicles and mobile machines. With many multifunctional configurable input and output channels. High-performance CAN interfaces for various communication tasks. Programmable to IEC 61131-3 with CODESYS. E1 type approval for use under difficult conditions. Article to... [See More]
- Input: Analog Input; Frequency or Pulse; Digital
- Output: Analog Output; Frequency or Pulse; Digital
- Maximum Channels: 40
- Computer Interface Options: Single Serial Interface
from RS Components, Ltd.
Omron CP1L-EM40DT-D PLC CPU [See More]
- Input: Frequency or Pulse; Pulse
- Outputs: 16
- Inputs: 24
- Output: Transistor Output; Transistor
from ifm efector inc.
For complex control functions in vehicles and mobile machines. With many multifunctional configurable input and output channels. High-performance CAN interfaces for various communication tasks. Protection rating for the requirements of mobile machines. Freely programmable to IEC 61131-3 with CODESYS... [See More]
- Input: Analog Input; Frequency or Pulse; Resistance
- Output: Analog Output; Frequency or Pulse; Digital
- Maximum Channels: 64
- Computer Interface Options: Single Serial Interface
from RS Components, Ltd.
Omron CJ2M-MD211 PLC CPU [See More]
- Input: Frequency or Pulse; Pulse
- Outputs: 64
- Inputs: 10
- Output: Frequency or Pulse; Pulse
from ifm efector inc.
For simple control functions in vehicles and mobile machines. With many multifunctional configurable input and output channels. High-performance CAN interfaces for various communication tasks. For use in driver's cabin and control cabinet. Freely programmable to IEC 61131-3 with CODESYS 2.3. From... [See More]
- Input: Analog Input; Frequency or Pulse; Resistance
- Output: Analog Output; Frequency or Pulse; Digital
- Maximum Channels: 20
- Network Options: CANbus
from ifm efector inc.
For simple control functions in vehicles and mobile machines. With many multifunctional configurable input and output channels. High-performance CAN interfaces for various communication tasks. For use in driver's cabin and control cabinet. Freely programmable to IEC 61131-3 with CODESYS 2.3. From... [See More]
- Input: Analog Input; Frequency or Pulse; Resistance
- Output: Analog Output; Frequency or Pulse; Digital
- Maximum Channels: 24
- Network Options: CANbus
from ifm efector inc.
For simple control functions in vehicles and mobile machines. With many multifunctional configurable input and output channels. High-performance CAN interfaces for various communication tasks. For use in driver's cabin and control cabinet. Freely programmable to IEC 61131-3 with CODESYS 2.3. From... [See More]
- Input: Analog Input; Frequency or Pulse; Resistance
- Output: Analog Output; Frequency or Pulse; Digital
- Maximum Channels: 16
- Network Options: CANbus
from ifm efector inc.
For simple control functions in vehicles and mobile machines. With many multifunctional configurable input and output channels. High-performance CAN interfaces for various communication tasks. For use in driver's cabin and control cabinet. Freely programmable to IEC 61131-3 with CODESYS 2.3. From... [See More]
- Input: Analog Input; Frequency or Pulse; Resistance
- Output: Relay Output; Analog Output
- Maximum Channels: 14
- Network Options: CANbus
from ifm efector inc.
powerful 32 bit triple core controllers with large application memory. With many multifunctional configurable inputs and outputs. High-performance CAN and Ethernet interfaces for various communication tasks. Freely programmable to IEC 61131-3 with CODESYS 3.5. From May 1st 2025, products produced in... [See More]
- Input: Analog Input; Frequency or Pulse; Resistance
- Output: Analog Output; Frequency or Pulse; Digital
- Maximum Channels: 37
- Programming Options: Front Panel
from ifm efector inc.
For complex control functions in vehicles and mobile machines. With many multifunctional configurable input and output channels. High-performance CAN interfaces for various communication tasks. Protection rating for the requirements of mobile machines. Freely programmable to IEC 61131-3 with CODESYS... [See More]
- Input: Analog Input; Frequency or Pulse; Resistance
- Output: Analog Output; Frequency or Pulse; Digital
- Maximum Channels: 32
- Network Options: CANbus
from ifm efector inc.
For complex control functions in vehicles and mobile machines. With many multifunctional configurable input and output channels. High-performance CAN interfaces for various communication tasks. Protection rating for the requirements of mobile machines. Programmable to IEC 61131-3 with CODESYS. From... [See More]
- Input: Analog Input; Frequency or Pulse; Resistance
- Output: Analog Output; Frequency or Pulse; Digital
- Maximum Channels: 64
- Network Options: CANbus
from ifm efector inc.
Freely programmable to IEC 61131-3 with CODESYS 3.5. High-performance CAN interface for various communication tasks. Multifunctional inputs and current-controlled outputs ensure maximum adaptability. Can be used as a safety controller up to SIL2/PL d when combined with a T ÜV-certified software... [See More]
- Input: Analog Input; Frequency or Pulse; Resistance
- Output: Frequency or Pulse; Digital
- Maximum Channels: 24
- Programming Options: Front Panel
from Delta Electronics (Americas)
The Delta Compact Modular Mid-range PLC AS Series is a high performance multi-purpose controller designed for all kinds of automated equipment. It features Delta's self-developed 32-bit SoC CPUs for enhanced execution speed (40 k steps/ms) and supports up to 32 extension modules or up to 1,024... [See More]
- Input: DC Input; Analog Input (optional feature); Thermocouple Input (optional feature); RTD Input (optional feature); Frequency or Pulse; Transistor Input; Interrupt Input
- Inputs: 16
- Total Points: 32
- Outputs: 16
from STW Technic
Designed for harsh environments, freely programmable [See More]
- Input: DC Input; Analog Input; Frequency or Pulse; Interrupt Input
- Inputs: 24
- Total Points: 36
- Outputs: 12