230V AC Programmable Logic Controllers (PLC)
Last Updated: November 6, 2024 Reviewed by: Scott Orlosky, consulting engineer
Description
A 230V AC Programmable Logic Controller (PLC) is an industrial computer designed for the automation of electromechanical processes. These processes can include control of machinery on factory assembly lines, amusement rides, or lighting fixtures. The PLC is equipped with a central processing unit (CPU), nonvolatile program memory, and dedicated input/output (I/O) interface hardware. Originally conceived by General Motors in 1968 to replace hardwired relay logic, PLCs have evolved to offer significant power and flexibility for control engineers. Modern PLCs are characterized by their modular construction, high reliability, versatile I/O interface hardware, and a wide range of control features including logic, timing, and analog control algorithms.
Working Principle
The working principle of a 230V AC PLC involves continuous monitoring of input signals from sensors and other devices, processing these signals based on a user-defined program, and generating output signals to control actuators and other devices. The PLC's CPU executes a logic control program stored in its memory, which dictates when certain events should occur and in what sequence. This decision-making process is based on the information received from connected sensors and the programmed instructions. The PLC can handle both digital and analog inputs and outputs, making it suitable for a variety of control tasks.
Applications
PLCs are widely used in industrial automation for controlling and monitoring a vast array of sensors and actuators. They are integral components in automation process robots, where robust PLC programs are embedded directly into the robot controllers. This allows robots to function independently of a master PLC, providing cost savings for smaller companies. Other applications include motion control, positioning control, and torque control in various industrial settings. PLCs are also used in distributed control systems for continuous monitoring and adjustment of process variables, as well as for sequential control and alarm functions.
Advantages over other Programmable Logic Controllers (PLCs)
One of the primary advantages of 230V AC PLCs over other types of PLCs is their ability to handle higher voltage inputs and outputs, making them suitable for applications that require direct control of high-power devices. Additionally, modern PLCs offer sophisticated computational capabilities, including floating-point calculations and advanced algorithms, which can drive complex control tasks and interface with various sensors and actuators. The modular construction of PLCs allows for easy expansion and customization to fit specific application needs. Their high reliability and real-time processing capabilities make them ideal for critical industrial applications.
Limitations
Despite their many advantages, 230V AC PLCs have some limitations. They may not be suitable for extremely data-intensive control systems, where personal computers (PCs) or single-board computers (SBCs) might be more appropriate due to their higher processing power and data handling capabilities. Additionally, while PLCs are highly reliable, they can be more expensive than simpler control systems for small-scale applications. The initial setup and programming of PLCs can also require specialized knowledge and training, which might be a barrier for some users.
Considerations
When selecting a 230V AC PLC for a specific application, several factors should be considered. These include the number and type of I/O points required, the complexity of the control tasks, and the need for real-time processing capabilities. It is also important to consider the environmental conditions in which the PLC will operate, such as temperature, humidity, and potential exposure to dust or chemicals. Additionally, the availability of support and documentation from the manufacturer can be crucial for troubleshooting and maintenance.
from DigiKey
Programmable Logic Controller (PLC) DIN Rail 100 ~ 240VAC [See More]
- Power: 115VAC; 230VAC
- Outputs: 6
- Inputs: 8
- Input: Digital
from DigiKey
Programmable Logic Controller (PLC) DIN Rail 100 ~ 240VAC [See More]
- Power: 115VAC; 230VAC
- Outputs: 6
- Inputs: 8
- Input: Digital
from DigiKey
Programmable Logic Controller (PLC) DIN Rail 100 ~ 240VAC [See More]
- Power: 115VAC; 230VAC
- Outputs: 6
- Inputs: 8
- Input: Digital
from DigiKey
Programmable Logic Controller (PLC) DIN Rail 100 ~ 240VAC [See More]
- Power: 115VAC; 230VAC
- Outputs: 6
- Inputs: 8
- Input: Digital
from DigiKey
Programmable Logic Controller (PLC) DIN Rail 100 ~ 240VAC [See More]
- Power: 115VAC; 230VAC
- Outputs: 14
- Inputs: 16
- Input: Digital
from DigiKey
Programmable Logic Controller (PLC) DIN Rail 100 ~ 240VAC [See More]
- Power: 115VAC; 230VAC
- Outputs: 14
- Inputs: 16
- Input: Digital
from DigiKey
Programmable Logic Controller (PLC) DIN Rail 100 ~ 240VAC [See More]
- Power: 115VAC; 230VAC
- Outputs: 14
- Inputs: 16
- Input: Digital
from DigiKey
Programmable Logic Controller (PLC) DIN Rail 100 ~ 240VAC [See More]
- Power: 115VAC; 230VAC
- Outputs: 28
- Inputs: 32
- Input: Digital
from DigiKey
Programmable Logic Controller (PLC) DIN Rail 100 ~ 240VAC [See More]
- Power: 115VAC; 230VAC
- Outputs: 28
- Inputs: 32
- Input: Digital
from DigiKey
Programmable Logic Controller (PLC) DIN Rail 100 ~ 240VAC [See More]
- Power: 115VAC; 230VAC
- Outputs: 28
- Inputs: 32
- Input: Digital
from DigiKey
Programmable Logic Controller (PLC) DIN Rail 100 ~ 240VAC [See More]
- Power: 115VAC; 230VAC
- Outputs: 16
- Inputs: 24
- Input: Digital
from DigiKey
Programmable Logic Controller (PLC) DIN Rail 100 ~ 240VAC [See More]
- Power: 115VAC; 230VAC
- Outputs: 10
- Inputs: 14
- Input: Digital
from DigiKey
Programmable Logic Controller (PLC) DIN Rail 100 ~ 240VAC [See More]
- Power: 115VAC; 230VAC
- Outputs: 8
- Inputs: 16
- Input: Digital
from DigiKey
Programmable Logic Controller (PLC) DIN Rail 100 ~ 240VAC [See More]
- Power: 115VAC; 230VAC
- Outputs: 7
- Inputs: 9
- Input: Digital
from DigiKey
Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 100 ~ 240VAC [See More]
- Power: 115VAC; 230VAC
- Outputs: 8
- Inputs: 8
- Input: Digital
from DigiKey
Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 100 ~ 240VAC [See More]
- Power: 115VAC; 230VAC
- Outputs: 8
- Inputs: 8
- Input: Digital
from DigiKey
DVP ES2 CPU RELAY OUTPUT [See More]
- Power: 115VAC; 230VAC
- Outputs: 8
- Inputs: 12
- Input: Digital
from DigiKey
DVP ES2 CPU NPN SINKING OUTPUT [See More]
- Power: 115VAC; 230VAC
- Outputs: 8
- Inputs: 12
- Input: Digital
from DigiKey
Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 100 ~ 240VAC [See More]
- Power: 115VAC; 230VAC
- Outputs: 8
- Inputs: 12
- Input: Digital
from DigiKey
Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 100 ~ 240VAC [See More]
- Power: 115VAC; 230VAC
- Outputs: 8
- Inputs: 12
- Input: Digital
from Iwaki America and Walchem, IWAKI America Inc
Walchem ’s WIND WebMaster ® sets a new standard for Industrial Water Treatment Controllers. The WIND WebMaster ® has a flexible multi-input/output platform, a wide range of analytical sensor measurement capabilities, and an extensive assortment of integrated communications and data... [See More]
- Power: 115VAC; 230VAC
- Inputs: 15
- Total Points: 23
- Outputs: 8
from Delta Electronics (Americas)
Highly integrated software ISPSoft: Graphical Interface with 5 programming languages. Enhanced flexibility: Max. 100m between 2 local extension racks. Improved maintainability: Hot-swapping function keeps the system running [See More]
- Power: 24VDC; 115VAC; 230VAC; 100 - 240 VAC
- Inputs: 0
- Total Points: 4352
- Outputs: 0
from Mitsubishi Electric Automation, Inc.
The FX3G is an introductory compact PLC and is the newest addition to the FX3 series, designed for simple yet performance-critical applications. Incorporating innovative FX3 series technology the customer is presented with a suite of benefits. Features: • 3rd Generation Compact PLC. •... [See More]
- Power: 24VDC; 115VAC; 230VAC
- Inputs: 36
- Total Points: 60
- Outputs: 24
from Nex Flow Air Products Corp.
Diffuse Type Sensor. The Nex Flow ™ user-friendly PLC flow control system (PLCFC) for compressed air is truly advanced and uses the most modern technology available today and can be used as a standalone unit or interfaced with other automated systems. The PLCFC is a PLC based system –... [See More]
- Power: 115VAC; 230VAC
- Features: Timers (optional feature)
- Inputs: 8
- Mounting Options: Stand-alone
from Delta Electronics (Americas)
The Delta Compact Modular Mid-range PLC AS Series is a high performance multi-purpose controller designed for all kinds of automated equipment. It features Delta's self-developed 32-bit SoC CPUs for enhanced execution speed (40 k steps/ms) and supports up to 32 extension modules or up to 1,024... [See More]
- Power: 24VDC; 115VAC; 230VAC; 100 - 240 VAC
- Inputs: 16
- Total Points: 32
- Outputs: 16
from Mitsubishi Electric Automation, Inc.
The FX3U is the original dual system-bus, high-speed, fully expandable compact PLC designed to seamlessly control communication, networking, analog, and positioning systems. With a maximum of 384 controllable local and networked I/O via CC-Link/AS-i, the FX3U uses its power and flexibility to... [See More]
- Power: 24VDC; 115VAC; 230VAC
- Inputs: 64
- Total Points: 128
- Outputs: 64
from Delta Electronics (Americas)
Delta's DVP series programmable logic controllers offer high-speed, stable and highly reliable applications in all kinds of industrial automation machines. In addition to fast logic operation, bountiful instructions and multiple function cards, the cost-effective DVP-PLC also supports various... [See More]
- Power: 24VDC; 115VAC; 230VAC; 85 - 264 VAC
- Inputs: 36
- Total Points: 60
- Outputs: 24
from Mitsubishi Electric Automation, Inc.
The FX1S is the fit-and-forget PLC solution for space and cost conscious applications requiring up to 30 I/O. This minimum-expandability, battery-less maintenance free controller is perfect for handling straightforward processes and can be hidden away in locations without regular maintenance... [See More]
- Power: 24VDC; 115VAC; 230VAC
- Inputs: 16
- Total Points: 30
- Outputs: 14
from Mitsubishi Electric Automation, Inc.
The L Series is Mitsubishi's newest controller line, donning an innovative and easy-to-expand rack-free design. The single-CPU architecture includes built-in Ethernet and Mini-USB interfaces, a SD/SDHC memory card slot for program storage and data logging, and 24 I/O for positioning and high-speed... [See More]
- Power: 24VDC; 115VAC; 230VAC
- Inputs: 10
- Total Points: 18
- Outputs: 8
from Mitsubishi Electric Automation, Inc.
The Alpha2 is a controller designed to address simple control applications at the lower end of the industrial and commercial control markets. With simple analog processing integrated, a straightforward programming style and a built-in display, the Alpha 2 is a highly affordable control solution. [See More]
- Power: 24VDC; 115VAC; 230VAC
- Inputs: 15
- Total Points: 24
- Outputs: 8