Interrupt Input Programmable Logic Controllers (PLC)

3 Results
Programmable Logic Controller -- AS Series
from Delta Electronics (Americas)

The Delta Compact Modular Mid-range PLC AS Series is a high performance multi-purpose controller designed for all kinds of automated equipment. It features Delta's self-developed 32-bit SoC CPUs for enhanced execution speed (40 k steps/ms) and supports up to 32 extension modules or up to 1,024... [See More]

  • Input: DC Input; Analog Input (optional feature); Thermocouple Input (optional feature); RTD Input (optional feature); Frequency or Pulse; Transistor Input; Interrupt Input
  • Inputs: 16
  • Total Points: 32
  • Outputs: 16
Controller -- ESX
from STW Technic

Designed for harsh environments, freely programmable [See More]

  • Input: DC Input; Analog Input; Frequency or Pulse; Interrupt Input
  • Inputs: 24
  • Total Points: 36
  • Outputs: 12
Programmable Logic Controller -- DVP Series
from Delta Electronics (Americas)

Delta's DVP series programmable logic controllers offer high-speed, stable and highly reliable applications in all kinds of industrial automation machines. In addition to fast logic operation, bountiful instructions and multiple function cards, the cost-effective DVP-PLC also supports various... [See More]

  • Input: DC Input; AC Input (optional feature); Analog Input (optional feature); Thermocouple Input (optional feature); RTD Input (optional feature); Frequency or Pulse (optional feature); Transistor Input; Interrupt Input
  • Inputs: 36
  • Total Points: 60
  • Outputs: 24