Nonvolatile Memory (EEPROM, etc.) Programmable Logic Controllers (PLC)

11 Results
Helix 521-PLC Fanless Low-Profile SoftPLC Edge Controller -- HX521-PLC
from OnLogic Inc.

INTEL CORE ULTRA PERFORMANCE AND DETERMINISTIC CONTROL. The Helix 521-PLC combines Intel Core Ultra processing with a pre-validated software stack from CODESYS for real-time control. Running a pre-tuned Windows operating system, the system handles machine control and dual-channel safety functions... [See More]

  • Features: Memory
  • Programming Options: Front Panel
  • Input: DC Input
  • Computer Interface Options: Multiple Serial Interface
Helix 524-PLC Expandable SoftPLC Edge Controller with Available Hilscher netX Card -- HX524-PLC
from OnLogic Inc.

INTEL CORE ULTRA PERFORMANCE AND DETERMINISTIC CONTROL. The Helix 524-PLC combines Intel Core Ultra processing with a pre-validated software stack from CODESYS for real-time control. The system handles machine control and dual-channel safety functions purely through software using standard onboard... [See More]

  • Features: Memory
  • Programming Options: Front Panel
  • Input: DC Input
  • Computer Interface Options: Multiple Serial Interface
Programmable Logic Controller -- AH500 Series
from Delta Electronics (Americas)

Highly integrated software ISPSoft: Graphical Interface with 5 programming languages. Enhanced flexibility: Max. 100m between 2 local extension racks. Improved maintainability: Hot-swapping function keeps the system running [See More]

  • Features: Memory; Indicator; Timers; Counter
  • Inputs: 0
  • Total Points: 4352
  • Outputs: 0
Controller -- ESX
from STW Technic

Designed for harsh environments, freely programmable [See More]

  • Features: Memory
  • Inputs: 24
  • Total Points: 36
  • Outputs: 12
ELC Programmable Logic Controllers -- ELC-PLC Series
from OMEGA Engineering, Inc.

The Eaton Logic Controller (ELC) is Eaton Cutler-Hammer's latest offering into the PLC (Programmable Logic Controller) market. Less than half the size of a typical brick PLC, the ELC is a micro-PLC with features previously found only in larger, much more expensive rack-mount PLCs: Built-in digital... [See More]

  • Features: Memory; Indicator
  • Inputs: 8
  • Total Points: 14
  • Outputs: 6
Programmable Logic Controller -- AS Series
from Delta Electronics (Americas)

The Delta Compact Modular Mid-range PLC AS Series is a high performance multi-purpose controller designed for all kinds of automated equipment. It features Delta's self-developed 32-bit SoC CPUs for enhanced execution speed (40 k steps/ms) and supports up to 32 extension modules or up to 1,024... [See More]

  • Features: Memory; Indicator; Timers; Counter
  • Inputs: 16
  • Total Points: 32
  • Outputs: 16
High Performance Modular Expandable PLC -- EZPLC Series
from OMEGA Engineering, Inc.

EZPLC is the most innovative PLC in its class. It is packed with power only found in high-end PLCs that cost 3 to 5 times more. It also sports the most flexible I/O in the industry, EZI/O modules (sold separately). This power-packed micro modular PLC is a good fit for small machines that need... [See More]

  • Features: Memory; Indicator
  • Expandable: Expandable
  • Total Points: 96
  • Maximum Channels: 2048
Programmable Logic Controller -- DVP Series
from Delta Electronics (Americas)

Delta's DVP series programmable logic controllers offer high-speed, stable and highly reliable applications in all kinds of industrial automation machines. In addition to fast logic operation, bountiful instructions and multiple function cards, the cost-effective DVP-PLC also supports various... [See More]

  • Features: Memory; Indicator; PowerSupply (optional feature); Timers; Counter
  • Inputs: 36
  • Total Points: 60
  • Outputs: 24
PC-Based Soft Logic Controllers -- ADAM-5000
from OMEGA Engineering, Inc.

The ADAM-5510KW series is designed to monitor and control processes through multi-channel I/O modules. Each system is capable of handling up to 4 or 8 I/O modules for channel capacities up to 128 I/O points. Depending on the type and number of I/O points a system can be configured to meet your... [See More]

  • Features: Memory; Indicator; Timers; Counter (optional feature)
  • Input: DC Input (optional feature); AC Input (optional feature); Thermocouple Input (optional feature); RTD Input (optional feature); Frequency or Pulse (optional feature)
  • Total Points: 128
  • Output: DC Output (optional feature); Relay Output (optional feature); Analog Output (optional feature)
Text Panels with Integrated PLC -- EZ220-PLC and EZ420-PLC Series
from OMEGA Engineering, Inc.

The Most SENSIBLE One-Piece Automation Controller for a Small Machine!. What is EZTextPLC?. EZTextPLC is the most powerful combination of a PLC and an Operator Interface in a very compact package. It utilizes EZPLC's base and thus capable of all the features present in our EZPLC and uses our... [See More]

  • Features: Memory; Indicator
  • Expandable: Expandable
  • Total Points: 48
  • Maximum Channels: 2048
Touchpanels with Integrated PLC -- EZP-PLC Series
from OMEGA Engineering, Inc.

EZTouchPLC is the most sensible combination of PLC and HMI in one highly integrated package. It utilizes EZPLC's base (built in) and thus capable of all the features present in our EZPLC and uses our Mix-n-Match EZIO modules (sold seperately) to deliver a truly modular integrated system. EZTouchPLC... [See More]

  • Features: Memory; Indicator
  • Expandable: Expandable
  • Total Points: 64
  • Maximum Channels: 2048