Through Shaft Electric Brakes

18 Results
BFSB Series Failsafe Brakes -- BFSB-850-D
from Electroid Company

These units are designed for zero backlash and positive engagement [See More]

  • Mounting: Through
  • Engagement: Friction
  • Torque: 55
  • Operation: Spring Actuation / Engage
Armature Actuated Brake -- AAB 330
from Stearns®

Features & Benefits. Ideal for high cycle applications. Few moving parts. Comes standard with carrier friction disc. Class H coil. Optional manual release [See More]

  • Mounting: Through
  • Engagement: Friction
  • Torque: 3 to 300
  • Operation: Spring Actuation / Engage
Electro Magnetic Particle Brake -- FAT 10001
from Andantex USA, Inc.

Overview. Electro Magnetic Particle Brake. Torque proportional to the electric current, independent of the slipping speed. Through shaft design. Tension Control series. 5 different versions (power dissipation) available. Magnetic Particle Brake Features. Rated torque: 1000 Nm. Rated current: 1.70 A. [See More]

  • Mounting: Through
  • Power: 2.68
  • Torque: 737
  • Speed: 60 to 1000
EPB Series Slip Brakes -- EPB-2
from Electroid Company

Enclosed magnetic particle device, linear torque/slip speed characteristics [See More]

  • Mounting: Shaft; Through
  • Engagement: Magnetic Particle
  • Torque: 0.1667
  • Shaft: In-line; Right Angle
Armature Actuated Metric Mount Motor Brake -- AAB 330
from Stearns®

Features & Benefits. Series 330 is a value priced brake, with no manual release option. Ideal for high cycle applications. Class H coil. Few moving parts. Comes standard with carrier friction disc. Direct Acting. UL Recognized Class H coil insulation system to US Standards (UR) and Canadian... [See More]

  • Mounting: Through
  • Engagement: Friction
  • Torque: 3 to 300
  • Operation: Spring Actuation / Engage
Electro Magnetic Particle Brake -- FAT 120
from Andantex USA, Inc.

Overview. ElectroMagnetic Particle Brake. Torque proportional to the electric current, independent of the slipping speed. Through shaft design. Tension Control series. 4 different versions (power dissipation) available. Features. Rated torque: 12.00 Nm. Rated current: 0.55 A. Residual torque: 0.14... [See More]

  • Mounting: Through
  • Power: 0.0871
  • Torque: 8.85
  • Speed: 40 to 3000
Armature Actuated Metric Mount Quiet Brake -- AAB 331
from Stearns®

Features & Benefits. Ideal for high cycle applications. O-ring on hub to prevent friction ring rattle. Internal quiet features prevent noise during setting and releasing of brake. Class H coil. Optional manual release. Few moving parts. Comes standard with carrier friction disc. Direct Acting. [See More]

  • Mounting: Through
  • Speed: 3600
  • Torque: 25 to 300
  • Voltage: 432
Electro Magnetic Particle Brake -- FAT 20
from Andantex USA, Inc.

Overview. ElectroMagnetic Particle Brake. Torque proportional to the electric current, independent of the slipping speed. Through shaft design. Tension Control series. Features. Rated torque: 2.00 Nm. Rated current: 0.40 A. Residual torque: 0.04 Nm. Coil resistance: 24 Ohms. Power. FAT 20: 40 W. [See More]

  • Mounting: Through
  • Power: 0.0536
  • Torque: 1.47
  • Speed: 40 to 3000
Armature Actuated Metric Mount Thin Profile Brake -- AAB 330
from Stearns®

Features & Benefits. Fail-safe design - spring set, electrically released. Low power requirements - simple on/off control. Pre-adjusted air gap for easy assembly. Maintenance free – designed to last. High temperature design – use in open or enclosed environment. Direct Acting. UL... [See More]

  • Mounting: Through
  • Engagement: Friction
  • Torque: 42 to 84
  • Operation: Spring Actuation / Engage
Electro Magnetic Particle Brake -- FAT 350
from Andantex USA, Inc.

Overview. ElectroMagnetic Particle Brake. Torque proportional to the electric current, independent of the slipping speed. Through shaft design. Tension Control series. 5 different versions (power dissipation) available. Features. Rated torque: 35.00 Nm. Rated current: 1.00 A. Residual torque: 0.33... [See More]

  • Mounting: Through
  • Power: 0.1340
  • Torque: 25.81
  • Speed: 40 to 3000
Armature Actuated Servomotor Brake -- AAB 310
from Stearns®

Features & Benefits. Series 310 is a high performance Servo brake for holding-only applications. Low backlash. Class H insulation. Corrosion resistant finishes. Low inertia rotating parts. Splined hub for quiet dependable operation [See More]

  • Mounting: Through
  • Power: 0.0348
  • Torque: 0.8333 to 29.17
  • Voltage: 230
Electro Magnetic Particle Brake -- FAT 5001
from Andantex USA, Inc.

Overview. ElectroMagnetic Particle Brake. Torque proportional to the electric current, independent of the slipping speed. Through shaft design. Tension Control series. 5 different versions (power dissipation) available. Features. Rated torque: 500 Nm. Rated current: 1.70 A. Residual torque: 5.00 Nm. [See More]

  • Mounting: Through
  • Power: 1.47
  • Torque: 369
  • Speed: 60 to 1500
Armature Actuated Servomotor Brake -- AAB 311
from Stearns®

Features & Benefits. Series 311 is a compact, high torque servo brake for holding-only applications. Low backlash. Class H insulation. Corrosion resistant finishes. Low inertia rotating parts. Splined hub for quiet dependable operation [See More]

  • Mounting: Through
  • Power: 0.0402
  • Torque: 6.25 to 33.33
  • Voltage: 180
Electro Magnetic Particle Brake -- FAT 650
from Andantex USA, Inc.

Overview. ElectroMagnetic Particle Brake. Torque proportional to the electric current, independent of the slipping speed. Through shaft design. Tension Control series. 5 different versions (power dissipation) available. Features. Rated torque: 65.00 Nm. Rated current: 1.00 A. Residual torque: 0.63... [See More]

  • Mounting: Through
  • Power: 0.1675
  • Torque: 47.94
  • Speed: 40 to 3000
Armature Actuated Small Gear Brake -- AAB 320
from Stearns®

Features & Benefits. Series 320 is designed for commercial duty, small gear motors. Torque rating 3 to 50 lb-in / (.34 to 5.6 NM). UR and CUR Recognized insulation system, E-125303 and sizes 1.8, 2.8 brakes with internal power supply File E-71115 Class B temperature rise with Class H mag wire. [See More]

  • Mounting: Through
  • Power: 0.0228
  • Torque: 0.2500 to 4.17
  • Voltage: 230
Solenoid Actuated Coupler Brake -- SAB 56,700
from Stearns®

Features & Benefits. These units are designed for industrial applications that fit between a standard C-Face motor and gear reducer. They can also be used to retrofit installed units without braking capability. Static Torque: 1.5 through 25 lb-ft. Enclosure Material: IP 23, 54 & 55 Die Cast... [See More]

  • Mounting: Through
  • Speed: 5000
  • Torque: 1.5 to 25
  • Voltage: 575
Solenoid Actuated Coupler Brake -- SAB 87,700
from Stearns®

Features & Benefits. These units are designed for industrial applications that fit between a standard C-Face motor and gear reducer. They can also be used to retrofit installed units without braking capability. Static Torque: 6 through 105 lb-ft. Enclosure Material: Aluminum Housing, Cast Iron... [See More]

  • Mounting: Through
  • Speed: 4000
  • Torque: 10 to 105
  • Voltage: 575
Spring Engaged Brake -- Style SCEB Class S3
from Stearns®

Features & Benefits. Style SCEB, Class S3 Spring-Set Brake is end shaft mounted with base. Released when voltage is applied. Stearns Style SCEB, Class S3 Brake is a high torque, low inertia, electromagnetic brake for steel mill screwdowns, and similar equipment. The basic design of this brake... [See More]

  • Mounting: Through
  • Speed: 3600
  • Torque: 450 to 12000
  • Voltage: 230