Magnetic Particle Electric Brakes

13 Results
Zero Backlash Brakes, Max. Overhung Load of 2.5 lb & Speed of 2000 rpm -- S90MPA-B28D37H38
from Stock Drive Products & Sterling Instrument - SDP/SI

Clutches and brakes are essential for the efficient control and transfer of drive torque, speed, and power in many rotational drive systems. Precision brakes and clutches can be used to cease or regulate movement. A brake is utilized to decrease or halt a load (braking) in a motor (either forward or... [See More]

  • Engagement: Magnetic Particle
  • Power: 0.0080
  • Torque: 0.0250 to 1.25
  • Speed: 2000
Electro Magnetic Particle Brake -- FAT 10001
from Andantex USA, Inc.

Overview. Electro Magnetic Particle Brake. Torque proportional to the electric current, independent of the slipping speed. Through shaft design. Tension Control series. 5 different versions (power dissipation) available. Magnetic Particle Brake Features. Rated torque: 1000 Nm. Rated current: 1.70 A. [See More]

  • Engagement: Magnetic Particle
  • Power: 2.68
  • Torque: 737
  • Speed: 60 to 1000
EPB Series Slip Brakes -- EPB-2
from Electroid Company

Enclosed magnetic particle device, linear torque/slip speed characteristics [See More]

  • Engagement: Magnetic Particle
  • Shaft: In-line; Right Angle
  • Torque: 0.1667
  • Mounting: Shaft; Through
Clutches and Brakes
from IBT Industrial Solutions

As a major supplier of industrial drives and controls, IBT Industrial Solutions is your one-stop shop for all of your needs. For over 60 years we have been building a strong business following in this field and have also built a vast inventory of the latest in advanced technology products. Our... [See More]

  • Engagement: Magnetic Particle
  • Features: Clutch / Brake Combination
OPB-N Electromagnetic Mag-Particle Brake -- OPB-10N
from Ogura Industrial Corp.

FAST RESPONSE. The OP series has been designed to provide fast response. Response rates can be further quickened through overexcitation circuits. SLIP CAPACITY. OP series units are designed to deliver high performance under constant slip conditions. NO CONTAMINATION. Units are sealed which prevents... [See More]

  • Engagement: Friction; Magnetic Particle
  • Power: 0.0119
  • Torque: 0.7417
  • Speed: 1800
Electro Magnetic Particle Brake -- FAT 120
from Andantex USA, Inc.

Overview. ElectroMagnetic Particle Brake. Torque proportional to the electric current, independent of the slipping speed. Through shaft design. Tension Control series. 4 different versions (power dissipation) available. Features. Rated torque: 12.00 Nm. Rated current: 0.55 A. Residual torque: 0.14... [See More]

  • Engagement: Magnetic Particle
  • Power: 0.0871
  • Torque: 8.85
  • Speed: 40 to 3000
REPM Series Permanent Magnet Failsafe -- REPMFSB 1/3
from Electroid Company

Rare earth permanent magnet failsafe brakes and clutches [See More]

  • Engagement: Friction; Magnetic Particle
  • Configuration: Disc
  • Torque: 0.0275
  • Shaft: Parallel
PB Electromagnetic Mag-Particle Brake -- PB-1.2
from Ogura Industrial Corp.

RELIABLE AND STABLE TORQUE. The PB/PC series have been designed to maintain high performance in continuous slip applications within their heat dissipation range. FORCED AIR COOLING. Units come equipped with inlets and outlets for forced air. Forced air cooling provides additional heat dissipation if... [See More]

  • Engagement: Friction; Magnetic Particle
  • Power: 0.0563
  • Torque: 8.8
  • Speed: 1800
Electro Magnetic Particle Brake -- FAT 20
from Andantex USA, Inc.

Overview. ElectroMagnetic Particle Brake. Torque proportional to the electric current, independent of the slipping speed. Through shaft design. Tension Control series. Features. Rated torque: 2.00 Nm. Rated current: 0.40 A. Residual torque: 0.04 Nm. Coil resistance: 24 Ohms. Power. FAT 20: 40 W. [See More]

  • Engagement: Magnetic Particle
  • Power: 0.0536
  • Torque: 1.47
  • Speed: 40 to 3000
Electro Magnetic Particle Brake -- FAT 350
from Andantex USA, Inc.

Overview. ElectroMagnetic Particle Brake. Torque proportional to the electric current, independent of the slipping speed. Through shaft design. Tension Control series. 5 different versions (power dissipation) available. Features. Rated torque: 35.00 Nm. Rated current: 1.00 A. Residual torque: 0.33... [See More]

  • Engagement: Magnetic Particle
  • Power: 0.1340
  • Torque: 25.81
  • Speed: 40 to 3000
Electro Magnetic Particle Brake -- FAT 5001
from Andantex USA, Inc.

Overview. ElectroMagnetic Particle Brake. Torque proportional to the electric current, independent of the slipping speed. Through shaft design. Tension Control series. 5 different versions (power dissipation) available. Features. Rated torque: 500 Nm. Rated current: 1.70 A. Residual torque: 5.00 Nm. [See More]

  • Engagement: Magnetic Particle
  • Power: 1.47
  • Torque: 369
  • Speed: 60 to 1500
Electro Magnetic Particle Brake -- FAT 650
from Andantex USA, Inc.

Overview. ElectroMagnetic Particle Brake. Torque proportional to the electric current, independent of the slipping speed. Through shaft design. Tension Control series. 5 different versions (power dissipation) available. Features. Rated torque: 65.00 Nm. Rated current: 1.00 A. Residual torque: 0.63... [See More]

  • Engagement: Magnetic Particle
  • Power: 0.1675
  • Torque: 47.94
  • Speed: 40 to 3000
Magnetic Particle Brake OS -- FAS 2
from Andantex USA, Inc.

Overview. ElectroMagnetic Particle Brake. Torque proportional to the electric current, independent of the slipping speed. External shaft design. Low and accurate torque series. Features. Rated torque: 0.20 Nm. Rated current: 0.05 A. Residual torque: 0.007 Nm. Coil resistance: 195 Ohms. Power. FAS 2:... [See More]

  • Engagement: Magnetic Particle
  • Power: 0.0201
  • Torque: 0.1475
  • Speed: 40 to 3000