Permanent Magnet Electric Brakes
from Stock Drive Products & Sterling Instrument - SDP/SI
Clutches and brakes are essential for the efficient control and transfer of drive torque, speed, and power in many rotational drive systems. Precision brakes and clutches can be used to cease or regulate movement. A brake is utilized to decrease or halt a load (braking) in a motor (either forward or... [See More]
- Magnetic Type: Permanent Magnet
- Length: 1.37
- Torque: 2.50E-4 to 0.0015
- Weight: 0.2
from Stock Drive Products & Sterling Instrument - SDP/SI
Clutches and brakes are essential for the efficient control and transfer of drive torque, speed, and power in many rotational drive systems. Precision brakes and clutches can be used to cease or regulate movement. A brake is utilized to decrease or halt a load (braking) in a motor (either forward or... [See More]
- Magnetic Type: Permanent Magnet
- Bore Diameter: 0.2500
- Torque: 0.0050 to 0.1042
- Diameter: 1.87
from Stock Drive Products & Sterling Instrument - SDP/SI
Clutches and brakes are essential for the efficient control and transfer of drive torque, speed, and power in many rotational drive systems. Precision brakes and clutches can be used to cease or regulate movement. A brake is utilized to decrease or halt a load (braking) in a motor (either forward or... [See More]
- Magnetic Type: Permanent Magnet
- Length: 1.38
- Torque: 2.21E-4 to 0.0015
- Weight: 0.2
from Stock Drive Products & Sterling Instrument - SDP/SI
Clutches and brakes are essential for the efficient control and transfer of drive torque, speed, and power in many rotational drive systems. Precision brakes and clutches can be used to cease or regulate movement. A brake is utilized to decrease or halt a load (braking) in a motor (either forward or... [See More]
- Magnetic Type: Permanent Magnet
- Bore Diameter: 0.2362
- Torque: 0.0052 to 0.1032
- Diameter: 1.87
from Stock Drive Products & Sterling Instrument - SDP/SI
Clutches and brakes are essential for the efficient control and transfer of drive torque, speed, and power in many rotational drive systems. Precision brakes and clutches can be used to cease or regulate movement. A brake is utilized to decrease or halt a load (braking) in a motor (either forward or... [See More]
- Magnetic Type: Permanent Magnet
- Bore Diameter: 0.6299
- Torque: 0.2434 to 5.83
- Diameter: 6.30
from H2W Technologies
Linear permanent magnet brakes are a fail safe, power free, deceleration system that is used in conjunction with a metal reaction plate. Ceramic or rare earth magnets are bonded to a steel back iron plate. No input power is required. They are used in applications such as baggage handling and people... [See More]
- Magnetic Type: Permanent Magnet; Eddy Current
- Engagement: NonContact
from SG Transmission
The permanent magnet toothed brake offers a fail-safe braking solution with a higher torque than conventional single face friction brakes in a compact size. The permanent magnet toothed brake is designed so that when the power is removed from the unit, the magnetic energy of a permanent disc is... [See More]
- Magnetic Type: Permanent Magnet
- Shaft: In-line
- Engagement: Toothed
- Mounting: Shaft
from SG Transmission
Permanent magnet hysteresis clutches and brakes have been designed to maintain high performance in continuous slip applications through maximum and continuous heat dissipation. The use of high wear resistant particles assures long operational life in high cycle applications. Key Features. Constant... [See More]
- Magnetic Type: Permanent Magnet; Hysteresis
- Speed: 700 to 1800
- Torque: 0.3687 to 5.16
- Shaft: In-line