Flange Electric Brakes
from Stock Drive Products & Sterling Instrument - SDP/SI
Clutches and brakes are essential for the efficient control and transfer of drive torque, speed, and power in many rotational drive systems. Precision brakes and clutches can be used to cease or regulate movement. A brake is utilized to decrease or halt a load (braking) in a motor (either forward or... [See More]
- Mounting: Flange
- Diameter: 1.25
- Bore Diameter: 0.2500
from Stock Drive Products & Sterling Instrument - SDP/SI
Clutches and brakes are essential for the efficient control and transfer of drive torque, speed, and power in many rotational drive systems. Precision brakes and clutches can be used to cease or regulate movement. A brake is utilized to decrease or halt a load (braking) in a motor (either forward or... [See More]
- Mounting: Flange
- Diameter: 2.26
- Bore Diameter: 0.3937
from Electroid Company
This design allows rotor assembly to rotate with drive shaft [See More]
- Mounting: Flange
- Engagement: Friction
- Torque: 6.25
- Operation: Spring Return / Disengage
from Ogura Industrial Corp.
UL and CSA Recognized as a component for use in motion control systems. Approved in accordance with UL508, 17th edition and CSAC 22.2 No. 14-13, 12th edition. HIGH TORQUE COMPACT DESIGN. Because permanent magnets are used versus springs, the overall size of the brakes is smaller for a given torque... [See More]
- Mounting: Flange
- Power: 0.0080
- Torque: 0.2917
- Voltage: 24
from Electroid Company
These units are designed for zero backlash and positive engagement [See More]
- Mounting: Flange
- Engagement: Friction
- Torque: 0.0833
- Operation: Spring Actuation / Engage
from Ogura Industrial Corp.
FAST RESPONSE. TM series brakes are dry type single disc units with no sliding parts. That means you can count on fast response time. NO BACKLASH ARMATURE. By mounting the armature to its hub by means of leaf springs, blacklash is minimized and armature rattle is eliminated. COMPACT DESIGN. The... [See More]
- Mounting: Flange
- Power: 0.0161
- Torque: 4.4
- Speed: 5000
from Electroid Company
Bi-stable brakes [See More]
- Mounting: Flange
- Engagement: Friction
- Torque: 0.0625
- Operation: Spring Actuation / Engage (optional feature)
from Ogura Industrial Corp.
FAST RESPONSE. The V series clutches and brakes are dry type single disc units. This ensures fast response in high speed, high cycle applications. ZERO BACKLASH. The armature is mounted to the hub by special leaf springs to provide minimal backlash and no armature rattle. HIGH TORQUE VERSIONS... [See More]
- Mounting: Flange
- Power: 0.0509
- Torque: 75
- Speed: 3600
from Electroid Company
An enclosed clutch only module, or brake only module. [See More]
- Mounting: Flange
- Engagement: Friction
- Torque: 20
- Operation: Spring Return / Disengage