Oil Shear Electric Brakes
2 Results
Oil Shear Motor Brake -- MagnaShear MSB / MHD / MCB
from Force Control Industries, Inc.
from Force Control Industries, Inc.
Designed with Oil Shear Technology the MagnaShear Motor Brakes typically mount to the back of a brake motor. They are designed to be a stopping brake, not just a holding brake. Oil Shear Technology allows the brake to dynamically slip to a stop without wearing friction material and the fluid... [See More]
- Engagement: Oil Shear
- Voltage: 115 to 230
- Torque: 6 to 1250
- Operation: Spring Return / Disengage
Electro Shear® Motor Brake -- 8722
from Midwest Brake
from Midwest Brake
The Electro Shear ® 8700 Series Oil Shear Motor Brakes are AC electric released, spring applied, three phase AC electric, multiple disc, oil shear motor brakes that deliver precise control, repeatable stopping power and quick response time in the harshest manufacturing environments. High thermal... [See More]
- Engagement: Oil Shear
- Voltage: 230 to 575
- Torque: 25
- Operation: Spring Actuation / Engage; Spring Set Brake