Parallel Electric Brakes

5 Results
BEC Series Power-On Brakes -- BEC-26B
from Electroid Company

This design allows rotor assembly to rotate with drive shaft [See More]

  • Shaft: Parallel
  • Engagement: Friction
  • Torque: 6.25
  • Operation: Spring Return / Disengage
Electric Caliper Brake -- 7EC
from Stearns®

Features & Benefits. Replaceable friction pads and pucks for low cost maintenance. High torque capacity ─ exceeds range of NEMA & IEC frame motor brakes. Simple, low-maintenance installation. Electric operation eliminates the hydraulic/pneumatic components. Maintenance - associated... [See More]

  • Shaft: Parallel
  • Voltage: 410
  • Torque: 1500 to 2250
  • Engagement: Friction
BFSB Series Failsafe Brakes -- BFSB-1
from Electroid Company

These units are designed for zero backlash and positive engagement [See More]

  • Shaft: Parallel
  • Engagement: Friction
  • Torque: 0.0833
  • Operation: Spring Actuation / Engage
BSB Series Bi-Stable Brakes -- BSB-1
from Electroid Company

Bi-stable brakes [See More]

  • Shaft: Parallel
  • Engagement: Friction
  • Torque: 0.0625
  • Operation: Spring Actuation / Engage (optional feature)
CCF Series Brake Modules -- CCF-B-420
from Electroid Company

An enclosed clutch only module, or brake only module. [See More]

  • Shaft: Parallel
  • Engagement: Friction
  • Torque: 20
  • Operation: Spring Return / Disengage