Right Angle Electric Brakes

8 Results
Active Floating Caliper Brake -- EMB-STOP L-A-xx-F
from KTR Corporation

EMB-STOP brake systems mainly convince by their high reliability and efficiency. They are a flexible and clean solution for an extremely long operating period with low operating expenses and utmost safety of the plant. Product features. Clamping forces of up to 375 kN. Easy replacement of brake... [See More]

  • Shaft: Right Angle
  • Weight: 518.2
  • Configuration: Disc
BFSB Series Failsafe Brakes -- BFSB-850-D
from Electroid Company

These units are designed for zero backlash and positive engagement [See More]

  • Shaft: Parallel; Right Angle
  • Engagement: Friction
  • Torque: 55
  • Operation: Spring Actuation / Engage
Brake for Servo Units -- "ServoStop"
from Stober Drives, Inc.

The STOBER ServoStop is a revolutionary holding brake. This motor adapter integrated brake module provides redundant braking during power failures or emergency stops in hazardous situations. [See More]

  • Shaft: In-line; Right Angle
Spring Applied Brake -- Type 56
from SG Transmission

SG Transmission Type 56 electrically released brakes use double sided non-asbestos linings and a metal hub drive for safety. Three coaxial coil springs apply the braking force. Complete brakes can be supplied with or without a flange. Note: if an application where corrosion of the friction surfaces... [See More]

  • Shaft: Right Angle
  • Power: 0.0080 to 0.1340
  • Torque: 0.2950 to 18.44
  • Voltage: 12 to 24
Active Floating Caliper Brake -- EMB-STOP M-A-xx-F Lever
from KTR Corporation

EMB-STOP brake systems mainly convince by their high reliability and efficiency. They are a flexible and clean solution for an extremely long operating period with low operating expenses and utmost safety of the plant. Product features. Clamping forces of up to 125 kN. Easy replacement of brake... [See More]

  • Shaft: Right Angle
  • Weight: 253.6
  • Configuration: Disc
EPB Series Slip Brakes -- EPB-2
from Electroid Company

Enclosed magnetic particle device, linear torque/slip speed characteristics [See More]

  • Shaft: In-line; Right Angle
  • Engagement: Magnetic Particle
  • Torque: 0.1667
  • Mounting: Shaft; Through
Active Floating Caliper Brake -- EMB-STOP S-A-xx-F
from KTR Corporation

EMB-STOP brake systems mainly convince by their high reliability and efficiency. They are a flexible and clean solution for an extremely long operating period with low operating expenses and utmost safety of the plant. Product features. Clamping forces of up to 50 kN. Easy replacement of brake pads. [See More]

  • Shaft: Right Angle
  • Weight: 198.4
  • Configuration: Disc
Active Floating Caliper Brake -- EMB-STOP S-xx-A-F Lever
from KTR Corporation

EMB-STOP brake systems mainly convince by their high reliability and efficiency. They are a flexible and clean solution for an extremely long operating period with low operating expenses and utmost safety of the plant. Product features. Clamping forces of up to 50 kN. Easy replacement of brake pads. [See More]

  • Shaft: Right Angle
  • Configuration: Disc