Eddy Current Electric Brakes

2 Results
Linear Magnetic Brakes
from H2W Technologies

Linear permanent magnet brakes are a fail safe, power free, deceleration system that is used in conjunction with a metal reaction plate. Ceramic or rare earth magnets are bonded to a steel back iron plate. No input power is required. They are used in applications such as baggage handling and people... [See More]

  • Magnetic Type: Permanent Magnet; Eddy Current
  • Engagement: NonContact
Brakes
from National Oilwell Varco

Brakes. National Oilwell Varco's Baylor Elmagco eddy current brakes and controls systems have been the industry standard for dynamic braking since 1954. NOV currently manufactures, services, and reconditions 13 standard brake sizes suitable for drilling programs ranging from 8,000 ft to 45,000ft. [See More]

  • Magnetic Type: Eddy Current
  • Voltage: 90 to 325
  • Torque: 7000 to 150000