Zero Backlash Electric Brakes
from jbj Techniques Limited
Brake designed for general industrial application units feature zero backlash, armature hub, and field assemblies that can accommodate bearings for additional shaft support. [See More]
- Features: Zero-Backlash
- Speed: 3600
- Torque: 0.1667 to 5.83
- Voltage: 24
from jbj Techniques Limited
Permanent magnet brake designed for industrial and mobile applications. Brake force is produced via magnets which reduces both size and weight of brake versus spring applied brakes. Armature is mounted via springs which eliminates backlash. Standard brakes can accommodate temperatures up to 140° C. [See More]
- Features: Zero-Backlash
- Speed: 5000 to 10000
- Torque: 3.5 to 265
- Voltage: 24
from jbj Techniques Limited
Spring applied holding brake designed for general industrial applications. Unit is used for holding only and has special zero backlash armature. Very thin brake profile provides a compact package. Braking force is produced via springs so basic fluctuations in voltage and temperature have no effect... [See More]
- Features: Zero-Backlash
- Speed: 3500 to 5000
- Torque: 1.5 to 12
- Voltage: 24 to 90
from jbj Techniques Limited
Brake is designed for general industrial use. Low inertia zero backlash armature can be bolted to your hub. Brake can be supplied with internal or external hub depending upon overall length restrictions. [See More]
- Features: Zero-Backlash
- Speed: 3000 to 5000
- Torque: 4 to 147
- Voltage: 24
from jbj Techniques Limited
Brake designed for general industrial applications. Units come standard with zero backlash armature. Units are normally produced in a high torque version but a lower torque is also available which reduces the overall length of the clutch by 15%. Options for this unit include an automatic air gap... [See More]
- Features: Zero-Backlash
- Speed: 3000 to 7000
- Torque: 5 to 44
- Voltage: 24
from Electroid Company
This design allows rotor assembly to rotate with drive shaft [See More]
- Features: Zero-Backlash
- Engagement: Friction
- Torque: 6.25
- Operation: Spring Return / Disengage
from Ogura Industrial Corp.
EASY MOUNTING AND MAINTENANCE. The brake flange mounts to the customer's machine via the four mounting holes. The bore of the brake can also be used to house a bearing which can reduce the overall length of the machine and cost because the brake body acts as as bearing housing. ZERO BACKLASH. By... [See More]
- Features: Adjustable Torque; Zero-Backlash
- Power: 0.0080
- Torque: 0.7417
- Speed: 3600
from Electroid Company
These units are designed for zero backlash and positive engagement [See More]
- Features: Zero-Backlash
- Engagement: Friction
- Torque: 0.0833
- Operation: Spring Actuation / Engage
from Ogura Industrial Corp.
UL and CSA Recognized as a component for use in motion control systems. Approved in accordance with UL508, 17th edition and CSAC 22.2 No. 14-13, 12th edition. HIGH TORQUE COMPACT DESIGN. Because permanent magnets are used versus springs, the overall size of the brakes is smaller for a given torque... [See More]
- Features: Zero-Backlash
- Power: 0.0080
- Torque: 0.2917
- Voltage: 24
from Electroid Company
An enclosed clutch only module, or brake only module. [See More]
- Features: Zero-Backlash
- Engagement: Friction
- Torque: 20
- Operation: Spring Return / Disengage
from Ogura Industrial Corp.
COMPACT DESIGN WITH HIGH TORQUE. The RNB series brakes are approximately one-half the width of MNB style. BASIC DESIGN ADVANTAGE. The RNB series brake is designed for holding and emergency braking. MANUAL RELEASE HOLES. Starting with SNB series 1.2 and RNB series 3 and higher all units have three... [See More]
- Features: Zero-Backlash
- Power: 0.0134
- Torque: 1.5
- Speed: 5000
from Ogura Industrial Corp.
FAST RESPONSE. TM series brakes are dry type single disc units with no sliding parts. That means you can count on fast response time. NO BACKLASH ARMATURE. By mounting the armature to its hub by means of leaf springs, blacklash is minimized and armature rattle is eliminated. COMPACT DESIGN. The... [See More]
- Features: Zero-Backlash
- Power: 0.0161
- Torque: 4.4
- Speed: 5000
from Ogura Industrial Corp.
FAST RESPONSE. The V series clutches and brakes are dry type single disc units. This ensures fast response in high speed, high cycle applications. ZERO BACKLASH. The armature is mounted to the hub by special leaf springs to provide minimal backlash and no armature rattle. HIGH TORQUE VERSIONS... [See More]
- Features: Zero-Backlash
- Power: 0.0509
- Torque: 75
- Speed: 3600