Electromagnetic Electric Brakes

58 Results
AMB Electromagnetic Brake
from jbj Techniques Limited

Brake designed for general industrial application units feature zero backlash, armature hub, and field assemblies that can accommodate bearings for additional shaft support. [See More]

  • Magnetic Type: Electromagnetic
  • Speed: 3600
  • Torque: 0.1667 to 5.83
  • Voltage: 24
Electromagnetic Clutches And Brakes -- REB-A-04
from Hangzhou Chinabase Machinery Co., Ltd.

Characteristics: The brake force can be released by pulling the manual release lever in a braking or holding state. For both braking and holding. T he braking torque adjusted in a wide range by rotating the torque adjusting ring,Minimum torque assured by a double braking construction. Quick response... [See More]

  • Magnetic Type: Electromagnetic
  • Voltage: 24 to 96
  • Speed: 1500 to 3000
  • Shaft: In-line
Brakes: Series MBZ -- Brakes Series MBZ Electromagnetically Released System
from FAULHABER MICROMO

Brakes Series MBZ Electromagnetically Released System [See More]

  • Magnetic Type: Electromagnetic
  • Voltage: 22
FNB Electromagnetic Spring Applied Brake
from jbj Techniques Limited

A small spring applied brake with a very thin profile which is mainly used for robotic and ball screw applications. This brake does not come with a hub so customers have flexibility with integrating the brake to their machine by providing their own hub. [See More]

  • Magnetic Type: Electromagnetic
  • Speed: 3500 to 5000
  • Torque: 0.7500 to 5.92
  • Voltage: 24 to 90
Electromagnetic Clutches And Brakes -- REB_A_01
from Hangzhou Chinabase Machinery Co., Ltd.

Characteristics: Braking and holding when power-off. Quick response and high reliability. No trial operation. Asbestos-free Brake Friction Disc. Quiet operation and long life. Most suitable for use with small motors; [See More]

  • Magnetic Type: Electromagnetic
  • Engagement: Friction
  • Voltage: 24 to 45
  • Configuration: Disc
Brakes: Series PMB32 -- Brakes Series PMB32 Electromagnetically Released System
from FAULHABER MICROMO

Brakes Series PMB32 Electromagnetically Released System [See More]

  • Magnetic Type: Electromagnetic
  • Voltage: 24
HB Electromagnetic Hysteresis Brake
from jbj Techniques Limited

Hysteresis brake for industrial application. Torque is independent of slip speed and can be easily controlled by varying the current. Since there is no frictional contact between the magnets, the units have an extremely wide torque range and are ideally suited for testing machinery and/or... [See More]

  • Magnetic Type: Electromagnetic
  • Speed: 3000
  • Torque: 0.0333 to 0.7417
  • Voltage: 24
Electromagnetic Clutches And Brakes -- REB_A_02
from Hangzhou Chinabase Machinery Co., Ltd.

Characteristics: Braking and holding when power-off. Quick response and high reliability. No trial operation. Asbestos-free Brake Friction Disc. Quiet operation and long life. Thin and compact structure, easy to mount [See More]

  • Magnetic Type: Electromagnetic
  • Engagement: Friction
  • Voltage: 45 to 90
  • Configuration: Disc
MCNB Electromagnetic Spring-Applied Brake
from jbj Techniques Limited

Small spring applied brake available with either D hub designs or set screws. Standard voltages are 24 and 45 but other voltage options are available. Units are designed to give 100% rated torque right out of the box. No burnishing's required. [See More]

  • Magnetic Type: Electromagnetic
  • Speed: 5000 to 6000
  • Torque: 0.1500 to 0.7417
  • Voltage: 12 to 90
Electromagnetic Clutches And Brakes -- REB_A_03
from Hangzhou Chinabase Machinery Co., Ltd.

Characteristics: Using constant-load type spring. Asbestos-free smooth friction disc. Braking and holding when power-on. Quick response and high reliability when connecting and dis-connecting. Buffering start and stop. protecting from overload. Quiet operation and long life, easy to mount [See More]

  • Magnetic Type: Electromagnetic
  • Voltage: 24
  • Speed: 2000 to 8000
  • Engagement: Friction
MDB-N Electromagnetic Multiple-Disk Brake
from jbj Techniques Limited

Multiple disk brakes designed for high torque small space environment. Multiple disks produce high torque in a compact design. [See More]

  • Magnetic Type: Electromagnetic
  • Speed: 600 to 1800
  • Torque: 13 to 826
  • Voltage: 24
Electromagnetic Clutches And Brakes -- REC_A_01A
from Hangzhou Chinabase Machinery Co., Ltd.

Characteristics: Small, light and refined structure;. Using constant-load type spring;. Asbestos-free smooth friction disc; Q uick response and high reliability when connecting and dis-connecting;. Buffering start and stop, protecting from overload. Quiet operation and long life, e asy to mount. [See More]

  • Magnetic Type: Electromagnetic
  • Engagement: Friction
  • Voltage: 24
  • Configuration: Disc
MNB Electromagnetic Spring-Applied Brake
from jbj Techniques Limited

Spring applied brake used for industrial applications. Units are designed for stopping and/or holding. MNB units 1.2 and higher have adjustable torque feature. Torque of the brake can be fine tuned by you to fit your exact needs. Bolt holes for manual bolt release included on standard units. [See More]

  • Magnetic Type: Electromagnetic
  • Speed: 2000 to 4000
  • Torque: 1.5 to 590
  • Voltage: 24 to 90
Electromagnetic Clutches And Brakes -- REC_A_01B
from Hangzhou Chinabase Machinery Co., Ltd.

Characteristics: Small, light and refined structure;. Using constant-load type spring;. Asbestos-free smooth friction disc; Q uick response and high reliability when connecting and dis-connecting;. Buffering start and stop, protecting from overload. Quiet operation and long life, e asy to mount. [See More]

  • Magnetic Type: Electromagnetic
  • Engagement: Friction
  • Voltage: 24
  • Configuration: Disc
MSB Single Disc Electromagnetic Brake
from jbj Techniques Limited

Brake designed for general industrial use. Suitable for high speed and high cycle applications. Brake has automatic wear adjustment mechanism which maintains proper air gap over life of the brake to maintain a consistent braking time. [See More]

  • Magnetic Type: Electromagnetic
  • Speed: 1800 to 5500
  • Torque: 9 to 738
  • Voltage: 24
Electromagnetic Clutches And Brakes -- REC_A_02
from Hangzhou Chinabase Machinery Co., Ltd.

Characteristics: The coil assembly is fasten together with epooy, concussion resistant, heat and cold resistant and flour resistant. The friction disc is disposed by abrasion resistant. Quick response and high reliability when connecting and dis-connecting. High Torque and high rotate speed and long... [See More]

  • Magnetic Type: Electromagnetic
  • Voltage: 24
  • Speed: 3000 to 6000
  • Engagement: Friction
MWB Electromagnetic Multiple-Disk Brake
from jbj Techniques Limited

Multiple disk brake designed for high torque small environment. Brakes are designed to work in oil. Multiple disks produce high torque in a compact design. Special oil path grooves in the friction plates allow for quick engagement and response time. Because brakes are used in oil lubrication they... [See More]

  • Magnetic Type: Electromagnetic
  • Speed: 1600 to 4000
  • Torque: 18 to 2360
  • Voltage: 24
OPB-N Electromagnetic Mag-Particle Brake
from jbj Techniques Limited

Magnetic particle clutch designed for industrial applications requiring fast response time and a stable torque. Units can also be set for continuous slip which makes them ideal for tension applications. Since voltage to torque is linear, output torque can be easily controlled. Since torque is also... [See More]

  • Magnetic Type: Electromagnetic
  • Speed: 1800
  • Torque: 4.4 to 71
  • Voltage: 24
PMB Electromagnetic/Permanent-Magnet Brake
from jbj Techniques Limited

Permanent magnet brake designed for industrial and mobile applications. Brake force is produced via magnets which reduces both size and weight of brake versus spring applied brakes. Armature is mounted via springs which eliminates backlash. Standard brakes can accommodate temperatures up to 140° C. [See More]

  • Magnetic Type: Electromagnetic
  • Speed: 5000 to 10000
  • Torque: 3.5 to 265
  • Voltage: 24
RNB Electromagnetic Spring-Applied Brake
from jbj Techniques Limited

Spring applied holding brake designed for general industrial applications. Unit is used for holding only. Very thin brake profile provides a compact package. Braking force is produced via springs so basic fluctuations in voltage and temperature have no effect on the brake. Long life friction... [See More]

  • Magnetic Type: Electromagnetic
  • Speed: 2500 to 5000
  • Torque: 1.5 to 148
  • Voltage: 24 to 90
RNB-Z Electromagnetic Zero-Backlash Spring-Applied Brake
from jbj Techniques Limited

Spring applied holding brake designed for general industrial applications. Unit is used for holding only and has special zero backlash armature. Very thin brake profile provides a compact package. Braking force is produced via springs so basic fluctuations in voltage and temperature have no effect... [See More]

  • Magnetic Type: Electromagnetic
  • Speed: 3500 to 5000
  • Torque: 1.5 to 12
  • Voltage: 24 to 90
SNB Electromagnetic Spring-Applied Brake
from jbj Techniques Limited

Spring applied holding brake designed for general industrial applications. Unit is used for both stopping and/or holding. Very thin brake profile provides a compact package. Braking force is produced via springs so basic fluctuations in voltage and temperature have no effect on the brake. Long life... [See More]

  • Magnetic Type: Electromagnetic
  • Speed: 2500 to 5000
  • Torque: 0.7000 to 74
  • Voltage: 24 to 90
TMB Electromagnetic Brake
from jbj Techniques Limited

Brake is designed for general industrial use. Low inertia zero backlash armature can be bolted to your hub. Brake can be supplied with internal or external hub depending upon overall length restrictions. [See More]

  • Magnetic Type: Electromagnetic
  • Speed: 3000 to 5000
  • Torque: 4 to 147
  • Voltage: 24
VB Electromagnetic Brake
from jbj Techniques Limited

Brake designed for general industrial applications. Units come standard with zero backlash armature. Units are normally produced in a high torque version but a lower torque is also available which reduces the overall length of the clutch by 15%. Options for this unit include an automatic air gap... [See More]

  • Magnetic Type: Electromagnetic
  • Speed: 3000 to 7000
  • Torque: 5 to 44
  • Voltage: 24
Flange Mounted Brake -- Type 52
from SG Transmission

SG Transmission Type 52 powered on electromagnetic brakes are all flange mounted. The armatures can be supplied as C.L., C.C., or C.R. types, these consist of an armature plate and return spring (in C.L. form), or a hub with or without bearings, to suit the needs of the drive train. The armature... [See More]

  • Magnetic Type: Electromagnetic
  • Power: 0.0067 to 0.0804
  • Torque: 0.2212 to 177
  • Voltage: 24
AMB Electromagnetic Brake -- AMB-10
from Ogura Industrial Corp.

EASY MOUNTING AND MAINTENANCE. The brake flange mounts to the customer's machine via the four mounting holes. The bore of the brake can also be used to house a bearing which can reduce the overall length of the machine and cost because the brake body acts as as bearing housing. ZERO BACKLASH. By... [See More]

  • Magnetic Type: Electromagnetic
  • Power: 0.0080
  • Torque: 0.7417
  • Speed: 3600
Electro Shear® Motor Brake -- 8722
from Midwest Brake

The Electro Shear ® 8700 Series Oil Shear Motor Brakes are AC electric released, spring applied, three phase AC electric, multiple disc, oil shear motor brakes that deliver precise control, repeatable stopping power and quick response time in the harshest manufacturing environments. High thermal... [See More]

  • Magnetic Type: Electromagnetic
  • Voltage: 230 to 575
  • Torque: 25
  • Engagement: Oil Shear
Armature Actuated Brake -- AAB 321-8
from Stearns®

Features & Benefits. Series 321 provides dynamic stopping or holding torque in a compact package. Fixed air gap design. Optional AC Rectifiers - internal, or external in-line (availability depends on size). Class B temperature rise with Class H mag wire. Optional “double D ” friction... [See More]

  • Magnetic Type: Electromagnetic
  • Power: 0.0415
  • Torque: 1.5 to 8.3
  • Speed: 3600
Precision Brake -- MB-05
from Island Components Group

We offer a complete line of electromagnetic clutches, brakes and clutch-brake combinations in both standard and wafer sizes, originally designed for general military applications. These units can be designed for a wide range of input DC voltages, torque, response time, special temperature ranges,... [See More]

  • Magnetic Type: Electromagnetic
  • Shaft: In-line
  • Torque: 0.0260
  • Diameter: 0.59
Fail Safe Caliper Guide Rail Brake -- MK-1400
from Hilliard Corporation (The)

The Hilliard MK1400 is an electromagnetic, fail safe caliper brake. Spring applied, electric released, it is suitable for holding duty and emergency for applications such as theatrical stage lifts, elevators and cranes. Alternative mounting arrangement: pin mounting, base mounting horizontal and... [See More]

  • Magnetic Type: Electromagnetic
  • Operation: Spring Actuation / Engage
  • Engagement: Friction
  • Configuration: Disc
B Electromagnetic Brake -- B-100
from Ogura Industrial Corp.

AUTOMATIC ADJUSTMENT FOR WEAR. The B series brakes include a patented adjusting mechanism for the armature that not only gives a constant adjustment for wear, but also produces a constant air gap on return. This gives a consistent armature engagement time over the life of the unit which is critical... [See More]

  • Magnetic Type: Electromagnetic
  • Speed: 3600
  • Torque: 100
  • Voltage: 6 to 90
Armature Actuated Brake -- AAB 330
from Stearns®

Features & Benefits. Ideal for high cycle applications. Few moving parts. Comes standard with carrier friction disc. Class H coil. Optional manual release [See More]

  • Magnetic Type: Electromagnetic
  • Engagement: Friction
  • Torque: 3 to 300
  • Operation: Spring Actuation / Engage
Silent Stop Failsafe Brake
from Island Components Group

These brakes are designed for fast silent stop if the current fails. These unique brakes offer several mounting options, less noise, are asbestos-free with fast response time, long life and high torque vs. size and are available from 1.38"-to-3.12" diameter. Various other options are available... [See More]

  • Magnetic Type: Electromagnetic
  • Shaft: In-line
  • Voltage: 12 to 90
  • Bore Diameter: 0.1250 to 0.7500
Fail Safe Caliper Guide Rail Brake -- MK-350
from Hilliard Corporation (The)

The Hilliard MK350 is an electromagnetic, fail safe caliper brake. Spring applied, electric released, it is suitable for holding duty and emergency for applications such as conveyors, elevators and cranes. Alternative mounting arrangement: pin mounting, base mounting horizontal and base mounting... [See More]

  • Magnetic Type: Electromagnetic
  • Operation: Spring Actuation / Engage
  • Engagement: Friction
  • Configuration: Disc
FNB Electromagnetic Spring Applied Brake -- FNB-0.1G
from Ogura Industrial Corp.

BRAKE FOR HOLDING AND EMERGENCY STOPPING. The friction disk and the pressure plate are one piece so when the power is applied there are no loose parts, so there is no chance of noise and/or contact. This also makes brake release time very quick. FLEXIBLE HUB DESIGN, LOWEST COST OPTION. The FNB... [See More]

  • Magnetic Type: Electromagnetic
  • Power: 0.0134
  • Torque: 0.7410
  • Speed: 5000
Armature Actuated Brake -- AAB 350
from Stearns®

Features & Benefits. Series 350 pressure plate mount is ideal for portal crane applications. Class H insulation. ABS, CSA and CE certification. Simple wear adjustment with access hole for air gap inspection. Metric and US Customary bore sizes. Splined hub for quiet dependable operation. [See More]

  • Magnetic Type: Electromagnetic
  • Speed: 1800
  • Torque: 75 to 300
  • Voltage: 432
Fail Safe Caliper Guide Rail Brake -- MK-4800
from Hilliard Corporation (The)

The Hilliard MK4800 is an electromagnetic, fail safe caliper brake. Spring applied, electric released, it is suitable for holding duty and emergency for applications such as heavy duty lift operations, conveyors, elevators and cranes. Alternative mounting arrangement: pin mounting, base mounting... [See More]

  • Magnetic Type: Electromagnetic
  • Operation: Spring Actuation / Engage
  • Engagement: Friction
  • Configuration: Disc
MCNB Electromagnetic Spring-Applied Brake -- MCLB-5G (24V)
from Ogura Industrial Corp.

100% RATED TORQUE. You can count on getting the rated torque for holding applications right out of the box. LONGEVITY. Wear-resistant friction material and corrosion resistant surfaces provide extended operational life. VOLTAGES AVAILABLE. The MCNB series brake is available in 24VDC, 45VDC or 90VDC. [See More]

  • Magnetic Type: Electromagnetic
  • Power: 0.0094
  • Torque: 0.3667
  • Voltage: 24
Armature Actuated Brake -- AAB 361
from Stearns®

Features & Benefits. Series 360 magnet body mount, both for NEMA C-face or IEC mounting is ideal for portal crane applications. ABS, CE, and CSA Certification. Brake gaskets are captive (O-Ring), so parts are not lost during maintenance. Modular brake assembly Install and remove brake without... [See More]

  • Magnetic Type: Electromagnetic
  • Voltage: 432
  • Torque: 35 to 300
  • Engagement: Friction
Fail Safe Caliper Guide Rail Brake -- MK-750
from Hilliard Corporation (The)

The Hilliard MK750 is an electromagnetic, fail safe caliper brake. Spring applied, electric released, it is suitable for holding duty and emergency for applications such as conveyors, elevators and cranes. Alternative mounting arrangement: pin mounting, base mounting horizontal and base mounting... [See More]

  • Magnetic Type: Electromagnetic
  • Operation: Spring Actuation / Engage
  • Engagement: Friction
  • Configuration: Disc
MDB-N Electromagnetic Multiple-Disk Brake -- MDB-1.2N
from Ogura Industrial Corp.

HIGH-TORQUE COMPACT DESIGN. The MD series are designed to produce very high torque in an overall compact design. Torque is produced via multiple disks condensing overall clutch size. QUICK RELEASE TIME. Separator springs between the friction plates allow for quick disconnect when the power is... [See More]

  • Magnetic Type: Electromagnetic
  • Power: 0.0201
  • Torque: 12.53
  • Speed: 1800
Armature Actuated Metric Mount Motor Brake -- AAB 330
from Stearns®

Features & Benefits. Series 330 is a value priced brake, with no manual release option. Ideal for high cycle applications. Class H coil. Few moving parts. Comes standard with carrier friction disc. Direct Acting. UL Recognized Class H coil insulation system to US Standards (UR) and Canadian... [See More]

  • Magnetic Type: Electromagnetic
  • Engagement: Friction
  • Torque: 3 to 300
  • Operation: Spring Actuation / Engage
MNB Electromagnetic Spring-Applied Brake -- MNB-0.2G-N (24V)
from Ogura Industrial Corp.

OPERATING VOLTAGE OPTIONS. RNB units come in two standard voltages, 90VDC and 24VDC. Other non-standard voltages are available. EASILY ADJUSTABLE TORQUE. The torque can be adjusted over a wide range of settings via an adjusting bolt. This feature allows for controllable braking time. MANUAL RELEASE... [See More]

  • Magnetic Type: Electromagnetic
  • Power: 0.0181
  • Torque: 1.5
  • Speed: 4000
Armature Actuated Metric Mount Quiet Brake -- AAB 331
from Stearns®

Features & Benefits. Ideal for high cycle applications. O-ring on hub to prevent friction ring rattle. Internal quiet features prevent noise during setting and releasing of brake. Class H coil. Optional manual release. Few moving parts. Comes standard with carrier friction disc. Direct Acting. [See More]

  • Magnetic Type: Electromagnetic
  • Speed: 3600
  • Torque: 25 to 300
  • Voltage: 432
MWB Electromagnetic Multiple-Disk Brake -- MWB-1.2
from Ogura Industrial Corp.

HIGH-TORQUE COMPACT DESIGN. The MW series are designed as extremely compact multiple disc units that deliver high torque rates. LONG LIFE AND LOW MAINTENANCE. The MW series stationary field design and oil lubrication system significantly reduce wear and maintenance while increasing operational life. [See More]

  • Magnetic Type: Electromagnetic
  • Power: 0.0107
  • Torque: 18
  • Speed: 4000
Armature Actuated Metric Mount Thin Profile Brake -- AAB 330
from Stearns®

Features & Benefits. Fail-safe design - spring set, electrically released. Low power requirements - simple on/off control. Pre-adjusted air gap for easy assembly. Maintenance free – designed to last. High temperature design – use in open or enclosed environment. Direct Acting. UL... [See More]

  • Magnetic Type: Electromagnetic
  • Engagement: Friction
  • Torque: 42 to 84
  • Operation: Spring Actuation / Engage
PMB Electromagnetic/Permanent-Magnet Brake -- PMB-03
from Ogura Industrial Corp.

UL and CSA Recognized as a component for use in motion control systems. Approved in accordance with UL508, 17th edition and CSAC 22.2 No. 14-13, 12th edition. HIGH TORQUE COMPACT DESIGN. Because permanent magnets are used versus springs, the overall size of the brakes is smaller for a given torque... [See More]

  • Magnetic Type: Electromagnetic
  • Power: 0.0080
  • Torque: 0.2917
  • Voltage: 24
Armature Actuated Servomotor Brake -- AAB 310
from Stearns®

Features & Benefits. Series 310 is a high performance Servo brake for holding-only applications. Low backlash. Class H insulation. Corrosion resistant finishes. Low inertia rotating parts. Splined hub for quiet dependable operation [See More]

  • Magnetic Type: Electromagnetic
  • Power: 0.0348
  • Torque: 0.8333 to 29.17
  • Voltage: 230
RNB Electromagnetic Spring-Applied Brake -- RNB-0.2G-N (24V)
from Ogura Industrial Corp.

COMPACT DESIGN WITH HIGH TORQUE. The RNB series brakes are approximately one-half the width of MNB style. BASIC DESIGN ADVANTAGE. The RNB series brake is designed for holding and emergency braking. COMPACT DESIGN WITH HIGH TORQUE. The RNB series brakes are approximately one-half the width of MNB... [See More]

  • Magnetic Type: Electromagnetic
  • Power: 0.0134
  • Torque: 1.5
  • Speed: 5000
Armature Actuated Servomotor Brake -- AAB 311
from Stearns®

Features & Benefits. Series 311 is a compact, high torque servo brake for holding-only applications. Low backlash. Class H insulation. Corrosion resistant finishes. Low inertia rotating parts. Splined hub for quiet dependable operation [See More]

  • Magnetic Type: Electromagnetic
  • Power: 0.0402
  • Torque: 6.25 to 33.33
  • Voltage: 180
RNB-Z Electromagnetic Zero-Backlash Spring-Applied Brake -- RNB-0.2ZG
from Ogura Industrial Corp.

COMPACT DESIGN WITH HIGH TORQUE. The RNB series brakes are approximately one-half the width of MNB style. BASIC DESIGN ADVANTAGE. The RNB series brake is designed for holding and emergency braking. MANUAL RELEASE HOLES. Starting with SNB series 1.2 and RNB series 3 and higher all units have three... [See More]

  • Magnetic Type: Electromagnetic
  • Power: 0.0134
  • Torque: 1.5
  • Speed: 5000
Armature Actuated Small Gear Brake -- AAB 320
from Stearns®

Features & Benefits. Series 320 is designed for commercial duty, small gear motors. Torque rating 3 to 50 lb-in / (.34 to 5.6 NM). UR and CUR Recognized insulation system, E-125303 and sizes 1.8, 2.8 brakes with internal power supply File E-71115 Class B temperature rise with Class H mag wire. [See More]

  • Magnetic Type: Electromagnetic
  • Power: 0.0228
  • Torque: 0.2500 to 4.17
  • Voltage: 230
SNB Electromagnetic Spring-Applied Brake -- SNB-0.1G-N (24V)
from Ogura Industrial Corp.

COMPACT DESIGN WITH HIGH TORQUE. The SNB series brakes are approximately one-half the width of MNB style. TWO BASIC DESIGNS AVAILABLE. The SNB series are designed for stopping and holding. MANUAL RELEASE HOLES. Starting with SNB series 1.2 and RNB series 3 and higher all units have three tapped... [See More]

  • Magnetic Type: Electromagnetic
  • Power: 0.0134
  • Torque: 0.7000
  • Speed: 5000
Armature Actuated Small Gear Brake -- AAB 321
from Stearns®

Features & Benefits. Series 321 provides dynamic stopping or holding torque in a compact economical package. TENV totally-enclosed non-ventilated Series 321= IP42 Enclosure, Series 322 = IP54 Enclosure. Out-of-box torque - No burnishing required. Class B temperature rise with class H mag wire. [See More]

  • Magnetic Type: Electromagnetic
  • Power: 0.0415
  • Torque: 0.2500 to 6
  • Voltage: 460
TMB Electromagnetic Brake -- TMB-0.6
from Ogura Industrial Corp.

FAST RESPONSE. TM series brakes are dry type single disc units with no sliding parts. That means you can count on fast response time. NO BACKLASH ARMATURE. By mounting the armature to its hub by means of leaf springs, blacklash is minimized and armature rattle is eliminated. COMPACT DESIGN. The... [See More]

  • Magnetic Type: Electromagnetic
  • Power: 0.0161
  • Torque: 4.4
  • Speed: 5000
Power-On Brake -- SuperMod SM-20, SM-20WD, SM-20MB
from Stearns®

Features & Benefits. Provides a stop and hold, typically of a motor shaft, until the control logic disengages (removes the power or voltage from the unit ’s coil). 56C through 215TC NEMA Frame Sizes. 16 through 145 lb-ft Static Torque; 2400 Maximum RPM. TENV – Totally Enclosed... [See More]

  • Magnetic Type: Electromagnetic
  • Power: 0.0509
  • Torque: 16 to 145
  • Speed: 2400
VB Electromagnetic Brake -- VBE-10
from Ogura Industrial Corp.

FAST RESPONSE. The V series clutches and brakes are dry type single disc units. This ensures fast response in high speed, high cycle applications. ZERO BACKLASH. The armature is mounted to the hub by special leaf springs to provide minimal backlash and no armature rattle. HIGH TORQUE VERSIONS... [See More]

  • Magnetic Type: Electromagnetic
  • Power: 0.0509
  • Torque: 75
  • Speed: 3600
Spring Engaged Brake -- Style SCEB Class S3
from Stearns®

Features & Benefits. Style SCEB, Class S3 Spring-Set Brake is end shaft mounted with base. Released when voltage is applied. Stearns Style SCEB, Class S3 Brake is a high torque, low inertia, electromagnetic brake for steel mill screwdowns, and similar equipment. The basic design of this brake... [See More]

  • Magnetic Type: Electromagnetic
  • Speed: 3600
  • Torque: 450 to 12000
  • Voltage: 230