Disc Electric Brakes
from jbj Techniques Limited
Multiple disk brakes designed for high torque small space environment. Multiple disks produce high torque in a compact design. [See More]
- Configuration: Disc
- Speed: 600 to 1800
- Torque: 13 to 826
- Voltage: 24
from Hangzhou Chinabase Machinery Co., Ltd.
Characteristics: Braking and holding when power-off. Quick response and high reliability. No trial operation. Asbestos-free Brake Friction Disc. Quiet operation and long life. Most suitable for use with small motors; [See More]
- Configuration: Disc
- Engagement: Friction
- Voltage: 24 to 45
- Magnetic Type: Electromagnetic
from jbj Techniques Limited
Multiple disk brake designed for high torque small environment. Brakes are designed to work in oil. Multiple disks produce high torque in a compact design. Special oil path grooves in the friction plates allow for quick engagement and response time. Because brakes are used in oil lubrication they... [See More]
- Configuration: Disc
- Speed: 1600 to 4000
- Torque: 18 to 2360
- Voltage: 24
from Hangzhou Chinabase Machinery Co., Ltd.
Characteristics: Braking and holding when power-off. Quick response and high reliability. No trial operation. Asbestos-free Brake Friction Disc. Quiet operation and long life. Thin and compact structure, easy to mount [See More]
- Configuration: Disc
- Engagement: Friction
- Voltage: 45 to 90
- Magnetic Type: Electromagnetic
from Hangzhou Chinabase Machinery Co., Ltd.
Characteristics: Using constant-load type spring. Asbestos-free smooth friction disc. Braking and holding when power-on. Quick response and high reliability when connecting and dis-connecting. Buffering start and stop. protecting from overload. Quiet operation and long life, easy to mount [See More]
- Configuration: Disc
- Voltage: 24
- Speed: 2000 to 8000
- Engagement: Friction
from Hangzhou Chinabase Machinery Co., Ltd.
Characteristics: Small, light and refined structure;. Using constant-load type spring;. Asbestos-free smooth friction disc; Q uick response and high reliability when connecting and dis-connecting;. Buffering start and stop, protecting from overload. Quiet operation and long life, e asy to mount. [See More]
- Configuration: Disc
- Engagement: Friction
- Voltage: 24
- Magnetic Type: Electromagnetic
from Hangzhou Chinabase Machinery Co., Ltd.
Characteristics: Small, light and refined structure;. Using constant-load type spring;. Asbestos-free smooth friction disc; Q uick response and high reliability when connecting and dis-connecting;. Buffering start and stop, protecting from overload. Quiet operation and long life, e asy to mount. [See More]
- Configuration: Disc
- Engagement: Friction
- Voltage: 24
- Magnetic Type: Electromagnetic
from Hangzhou Chinabase Machinery Co., Ltd.
Characteristics: The coil assembly is fasten together with epooy, concussion resistant, heat and cold resistant and flour resistant. The friction disc is disposed by abrasion resistant. Quick response and high reliability when connecting and dis-connecting. High Torque and high rotate speed and long... [See More]
- Configuration: Disc
- Voltage: 24
- Speed: 3000 to 6000
- Engagement: Friction
from Stearns®
Features & Benefits. Series 321 provides dynamic stopping or holding torque in a compact package. Fixed air gap design. Optional AC Rectifiers - internal, or external in-line (availability depends on size). Class B temperature rise with Class H mag wire. Optional “double D ” friction... [See More]
- Configuration: Disc
- Power: 0.0415
- Torque: 1.5 to 8.3
- Speed: 3600
from KTR Corporation
EMB-STOP brake systems mainly convince by their high reliability and efficiency. They are a flexible and clean solution for an extremely long operating period with low operating expenses and utmost safety of the plant. Product features. Clamping forces of up to 375 kN. Easy replacement of brake... [See More]
- Configuration: Disc
- Weight: 518.2
- Shaft: Right Angle
from Andantex USA, Inc.
Overview. Electro Magnetic Particle Brake. Torque proportional to the electric current, independent of the slipping speed. Through shaft design. Tension Control series. 5 different versions (power dissipation) available. Magnetic Particle Brake Features. Rated torque: 1000 Nm. Rated current: 1.70 A. [See More]
- Configuration: Disc
- Power: 2.68
- Torque: 737
- Speed: 60 to 1000
from Hilliard Corporation (The)
The Hilliard MK1400 is an electromagnetic, fail safe caliper brake. Spring applied, electric released, it is suitable for holding duty and emergency for applications such as theatrical stage lifts, elevators and cranes. Alternative mounting arrangement: pin mounting, base mounting horizontal and... [See More]
- Configuration: Disc
- Operation: Spring Actuation / Engage
- Engagement: Friction
- Magnetic Type: Electromagnetic
from Raco International, LP
RACO's spring loaded brake actuators are designed for electric powered vehicles such as light rail street cars, trams, cable cars, with drum or disk brakes. Since most of these vehicles are equipped with electrical drive motors and regenerative drives, the majority of the kinetic energy during the... [See More]
- Configuration: Drum; Disc
- Shaft: In-line; 0
- Engagement: Wrap Spring
- Mounting: Shaft
from Electroid Company
This design allows rotor assembly to rotate with drive shaft [See More]
- Configuration: Disc
- Engagement: Friction
- Torque: 6.25
- Operation: Spring Return / Disengage
from Ogura Industrial Corp.
EASY MOUNTING AND MAINTENANCE. The brake flange mounts to the customer's machine via the four mounting holes. The bore of the brake can also be used to house a bearing which can reduce the overall length of the machine and cost because the brake body acts as as bearing housing. ZERO BACKLASH. By... [See More]
- Configuration: Disc
- Power: 0.0080
- Torque: 0.7417
- Speed: 3600
from Midwest Brake
The Electro Shear ® 8700 Series Oil Shear Motor Brakes are AC electric released, spring applied, three phase AC electric, multiple disc, oil shear motor brakes that deliver precise control, repeatable stopping power and quick response time in the harshest manufacturing environments. High thermal... [See More]
- Configuration: Disc
- Voltage: 230 to 575
- Torque: 25
- Engagement: Oil Shear
from Stearns®
Features & Benefits. Ideal for high cycle applications. Few moving parts. Comes standard with carrier friction disc. Class H coil. Optional manual release [See More]
- Configuration: Disc
- Engagement: Friction
- Torque: 3 to 300
- Operation: Spring Actuation / Engage
from KTR Corporation
EMB-STOP brake systems mainly convince by their high reliability and efficiency. They are a flexible and clean solution for an extremely long operating period with low operating expenses and utmost safety of the plant. Product features. Clamping forces of up to 375 kN. Easy replacement of brake... [See More]
- Configuration: Disc
- Weight: 617.4
- Shaft: Right Angle
from Andantex USA, Inc.
Overview. ElectroMagnetic Particle Brake. Torque proportional to the electric current, independent of the slipping speed. Through shaft design. Tension Control series. 4 different versions (power dissipation) available. Features. Rated torque: 12.00 Nm. Rated current: 0.55 A. Residual torque: 0.14... [See More]
- Configuration: Disc
- Power: 0.0871
- Torque: 8.85
- Speed: 40 to 3000
from Hilliard Corporation (The)
The Hilliard MK350 is an electromagnetic, fail safe caliper brake. Spring applied, electric released, it is suitable for holding duty and emergency for applications such as conveyors, elevators and cranes. Alternative mounting arrangement: pin mounting, base mounting horizontal and base mounting... [See More]
- Configuration: Disc
- Operation: Spring Actuation / Engage
- Engagement: Friction
- Magnetic Type: Electromagnetic
from Electroid Company
These units are designed for zero backlash and positive engagement [See More]
- Configuration: Disc
- Engagement: Friction
- Torque: 0.0833
- Operation: Spring Actuation / Engage
from Ogura Industrial Corp.
AUTOMATIC ADJUSTMENT FOR WEAR. The B series brakes include a patented adjusting mechanism for the armature that not only gives a constant adjustment for wear, but also produces a constant air gap on return. This gives a consistent armature engagement time over the life of the unit which is critical... [See More]
- Configuration: Disc
- Speed: 3600
- Torque: 100
- Voltage: 6 to 90
from Stearns®
Features & Benefits. Series 350 pressure plate mount is ideal for portal crane applications. Class H insulation. ABS, CSA and CE certification. Simple wear adjustment with access hole for air gap inspection. Metric and US Customary bore sizes. Splined hub for quiet dependable operation. [See More]
- Configuration: Disc
- Speed: 1800
- Torque: 75 to 300
- Voltage: 432
from KTR Corporation
EMB-STOP brake systems mainly convince by their high reliability and efficiency. They are a flexible and clean solution for an extremely long operating period with low operating expenses and utmost safety of the plant. Product features. Clamping forces of up to 125 kN. Easy replacement of brake... [See More]
- Configuration: Disc
- Weight: 253.6
- Shaft: Right Angle
from Andantex USA, Inc.
Overview. ElectroMagnetic Particle Brake. Torque proportional to the electric current, independent of the slipping speed. Through shaft design. Tension Control series. Features. Rated torque: 2.00 Nm. Rated current: 0.40 A. Residual torque: 0.04 Nm. Coil resistance: 24 Ohms. Power. FAT 20: 40 W. [See More]
- Configuration: Disc
- Power: 0.0536
- Torque: 1.47
- Speed: 40 to 3000
from Hilliard Corporation (The)
The Hilliard MK4800 is an electromagnetic, fail safe caliper brake. Spring applied, electric released, it is suitable for holding duty and emergency for applications such as heavy duty lift operations, conveyors, elevators and cranes. Alternative mounting arrangement: pin mounting, base mounting... [See More]
- Configuration: Disc
- Operation: Spring Actuation / Engage
- Engagement: Friction
- Magnetic Type: Electromagnetic
from Electroid Company
Bi-stable brakes [See More]
- Configuration: Disc
- Engagement: Friction
- Torque: 0.0625
- Operation: Spring Actuation / Engage (optional feature)
from Ogura Industrial Corp.
BRAKE FOR HOLDING AND EMERGENCY STOPPING. The friction disk and the pressure plate are one piece so when the power is applied there are no loose parts, so there is no chance of noise and/or contact. This also makes brake release time very quick. FLEXIBLE HUB DESIGN, LOWEST COST OPTION. The FNB... [See More]
- Configuration: Disc
- Power: 0.0134
- Torque: 0.7410
- Speed: 5000
from Stearns®
Features & Benefits. Series 360 magnet body mount, both for NEMA C-face or IEC mounting is ideal for portal crane applications. ABS, CE, and CSA Certification. Brake gaskets are captive (O-Ring), so parts are not lost during maintenance. Modular brake assembly Install and remove brake without... [See More]
- Configuration: Disc
- Voltage: 432
- Torque: 35 to 300
- Engagement: Friction
from KTR Corporation
EMB-STOP brake systems mainly convince by their high reliability and efficiency. They are a flexible and clean solution for an extremely long operating period with low operating expenses and utmost safety of the plant. Product features. Clamping forces of up to 50 kN. Easy replacement of brake pads. [See More]
- Configuration: Disc
- Weight: 198.4
- Shaft: Right Angle
from Andantex USA, Inc.
Overview. ElectroMagnetic Particle Brake. Torque proportional to the electric current, independent of the slipping speed. Through shaft design. Tension Control series. 5 different versions (power dissipation) available. Features. Rated torque: 35.00 Nm. Rated current: 1.00 A. Residual torque: 0.33... [See More]
- Configuration: Disc
- Power: 0.1340
- Torque: 25.81
- Speed: 40 to 3000
from Hilliard Corporation (The)
The Hilliard MK750 is an electromagnetic, fail safe caliper brake. Spring applied, electric released, it is suitable for holding duty and emergency for applications such as conveyors, elevators and cranes. Alternative mounting arrangement: pin mounting, base mounting horizontal and base mounting... [See More]
- Configuration: Disc
- Operation: Spring Actuation / Engage
- Engagement: Friction
- Magnetic Type: Electromagnetic
from Electroid Company
An enclosed clutch only module, or brake only module. [See More]
- Configuration: Disc
- Engagement: Friction
- Torque: 20
- Operation: Spring Return / Disengage
from Ogura Industrial Corp.
FAST RESPONSE. The torque of H series electromagnetic hysteresis clutches/brakes is independent of slip speed. Torque is directly proportionate to coil current, thus the torque of each unit can be adjusted by varying the current. Once the current is stable, the torque remains constant. LONG LIFE. [See More]
- Configuration: Disc
- Power: 0.0092
- Torque: 0.3670
- Speed: 3000
from Stearns®
Features & Benefits. Series 330 is a value priced brake, with no manual release option. Ideal for high cycle applications. Class H coil. Few moving parts. Comes standard with carrier friction disc. Direct Acting. UL Recognized Class H coil insulation system to US Standards (UR) and Canadian... [See More]
- Configuration: Disc
- Engagement: Friction
- Torque: 3 to 300
- Operation: Spring Actuation / Engage
from KTR Corporation
EMB-STOP brake systems mainly convince by their high reliability and efficiency. They are a flexible and clean solution for an extremely long operating period with low operating expenses and utmost safety of the plant. Product features. Clamping forces of up to 50 kN. Easy replacement of brake pads. [See More]
- Configuration: Disc
- Shaft: Right Angle
from Andantex USA, Inc.
Overview. ElectroMagnetic Particle Brake. Torque proportional to the electric current, independent of the slipping speed. Through shaft design. Tension Control series. 5 different versions (power dissipation) available. Features. Rated torque: 500 Nm. Rated current: 1.70 A. Residual torque: 5.00 Nm. [See More]
- Configuration: Disc
- Power: 1.47
- Torque: 369
- Speed: 60 to 1500
from Hilliard Corporation (The)
Hilliard Electric Brakes provide positive stopping and reliable holding of rotating devices on demand-every time. Spring engaged when current is interrupted and electromagnetically released when voltage is applied, these brakes are designed for maximum flexibility and long, dependable service. Each... [See More]
- Configuration: Disc
- Voltage: 6 to 240
- Torque: 7.5 to 4500
- Engagement: Friction
from Ogura Industrial Corp.
100% RATED TORQUE. You can count on getting the rated torque for holding applications right out of the box. LONGEVITY. Wear-resistant friction material and corrosion resistant surfaces provide extended operational life. VOLTAGES AVAILABLE. The MCNB series brake is available in 24VDC, 45VDC or 90VDC. [See More]
- Configuration: Disc
- Power: 0.0094
- Torque: 0.3667
- Voltage: 24
from Stearns®
Features & Benefits. Ideal for high cycle applications. O-ring on hub to prevent friction ring rattle. Internal quiet features prevent noise during setting and releasing of brake. Class H coil. Optional manual release. Few moving parts. Comes standard with carrier friction disc. Direct Acting. [See More]
- Configuration: Disc
- Speed: 3600
- Torque: 25 to 300
- Voltage: 432
from KTR Corporation
EMB-STOP brake systems mainly convince by their high reliability and efficiency. They are a flexible and clean solution for an extremely long operating period with low operating expenses and utmost safety of the plant. Product features. Max. lateral force 4,000 kN. Suitable for harsh ambient... [See More]
- Configuration: Disc
- Weight: 330.8
- Shaft: Right Angle
from Andantex USA, Inc.
Overview. ElectroMagnetic Particle Brake. Torque proportional to the electric current, independent of the slipping speed. Through shaft design. Tension Control series. 5 different versions (power dissipation) available. Features. Rated torque: 65.00 Nm. Rated current: 1.00 A. Residual torque: 0.63... [See More]
- Configuration: Disc
- Power: 0.1675
- Torque: 47.94
- Speed: 40 to 3000
from Ogura Industrial Corp.
HIGH-TORQUE COMPACT DESIGN. The MD series are designed to produce very high torque in an overall compact design. Torque is produced via multiple disks condensing overall clutch size. QUICK RELEASE TIME. Separator springs between the friction plates allow for quick disconnect when the power is... [See More]
- Configuration: Disc
- Power: 0.0201
- Torque: 12.53
- Speed: 1800
from Stearns®
Features & Benefits. Fail-safe design - spring set, electrically released. Low power requirements - simple on/off control. Pre-adjusted air gap for easy assembly. Maintenance free – designed to last. High temperature design – use in open or enclosed environment. Direct Acting. UL... [See More]
- Configuration: Disc
- Engagement: Friction
- Torque: 42 to 84
- Operation: Spring Actuation / Engage
from KTR Corporation
EMB-STOP brake systems mainly convince by their high reliability and efficiency. They are a flexible and clean solution for an extremely long operating period with low operating expenses and utmost safety of the plant. Product features. Max. lateral force 2,000 kN. Suitable for harsh ambient... [See More]
- Configuration: Disc
- Weight: 198.4
- Shaft: Right Angle
from Andantex USA, Inc.
Overview. ElectroMagnetic Particle Brake. Torque proportional to the electric current, independent of the slipping speed. External shaft design. Low and accurate torque series. Features. Rated torque: 0.20 Nm. Rated current: 0.05 A. Residual torque: 0.007 Nm. Coil resistance: 195 Ohms. Power. FAS 2:... [See More]
- Configuration: Disc
- Power: 0.0201
- Torque: 0.1475
- Speed: 40 to 3000
from Ogura Industrial Corp.
OPERATING VOLTAGE OPTIONS. RNB units come in two standard voltages, 90VDC and 24VDC. Other non-standard voltages are available. EASILY ADJUSTABLE TORQUE. The torque can be adjusted over a wide range of settings via an adjusting bolt. This feature allows for controllable braking time. MANUAL RELEASE... [See More]
- Configuration: Disc
- Power: 0.0181
- Torque: 1.5
- Speed: 4000
from Stearns®
Features & Benefits. Series 310 is a high performance Servo brake for holding-only applications. Low backlash. Class H insulation. Corrosion resistant finishes. Low inertia rotating parts. Splined hub for quiet dependable operation [See More]
- Configuration: Disc
- Power: 0.0348
- Torque: 0.8333 to 29.17
- Voltage: 230
from KTR Corporation
EMB-STOP brake systems mainly convince by their high reliability and efficiency. They are a flexible and clean solution for an extremely long operating period with low operating. Product features. Clamping forces of up to 50 kN. Easy replacement of brake pads. Mechanical manual operation. Suitable... [See More]
- Configuration: Disc
- Shaft: Right Angle
from Ogura Industrial Corp.
HIGH-TORQUE COMPACT DESIGN. The MW series are designed as extremely compact multiple disc units that deliver high torque rates. LONG LIFE AND LOW MAINTENANCE. The MW series stationary field design and oil lubrication system significantly reduce wear and maintenance while increasing operational life. [See More]
- Configuration: Disc
- Power: 0.0107
- Torque: 18
- Speed: 4000
from Stearns®
Features & Benefits. Series 311 is a compact, high torque servo brake for holding-only applications. Low backlash. Class H insulation. Corrosion resistant finishes. Low inertia rotating parts. Splined hub for quiet dependable operation [See More]
- Configuration: Disc
- Power: 0.0402
- Torque: 6.25 to 33.33
- Voltage: 180
from KTR Corporation
EMB-STOP brake systems mainly convince by their high reliability and efficiency. They are a flexible and clean solution for an extremely long operating period with low operating expenses and utmost safety of the plant. Product features. Clamping forces of up to 12 kN. Easy replacement of brake pads. [See More]
- Configuration: Disc
- Shaft: Right Angle
from Ogura Industrial Corp.
FAST RESPONSE. The OP series has been designed to provide fast response. Response rates can be further quickened through overexcitation circuits. SLIP CAPACITY. OP series units are designed to deliver high performance under constant slip conditions. NO CONTAMINATION. Units are sealed which prevents... [See More]
- Configuration: Disc
- Power: 0.0119
- Torque: 0.7417
- Speed: 1800
from Stearns®
Features & Benefits. Series 320 is designed for commercial duty, small gear motors. Torque rating 3 to 50 lb-in / (.34 to 5.6 NM). UR and CUR Recognized insulation system, E-125303 and sizes 1.8, 2.8 brakes with internal power supply File E-71115 Class B temperature rise with Class H mag wire. [See More]
- Configuration: Disc
- Power: 0.0228
- Torque: 0.2500 to 4.17
- Voltage: 230
from Ogura Industrial Corp.
RELIABLE AND STABLE TORQUE. The PB/PC series have been designed to maintain high performance in continuous slip applications within their heat dissipation range. FORCED AIR COOLING. Units come equipped with inlets and outlets for forced air. Forced air cooling provides additional heat dissipation if... [See More]
- Configuration: Disc
- Power: 0.0563
- Torque: 8.8
- Speed: 1800
from Stearns®
Features & Benefits. Series 321 provides dynamic stopping or holding torque in a compact economical package. TENV totally-enclosed non-ventilated Series 321= IP42 Enclosure, Series 322 = IP54 Enclosure. Out-of-box torque - No burnishing required. Class B temperature rise with class H mag wire. [See More]
- Configuration: Disc
- Power: 0.0415
- Torque: 0.2500 to 6
- Voltage: 460
from Ogura Industrial Corp.
UL and CSA Recognized as a component for use in motion control systems. Approved in accordance with UL508, 17th edition and CSAC 22.2 No. 14-13, 12th edition. HIGH TORQUE COMPACT DESIGN. Because permanent magnets are used versus springs, the overall size of the brakes is smaller for a given torque... [See More]
- Configuration: Disc
- Power: 0.0080
- Torque: 0.2917
- Voltage: 24
from Stearns®
Static Torque: 1.5 through 25 lb-ft. Enclosure Material: Die Cast Aluminum. Enclosure Protection: IP 23. Release Type: Side Release Knob. Maximum overhung or side load measured at one inch from end of shaft: 36 lbs. Universal Mounting: 1.5 through 15 lb-ft. 20 and 25 lb-ft supplied with springs for... [See More]
- Configuration: Disc
- Voltage: 575
- Torque: 1.5 to 25
- Engagement: Friction
from Ogura Industrial Corp.
COMPACT DESIGN WITH HIGH TORQUE. The RNB series brakes are approximately one-half the width of MNB style. BASIC DESIGN ADVANTAGE. The RNB series brake is designed for holding and emergency braking. COMPACT DESIGN WITH HIGH TORQUE. The RNB series brakes are approximately one-half the width of MNB... [See More]
- Configuration: Disc
- Power: 0.0134
- Torque: 1.5
- Speed: 5000
from Stearns®
Static Torque: 6 through 105 lb-ft. Enclosure Material: Cast Iron Endplate and Housing. Release Type: Side Lever, maintained with automatic release. Enclosure Protection: IP 23 & 54. Maximum overhung, or side load measured at one inch from end of shaft: 100 lbs on brake housing side, 150 lbs on... [See More]
- Configuration: Disc
- Engagement: Friction
- Torque: 50 to 125
- Operation: Spring Actuation / Engage
from Ogura Industrial Corp.
COMPACT DESIGN WITH HIGH TORQUE. The RNB series brakes are approximately one-half the width of MNB style. BASIC DESIGN ADVANTAGE. The RNB series brake is designed for holding and emergency braking. MANUAL RELEASE HOLES. Starting with SNB series 1.2 and RNB series 3 and higher all units have three... [See More]
- Configuration: Disc
- Power: 0.0134
- Torque: 1.5
- Speed: 5000
from Stearns®
Features & Benefits. Replaceable friction pads and pucks for low cost maintenance. High torque capacity ─ exceeds range of NEMA & IEC frame motor brakes. Simple, low-maintenance installation. Electric operation eliminates the hydraulic/pneumatic components. Maintenance - associated... [See More]
- Configuration: Disc
- Voltage: 410
- Torque: 1500 to 2250
- Engagement: Friction
from Ogura Industrial Corp.
COMPACT DESIGN WITH HIGH TORQUE. The SNB series brakes are approximately one-half the width of MNB style. TWO BASIC DESIGNS AVAILABLE. The SNB series are designed for stopping and holding. MANUAL RELEASE HOLES. Starting with SNB series 1.2 and RNB series 3 and higher all units have three tapped... [See More]
- Configuration: Disc
- Power: 0.0134
- Torque: 0.7000
- Speed: 5000
from Stearns®
Features & Benefits. Universal mounting through 15 lb-ft. 10 and 15 lb-ft. supplied with springs for vertical modifications. Normally closed thermostat. Class H insulation. Maintained side lever manual release with auto reset. ABS Type Approval Certified. Class 1 Group A, B, C, & D. Class 2... [See More]
- Configuration: Disc
- Speed: 5000
- Torque: 1.5 to 25
- Voltage: 575
from Ogura Industrial Corp.
FAST RESPONSE. TM series brakes are dry type single disc units with no sliding parts. That means you can count on fast response time. NO BACKLASH ARMATURE. By mounting the armature to its hub by means of leaf springs, blacklash is minimized and armature rattle is eliminated. COMPACT DESIGN. The... [See More]
- Configuration: Disc
- Power: 0.0161
- Torque: 4.4
- Speed: 5000
from Stearns®
Features & Benefits. Self-adjusting for wear. Normally closed thermostat. Class H insulation. ABS Type Approval Certified. Class 1 Group A, B, C, & D. Class 2 Group F & G [See More]
- Configuration: Disc
- Speed: 4000
- Torque: 6 to 105
- Voltage: 575
from Ogura Industrial Corp.
FAST RESPONSE. The V series clutches and brakes are dry type single disc units. This ensures fast response in high speed, high cycle applications. ZERO BACKLASH. The armature is mounted to the hub by special leaf springs to provide minimal backlash and no armature rattle. HIGH TORQUE VERSIONS... [See More]
- Configuration: Disc
- Power: 0.0509
- Torque: 75
- Speed: 3600
from Stearns®
Features & Benefits. Available for close coupled directly to the motor and fan guard mount. Visual wear indicator. Class H coil. Normally open & normally closed thermostat. No modification required for vertical mounting. Class 1 Group C & D. Class 2 Group E, F, & G [See More]
- Configuration: Disc
- Speed: 5000
- Torque: 1.5 to 15
- Voltage: 575
from Stearns®
Features & Benefits. Available for close coupled directly to the motor and fan guard mount. Class H coil. Normally closed thermostat. Self-adjusting for wear. ABS Type Approval Certified. Class 1 Group C & D. Class 2 Group E, F, & G [See More]
- Configuration: Disc
- Speed: 3600
- Torque: 125 to 330
- Voltage: 575
from Stearns®
Features & Benefits. Available for close coupled directly to the motor and fan guard mount. Class H coil. Normally closed thermostat. Self-adjusting for wear. ABS Type Approval Certified. Class 1 Group C & D. Class 2 Group E, F, & G [See More]
- Configuration: Disc
- Speed: 3600
- Torque: 125 to 330
- Voltage: 575
from Stearns®
Features & Benefits. Available for close coupled directly to the motor and fan guard mount. Class H coil. Normally closed thermostat. Self-adjusting for wear. ABS Type Approval Certified. Class 1 Group C & D. Class 2 Group E, F, & G or F & G [See More]
- Configuration: Disc
- Speed: 4000
- Torque: 10 to 105
- Voltage: 575
from Stearns®
Features & Benefits. Available for close coupled directly to the motor and fan guard mount. Class H coil. Normally closed thermostat. Self-adjusting for wear. ABS Type Approval Certified. Class 1 Group C & D. Class 2 Group E, F, & G or F & G [See More]
- Configuration: Disc
- Speed: 4000
- Torque: 10 to 105
- Voltage: 575
from Stearns®
Features & Benefits. Spring-set electrically released. Adjustable torque, down to 50% of rated nameplate torque. Manual wear adjustment. Airgap adjust gage. Splined hub. Universal mounting through 15 lb-ft. The 20 and 25 lb-ft are supplied with springs for vertical modification. Cast iron... [See More]
- Configuration: Disc
- Speed: 5000
- Torque: 1.5 to 25
- Voltage: 575
from Stearns®
Features & Benefits. Suitable for many shipboard and severe duty applications. Maintained Manual Release with Auto Rest. Self-Adjusting for wear. Cast Iron Enclosure. Brass Pressure Plate and Stationary Discs. IP 54, 56. Certified compliant with IEEE 45 Federal Standard 46 ABS [See More]
- Configuration: Disc
- Speed: 3600
- Torque: 125 to 440
- Voltage: 575
from Stearns®
Features & Benefits. Suitable for many shipboard and severe duty applications. Maintained manual release with autorest. Self-adjusting for wear. Cast iron enclosure. Brass pressure plate and stationary discs. IP 54, 56. Certified compliant with IEEE 45 Federal Standard 46 ABS [See More]
- Configuration: Disc
- Speed: 1800
- Torque: 500 to 1000
- Voltage: 575
from Stearns®
Features & Benefits. Suitable for many shipboard and severe duty applications. Maintained manual release with autorest. Self-adjusting for wear. Cast iron enclosure. Brass pressure plate and stationary discs. IP 54, 56 [See More]
- Configuration: Disc
- Speed: 4000
- Torque: 6 to 125
- Voltage: 575