Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Titebond
Description: Titebond 100% Silicone Sealant is a versatile 100% silicone formula that is ideal for both interior and exterior applications. It offers excellent adhesion to many common construction materials, including vinyl, aluminum, brick, glass and painted surfaces. It also
- Viscosity: 250,000 cP
- Features: Silicone
-
Supplier: Phelps Industrial Products
Description: Phelps Style 9816 is 100% silicone sealant. This product can be used for gasketing and as an adhesive, and sticks to metal and glass surfaces. For best results clean with a solvent such as xylol, toluol or methyl ethyl ketone. Phelps Silicone Sealant exhibits high
- Use Temperature: -80 to 500 F
- Tensile Strength (Break): 350 psi
- Elongation: 500 %
- Dielectric Strength: 390.0000000000004 kV/in
-
Supplier: Novagard Solutions
Description: No Description Provided
- Viscosity: 450,000 to 750,000 cP
- Tensile Strength (Break): 160 to 200 psi
- Elongation: 500 to 600 %
- Substrate Compatibility: Ceramic / Glass, Composites, Dissimilar Substrates, Metal, Plastic, Wood / Wood Product
-
-
Supplier: Phelps Industrial Products
Description: Phelps Style 9815 is 100% RTV (room temperature vulcanizing) silicone that can be used anywhere a high temperature sealant/adhesive is required. This high temp silicone sealant builds a formed-in-place gasket at operating temperatures up to 310°C. Phelps Style 9815
- Use Temperature: -75 to 650 F
- Tensile Strength (Break): 350 psi
- Elongation: 500 %
- Dielectric Strength: 390.0000000000004 kV/in
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly.
- Features: Silicone
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly.
- Features: Silicone
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly.
- Features: Silicone
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly.
- Features: Silicone
-
Supplier: Ellsworth Adhesives
Description: Sika Sikasil-GP Silicone Sealant Aluminum is a one component, acetoxy-curing sealant that is used for appliance assembly, conventional glazing, marine applications, and sealing of building components, trailers, trucks, and RVs. It also bonds well with painted metals, glass,
- Tensile Strength (Break): 220 psi
- Elongation: 350 %
- Substrate Compatibility: Ceramic / Glass, Metal, Plastic, Wood / Wood Product
- Features: Silicone
-
Supplier: Ellsworth Adhesives
Description: Sika Sikasil-GP Silicone Sealant Black is a one component, acetoxy-curing sealant that is used for appliance assembly, conventional glazing, marine applications, and sealing of building components, trailers, trucks, and RVs. It also bonds well with painted metals, glass,
- Tensile Strength (Break): 220 psi
- Elongation: 350 %
- Substrate Compatibility: Ceramic / Glass, Metal, Plastic, Wood / Wood Product
- Features: Silicone
-
Silicone Adhesives and Sealants - Sika Sikasil-GP Silicone Sealant Bronze 295 mL Cartridge -- 432061Supplier: Ellsworth Adhesives
Description: Sika Sikasil-GP Silicone Sealant Bronze is a one component, acetoxy-curing sealant that is used for appliance assembly, conventional glazing, marine applications, and sealing of building components, trailers, trucks, and RVs. It also bonds well with painted metals, glass,
- Tensile Strength (Break): 220 psi
- Elongation: 350 %
- Substrate Compatibility: Ceramic / Glass, Metal, Plastic, Wood / Wood Product
- Features: Silicone
-
Supplier: Ellsworth Adhesives
Description: Sika Sikasil-GP Silicone Sealant Clear is a one component, acetoxy-curing sealant that is used for appliance assembly, conventional glazing, marine applications, and sealing of building components, trailers, trucks, and RVs. It also bonds well with painted metals, glass,
- Tensile Strength (Break): 220 psi
- Industry: Marine
- Features: Silicone
- Cure / Technology: Single Component System
-
Supplier: Wacker Chemical Corp.
Description: One-component, acid-curing, silicone sealant for general-purpose sealing. ELASTOSIL® 5000 cures at room temperature under the action of atmospheric moisture to give a permanently flexible silicone rubber. Special features non-sag ready gunnability at low (+5 °C) and high (+40
- Use Temperature: -40 to 212 F
- Tensile Strength (Break): 101.5257875500379 psi
- Elongation: 250 %
- Industry: Building / Construction
-
Supplier: Wacker Chemical Corp.
Description: One-component, acid-curing, silicone sealant for general purpose sealing in do-it-yourself applications. ELASTOSIL® 6000 cures at room temperature under the action of atmospheric moisture to give a permanently flexible silicone rubber. Special features non-sag ready gunnability
- Use Temperature: -40 to 212 F
- Tensile Strength (Break): 87.0221036143182 psi
- Elongation: 150 %
- Industry: Building / Construction
-
Supplier: R. S. Hughes Company, Inc.
Description: Momentive clear STO 04J silicone sealant.
-
Supplier: RS Components, Ltd.
Description: Loctite 595 Clear Silic RTV 100ml Tube
- Features: Other, Silicone
-
Supplier: Techsil Limited
Description: TSE3397 B is a black one-component, fast-cure, non corrosive silicone adhesive sealant that offers excellent corrosion- free adhesion to metals, including copper, plastics, ceramics, glass, etc. without the use of primers. Dispenses as a flowable paste, TSE 397B has a tack-free time of
- Industry: Electronics
- Features: Rubber Based / Elastomeric, Silicone
-
Supplier: Techcon
Description: Sealant Gun 8 oz., 100 psi - TS950 Series. The TS950 is a versatile, pneumatic sealant gun system with a metal palm grip gun that can be attached to a metal handle grip. This flexible dispenser accepts all Techcon Systems TS Series Retainers. TS950 guns are shipped without a
- Application: Adhesive / Silicone
- Dispensed From: Barrel / Syringe
- Dispensing Type: Bead
- Dispensing Equipment Type: Dispense Only
-
Supplier: Techcon
Description: Sealant Gun 12 oz., 100 psi - TS950 Series. The TS950 is a versatile, pneumatic sealant gun system with a metal palm grip gun that can be attached to a metal handle grip. This flexible dispenser accepts all Techcon Systems TS Series Retainers. TS950 guns are shipped without a
- Application: Adhesive / Silicone
- Dispensed From: Barrel / Syringe
- Dispensing Type: Bead
- Dispensing Equipment Type: Dispense Only
-
Supplier: Techcon
Description: Sealant Gun 6 oz., 100 psi - TS950 Series. The TS950 is a versatile, pneumatic sealant gun system with a metal palm grip gun that can be attached to a metal handle grip. This flexible dispenser accepts all Techcon Systems TS Series Retainers. TS950 guns are shipped without a
- Application: Adhesive / Silicone
- Dispensed From: Barrel / Syringe
- Dispensing Type: Bead
- Dispensing Equipment Type: Dispense Only
-
Supplier: Titebond
Description: product which allows for extension and compression of at least 25% with 100% recovery. The mold and mildew resistant formula dries quickly and can be painted within 2-4 hours of application. Titebond Professional Radon Sealant is a VOC-compliant formula containing no ozone-depleting
- Viscosity: 550,000 cP
- Chemical System: Acrylic / Polyacrylate
-
Supplier: Techsil Limited
Description: LOCTITE® 595 is for superior bonding and sealing properties to most surfaces (although not recommended for use on concrete). This product resists aging weathering and thermal cycling without having adverse reactions such as hardening, shrinking or cracking. The thixotropic nature of LOCTITE® 595
- Compound Type: Encapsulating / Potting
- Features: Rubber Based / Elastomeric, Silicone
-
Supplier: Techcon
Description: Sealant Gun 2.5 oz., 100 psi - TS950 Series. The TS950 is a versatile, pneumatic sealant gun system with a metal palm grip gun that can be attached to a metal handle grip. This flexible dispenser accepts all Techcon Systems TS Series Retainers. TS950 guns are shipped without a
- Application: Adhesive / Silicone
- Dispensed From: Barrel / Syringe
- Dispensing Type: Bead
- Dispensing Equipment Type: Dispense Only
-
Supplier: Techsil Limited
Description: Three Bond 1207B is a black single-component, solvent free and non-acid liquid gasket based on RTV (Room Temperature Vulcanizing) silicone with low odor emission. Within a very short time it forms a rubber-like highly elastic gasket completely adapted to the surface structure of the flange
- Features: Rubber Based / Elastomeric, Silicone
-
Description: The SHEEN's AF Series Silicone-free Thermal Pads (Non-silicone Thermal Pads) are renowned for their distinctive characteristics, which include: ◆ Good thermal conductivity, with options ranging from 1.0 to 8.0 W/m·K. ◆ Available in various thicknesses from 0.5 to 5.0 mm. ◆ Free from
- Use Temperature: -40 to 257 F
- Thermal Conductivity: 1 W/m-K
- Tensile Strength (Break): 10.877762951789775 psi
- Elongation: 100 %
-
Supplier: Techsil Limited
Description: Loctite® SI 5331 is a white, paste silicone designed for thread sealing; recommended for use on plastic pipe threaded fittings carrying hot or cold water. Loctite® 5331 cures at ambient room temperatures under the influence of atmospheric moisture, allowing it to form a low strength flexible
-
Supplier: Gelest, Inc.
Description: 220 g kit – contains 200 g part A (base), 20 g part B (cross-linker) 1.1 kg kit – contains 1000 g part A (base), 100 g part B (cross-linker) Gelest® RG01: 2-Part RTV Silicone Elastomer PP2-RG01 is a flexible, high definition, clear molding and encapsulation PDMS. The moderate viscosity
- Tensile Strength (Break): 797.702616464583 to 1,015.25787550038 psi
- Elongation: 80 %
- Features: Other, Silicone
-
Supplier: Allied Electronics, Inc.
Description: Potting⁄Encapsulating Compound, 1.00 Specific Gravity, 20.0% Elongation Offering higher performance qualities over conventional RTV silicones. MG Chemicals sealants will bond to many clean surfaces without the aid of primers. Many of these one-part RTV silicone adhesive
-
Supplier: Wacker Chemical Corp.
Description: exceptional thermal conductivity of 4,2 W/mK in combination with the possibility of bondline thickness reduction to 100 µm. Special features One-component system Cure at moderate temperatures (90 °C/ 30 min) Thermal conductivity 4.2 W/mK Low minimum bond line thickness (90-100 µm)
- Viscosity: 140,000 to 520,000 cP
- Thermal Conductivity: 4.2 W/m-K
- Coeff. of Thermal Expansion (CTE): 8.333333333333334 µin/in-F
- Tensile Strength (Break): 435.110518071591 psi
-
Silicone Adhesives and Sealants - Two component silicone for bonding and sealing -- MasterSil 981-LOSupplier: Master Bond, Inc.
Description: Master Bond MasterSil 981-LO is a two component silicone for bonding and sealing that meets NASA low outgassing specifications. High level of softness Optically clear in thin sections Addition cured Convenient processing MasterSil 981-LO is a two-component silicone designed for high
- Viscosity: 12,500 to 17,500 cP
- Use Temperature: -65 to 400 F
- Coeff. of Thermal Expansion (CTE): 250 to 277.77777777777777 µin/in-F
- Industry: Aerospace, Automotive, Electronics, Medical / Food (Sanitary / FDA), Military / Government (MIL-SPEC / GG), OEM / Industrial, Photonics / Optoelectronics, Semiconductors / IC Packaging
-
Supplier: Gelest, Inc.
Description: Safety Packaging Under Nitrogen DMS-H21: Hydride Terminated PDMS, 100 cSt (Telechelic Functional Fluid) Hydride terminated silicones are chain extenders for vinyl-addition silicones, enabling low-viscosity, high elongation formulations. They are also intermediates for
- Viscosity: 100 cP
- Index of Refraction: 1.403
- Features: Silicone
-
Supplier: Gelest, Inc.
Description: Safety Packaging Under Nitrogen DMS-V21: Vinyl Terminated PDMS, 100 cSt (Telechelic Functional Fluid) Vinyl terminated polymers are most often employed in 2-part addition cure silicone elastomers. DMS-V21 Properties Viscosity: 100 cSt Molecular Weight: 6,000 g/mol Wt.% Vinyl:
- Viscosity: 100 cP
- Features: Silicone
-
Supplier: Gelest, Inc.
Description: Safety Packaging Under Nitrogen DMS-V51: Vinyl Terminated PDMS, 100,000 cSt (Telechelic Functional Fluid) Vinyl terminated polymers are most often employed in 2-part addition cure silicone elastomers. DMS-V51 Properties Viscosity: 100,000 cSt Molecular Weight: 140,000 g/mol Wt.%
- Viscosity: 100,000 cP
- Features: Silicone
-
Supplier: Master Bond, Inc.
Description: is 100% solid and has a white color.
- Viscosity: 30,000 to 40,000 cP
- Use Temperature: -120 to 400 F
- Thermal Conductivity: 1.01 to 1.3 W/m-K
- Tensile Strength (Break): 150 to 400 psi
-
Supplier: DigiKey
Description: HIGH PERFORMANCE SILICONE 100% R
- Features: Silicone
Find Suppliers by Category Top
Featured Products Top
-
sections. This silicone has excellent flexibility, with an elongation of 150-250% at room temperature, a Shore A hardness of 35-45 and a low tensile modulus of 100-175 psi at 75°F for stress relief. It is capable of withstanding rigorous thermal cycling and shock without cracking or exerting stress on components. Additionally, MasterSil 323 has a low dielectric constant of 2.8 at 75°F, 1 MHz. (read more)
Browse Silicone Adhesives and Sealants Datasheets for Master Bond, Inc. -
Optically Clear, High Flexibility Silicone Meets NASA Low Outgassing Specifications Master Bond MasterSil 981-LO is a two component, addition cured silicone system designed for bonding, sealing, coating, and encapsulating applications. It meets NASA low (read more)
Browse Silicone Adhesives and Sealants Datasheets for Master Bond, Inc. -
flexibility and toughness, with a Shore A hardness of 35 to 55, a low tensile modulus of less than 800 psi and an elongation of 50-100%, measured at 75°F. This enables it to withstand aggressive thermal cycling and mechanical shock, while offering a wide service temperature range from -80°F to (read more)
Browse Silicone Adhesives and Sealants Datasheets for Master Bond, Inc. -
Master Bond LED401 is a breakthrough system based on LED technology. This adhesive, sealant, coating and encapsulant cures tack-free upon exposure to a 405 nm wavelength light source, without any oxygen inhibition (read more)
Browse Specialty Adhesives, Sealants, and Compounds Datasheets for Master Bond, Inc. -
EP42HT-2LTE Master Bond EP42HT-2LTE is an innovative, two component epoxy system with an ultra low coefficient of thermal expansion. It can be used as an adhesive, sealant, coating and, in some cases, as a casting system. EP42HT-2LTE (read more)
Browse Industrial Adhesives Datasheets for Master Bond, Inc.
Conduct Research Top
-
Optical Transmission Properties of Adhesives
Optical transmission, the ability for light to be channeled through a material, is particularly important for fiber optic, opto-electronic and photonic applications. Superior transparency is an essential characteristic of an optical adhesive. Optical transmission is measured from 0 to 100%
More Information Top
-
Seismic Racking Test Evaluation of Silicone Used in a Four-Sided Structural Sealant Glazed Curtain Wall System
The sealant that would generally be specified for curtain wall applications that are shop-fabricated is a high modulus, 25 % movement capability, two-part quick curing 100 % silicone sealant .
-
Field Testing of Energy-Efficient Flood-Damage-Resistant Residential Envelope Systems Summary Report
Where appropriate, use GE Silicone II 100% silicone sealant for caulking at all areas where water may leak through exterior wall.
-
Electrical and Neurotrophin Enhancement of Neurite Outgrowth Within a 3D Collagen Scaffold
The imaging dish was made by drilling a small hole through the bottom of the dish, and attaching a coverslip to the underneath surface with 100% silicone sealant .
-
Fate of tributyltin in a created tidal wetland
The fiberglass bins were prepared in ad- vance by drilling holes in the sides and bottom and by covering these holes with squares of fiberglass-mesh window screen attached with 100% silicone sealant to prevent loss of sediment but to allow …
-
Estimate of productivity in ecosystem of the broad-leaved Korean pine mixed forest in Changbai Mountain
PVC collar was fixed to the stem at 1.3 m height using 100% silicone sealant .
-
Diurnal and seasonal variation in root xylem embolism in neotropical savanna woody species: impact on stomatal control of plant water status
Immediately after the incisions were made, the treated roots were covered with silicone grease ( 100% silicone sealant ; Dow Corning Corp, Midland, MI, USA) and wrapped in aluminium foil to limit air penetra- tion and prevent water loss (Bucci et al. 2003).
-
Winter rainfall interception by two mature open‐grown trees in Davis, California
Gaps between tubing and tree bole were sealed with clear 100% silicone sealant .
Indicates content that may require registration and/or purchase.