-
Supplier: ODG (Origin Data Global)
Description: 10uF 10V 2Ω@100kHz ±10% CASE-A-3216-16(mm) Tantalum Capacitors ROHS
- Technology: Film Capacitors
- Capacitance Type: Fixed
- RoHS Compliant: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Aluminum Electrolytic Capacitors. This listing supports clearer
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 10uF 10V 8Ω@100kHz ±10% CASE-A-3216 Tantalum Capacitors ROHS
- Capacitance Range: 10.000000000000002 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 10 volts
- Operating Temperature: -55 to 125 C
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include 470UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470UF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR TANT, 10UF, 10V; Capacitance:10µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:5.08mm; ESR:5ohm; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CERAMIC CAPACITOR, 10PF, 1000V, RADIAL 10%; Capacitance:10pF; Voltage(DC):1kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:SL; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:S Series; Series Name:S RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR TANT, 10UF, 25V, AXIAL 10%; Capacitance:10µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:2.5ohm; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: TANTALUM CAPACITOR, 15UF 10V RADIAL 10%; Capacitance:15µF; Voltage(DC):10V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:3.7ohm; Failure Rate:-; Ripple Current:-; Product Diameter:5.5mm RoHS Compliant: Yes
-
Supplier: Utmel Electronic Limited
Description: Tantalum Capacitors - Solid SMD 68uF 10V 10%CASE=V
- Capacitance Range: 68 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 10 volts
- Operating Temperature: -55 C
-
Description: CAP TANT 10UF 10% 35V 2917
- Capacitance Range: 10.000000000000002 microF
- DC Rated Voltage Range (WVDC): 35 volts
- Operating Temperature: -55 to 125 C
- Capacitance Type: Fixed
-
Supplier: Win Source Electronics
Description: 150 mΩ Height: 3.1 mm Dissipation Factor: 6 % Categories: Tantalum Capacitors Case / Package: 7343 Case / Package: 2917 Alternative Parts (Cross-Reference): B45197A5476K409V10B45197A5476K409 V10; Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage
- Capacitance Range: 47 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 25 volts
- AC Rated Voltage (WVAC): 25 volts
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP TANT 100UF 10% 6.3V 2917
- Capacitance Range: 100.00000000000001 microF
- DC Rated Voltage Range (WVDC): 6.3 volts
- Operating Temperature: -55 to 125 C
- Capacitance Type: Fixed
-
Supplier: DigiKey
Description: 10µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 1Ohm
- Capacitance Range: 10.000000000000002 microF
- Capacitance Tolerance: 10 (+/- %)
- Operating Temperature: -55 to 125 C
- ESR: 1,000 milliohms
-
Supplier: Win Source Electronics
Description: Dissipation Factor: 6 % Categories: Tantalum Capacitors Case / Package: 2917 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 2917 Max Operating Temperature: 125 °C Case Code
- Capacitance Range: 47 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 35 volts
- AC Rated Voltage (WVAC): 35 volts
-
Supplier: Utmel Electronic Limited
Description: 1kV 10nF ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
- Technology: Multilayer
- Configuration / Form Factor: Surface Mount / Chip Capacitor
- Mounting Style: Surface Mount Technology (SMT)
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP FILM 0.22UF 310VAC RADIAL
- Capacitance Range: 0.22000000000000003 microF
- AC Rated Voltage (WVAC): 310 volts
- Operating Temperature: -40 to 105 C
- Technology: Film Capacitors, Monolithic / Single Layer
-
Supplier: Allied Electronics, Inc.
Description: CAPACITOR, FILM, DIPPED, +/-10% TOL, .10UF, 600V
-
Supplier: Lingto Electronic Limited
Description: CAP FILM 0.022UF 310VAC RADIAL
- Capacitance Range: 0.022 microF
- Technology: Film Capacitors
- Capacitance Type: Fixed
- Metallized Dielectric: Metallized Dielectric
-
Supplier: Utmel Electronic Limited
Description: 1kV 10nF ±10% 1808 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
- Technology: Multilayer
- Configuration / Form Factor: Surface Mount / Chip Capacitor
- Mounting Style: Surface Mount Technology (SMT)
-
Supplier: Utmel Electronic Limited
Description: 4.7uF 10V ±10% CASE-B-3528 Tantalum Capacitors ROHS
-
Supplier: Allied Electronics, Inc.
Description: CAPACITOR, TANTALUM SMD, 10UF 16V 10%,TR
-
Supplier: Mersen
Description: These capacitor fuses provide both short circuit and overload protection and are intended to protect against capacitor case rupture or dielectric failure within the capacitor. The various mounting configurations offer manufacturers a wide range of cost/space saving solutions and
- Voltage Rating: 2,500 volts
- Current Rating: 200 amps
- Rated Breaking Capacity: 50,000 amps
- Operating Temperature: 80 C
-
Supplier: Allied Electronics, Inc.
Description: CAPACITOR, TANTALUM SMD, 10UF 35V 10%,TR
-
Supplier: Allied Electronics, Inc.
Description: CAPACITOR, TANTALUM SMD, 100UF 10V 10%,TR
-
Supplier: DigiKey
Description: 10µF Film Capacitor 800V Polypropylene (PP), Metallized Radial
- Capacitance Range: 10.000000000000002 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 800 volts
- Operating Temperature: -40 to 105 C
-
Supplier: CalRamic Technologies, LLC
Description: CalRamic Technologies LLC manufactures Qualified Products that are Radial Leaded High Voltage Multilayer Ceramic Capacitors (MLCC) in a variety of C-V values and sizes. • 500VDC to 10,000VDC • X7R and NPO • Mil Screened IAW Mil-prf-49467 • Same day shipping if in stock HV Ceramic
- Electrostatic Capacitors: Ceramic
- Applications: High Voltage Capacitor
- Configuration / Form Factor: Leaded Capacitor
- Technology: Multilayer
-
Supplier: New Yorker Electronics Co., Inc.
Description: DC Link and Filter Capacitors 10µF 1000V
- Capacitance Range: 10.000000000000002 microF
- DC Rated Voltage Range (WVDC): 1,000 volts
- Capacitance Type: Fixed
- Features: Other
-
Supplier: Mersen
Description: Mersen capacitor fuses are designed to ANSI C37-41. They are current-limiting operating without noise or discharge and are designed to be used indoors or outdoors in a weatherproof enclosure. These are non-disconnecting fuses requiring the usage of a disconnect switch. These capacitor
- Voltage Rating: 1,500 volts
- Current Rating: 200 amps
- Rated Breaking Capacity: 40,000 amps
- Operating Temperature: 80 C
-
Supplier: Cornell Dubilier
Description: Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
- Capacitance Range: 10.000000000000002 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 1,000 volts
- Operating Temperature: -55 to 105 C
-
Supplier: ASAP Semiconductor LLC
Description: VOLT DIVIDER,10K/10K,.01%
- Tolerance: 0.01 +/- %
-
Supplier: Richardson RFPD
Description: Constructed using a low-loss polypropylene film, the UNL series offers high ripple current capabilities and high capacitance values making them ideal for electrolytic bank replacement and high ripple current applications.
- Capacitance Range: 10.000000000000002 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 1,000 volts
- AC Rated Voltage (WVAC): 1,000 volts
-
Supplier: Win Source Electronics
Description: Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 885182-DMM1W10K-F Series: DMM Operating Temperature Range: -55°C ~ 125°C Features: 10 µF Film Capacitor 65V 100V Polyester, Metallized Radial Package: Bulk Package: Radial Mounting: Through Hole Categories:
- Operating Temperature: -55 to 125 C
- Technology: Film Capacitors
- Mounting Style: Through Hole Technology (THT)
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP CER 10PF 100V C0G/NP0 RADIAL
- Capacitance Range: 0.000009999999999999999 microF
- DC Rated Voltage Range (WVDC): 100 volts
- Operating Temperature: -55 to 125 C
- Packing Method: Bulk Pack
Find Suppliers by Category Top
Featured Products Top
-
Quantic UTC’s pulse energy capacitors are engineered for high-energy-density applications in extreme environments. Designed to operate reliably at temperatures up to 200°C, these capacitors support voltages up to 10KV, making them ideal for downhole exploration, missile systems, and (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc. -
density, low inductance, and robust mechanical construction. With voltage ratings up to 150 kV, peak current handling up to 250 kA, and energy densities as high as 2.75 J/cc, they are built to withstand the extreme electrical and environmental conditions typical of military, research, and high (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc. -
, such as multi-layer ceramic capacitors (MLCCs), that can withstand voltages well beyond those expected under normal operating conditions. For example, a drivetrain running off an 800V battery system may be subjected to a withstand test of up to 4kV DC for 60 seconds, which is a standard safety test (read more)
Browse High Voltage Capacitors Datasheets for Knowles Precision Devices -
high voltage ceramic insulators. • A broad range of plastic and metal packaging options GENERAL PULSE POWER SPECIFICATIONS: • Capacitance Range: 5 nF to 50,000 μF • Capacitance Tolerance: Custom • Voltage Range: Up to 150 kV » Peak (read more)
Browse Power Capacitors Datasheets for Knowles Precision Devices -
To address the growing demand for higher power density and more volumetrically efficient converters in both EV and industrial markets, the VM2 range of the Class I Ceramic C0G Capacitor Series has a maximum capacitance of 44nF/1kV and 66nF/630V in a compact chip size of 1210. Well suited to (read more)
Browse Ceramic Capacitors Datasheets for Knowles Precision Devices -
We offer a range of high quality automotive grade components. With AEC-Q200 approved ranges up to a voltage rating of 1kV we provide for the requirements of modern automotive applications including EV and HEV. Ranges include :1. Standard MLCCs (read more)
Browse Capacitors Datasheets for Knowles Precision Devices -
. Superior Insulation & Pulse Withstand: WYD withstands up to 4000?VAC and 8?kV pulses; WYE withstands up to 2600?VAC and 5?kV pulses (read more)
Browse Ceramic Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
. Selected ranges available as AEC-Q200 qualified. Maximum capacitance Up to 5.6µF Maximum voltage Up to 2kV Insulation resistance Time Constant (RxCr) (whichever is the least - 500s or 500MΩ) (read more)
Browse Capacitors Datasheets for Knowles Precision Devices -
The ZKU series of capacitors from Panasonic have the industry’s largest capacitance, a high ripple current, and let you reduce the size and number of capacitors needed when designing. Capacitance of up to 560µF (25V, 10x10.2mm (read more)
Browse Capacitors Datasheets for RS Components, Ltd. -
. With a voltage range from 500V to 10,000V, they ensure reliability in extreme environments, featuring operational temperatures from -55°C to +125°C. Additionally, these capacitors integrate Exxelia’s advanced Micropen technology for printing functional circuits directly onto the (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc.
Conduct Research Top
-
FAQs > Diodes
Maximum Storage and Operating Temperature. Using parallel resistors and capacitors across diodes. Dimensions - nominal, max., and min. MTBF for MD90FF18 and similar diodes. Space level diodes. Mounting K25UF epoxy diode to PCB. Polarity testing. High Temp Plastic Diodes. I 2T. Series and parallel