-
Supplier: Reid Supply
Description: Neoprene covered Air Hoses are flexible to allow air or coolant to be precisely directed to the work area. The bendable hose is leak-proof and can be adjusted to any position without shifting. . 10 ft long Polyurethane Air Hose with Neoprene Cover is
- Outside Diameter: 0.375 inch
- Application: Air
- Features: Hose (including Duct)
- Material: Thermoplastics
-
Supplier: EXAIR
Description: Compressed air hose is made of reinforced synthetic rubber to assure long life and protection against ozone, weathering, and temperatures up to 158deg;F (70deg;C).3/8" I.D. Compressed Air Hose in 10 ft., 15 ft., 20 ft., 30 ft., 40 ft., and 50 ft. lengths
- Inside Diameter: 0.375 inch
- Application: Air
- Features: Complete Hose Assembly, Pneumatic
-
Supplier: Sames North American Corporation
Description: SAMES's new air hoses bring unique advantages to the end user because they are exceptionally lightweight and flexible. Exceptionally flexible The lightest hoses on the market Premium quality for guaranteed safety Productivity The lightest in the marketplace: Reduces operator
- Working Pressure: 145.0377 to 203.05278 psi
- Temperature Range: -40 to 176 F
- Application: Air
- Features: Complete Hose Assembly, Pneumatic
-
-
Supplier: RS Components, Ltd.
Description: SMC 10-TU0805BU-20 Air Hose
- Working Pressure: 72.5184196785985 psi
- Temperature Range: -4 F
- Features: Other, Other, Pneumatic
- Material: Thermoplastics
-
Supplier: RS Components, Ltd.
Description: HAZET 9040N-10 Air Hose Reel
- Hose / Cable Length: 49.212625 ft
- Hose Length: 49.212625 ft
- Type Of Reel: Hose Reel
-
Supplier: ContiTech AG
Description: The products that ContiTech Fluid Technology tailors to meet individual customer requirements range from the pressure and temperature-resistant rubber hose line to the complete compressed air brake line harness with a practical plug connection. Rubber hose lines to DIN 74310 or
-
Supplier: Mountz, Inc.
Description: production. Air tool balancer (hose reel) for small pneumatic tools Integrating air hose support cable keeps the work area clean Easy to adjust the tension by using the handle Provision for safety cable Hose diamter (inner/outer) 6.5mm/10mm 1/4” NPT
- Type Of Reel: Hose Reel
- Material Of Construction: Plastic
-
Supplier: Mountz, Inc.
Description: production. Air tool balancer (hose reel) for small pneumatic tools Integrating air hose support cable keeps the work area clean Easy to adjust the tension by using the handle Provision for safety cable Hose diameter (inner/outer) 6.5mm/10mm 1/4” NPT
- Type Of Reel: Hose Reel
- Material Of Construction: Plastic
-
Supplier: Mountz, Inc.
Description: production. Air tool balancer (hose reel) for small pneumatic tools Integrating air hose support cable keeps the work area clean Easy to adjust the tension by using the handle Provision for safety cable Hose diameter (inner/outer) 6.5mm/10mm 1/4” NPT
- Type Of Reel: Hose Reel
- Material Of Construction: Plastic
-
Air Hose and Air Duct Hose - Kuri Tec Tundra-Air Air Hose Assemblies Series HS1234 & HS1236 -- 62266Supplier: U.S. Plastic Corporation
Description: This 3/8"ID x .625"OD Tundra-Air Blue Air Hose Assembly has a maximum working pressure of 300 psi @ 70F and a 160 psi @ 122F. This 100' roll weighs 10.7 lbs.
- Inside Diameter: 0.375 inch
- Outside Diameter: 0.625 inch
- Application: Air
- Features: Complete Hose Assembly
-
Supplier: Accuris
Description: HOSE ASSEMBLIES, BREATHING, OXYGEN, AND AIR, HOSE KITS AND MATED ASSEMBLIES
-
Supplier: Ellsworth Adhesives
Description: Techcon Systems 1000-12 Air Hose, ten foot assembly for TS950 applicators. 1/4 NPT female. Techcon components are recommended for use with other Techcon Parts only.
-
Supplier: Kuriyama of America, Inc.
Description: T140AK Series Braided Steel Wire Air Hose High pressure air hose for heavy-duty use in mines, quarries, construction and industry.
- Inside Diameter: 0.75 inch
- Outside Diameter: 1.1 inch
- Working Pressure: 600 psi
- Temperature Range: 176 F
-
Supplier: Kuriyama of America, Inc.
Description: Induction welding tubing lines Injection molding coolant lines Transfer of deionized water Transfer of transmission and power steering fluids Lubrication/air drop lines Robotic and pneumatic air lines Automotive assembly line air hoses
- Inside Diameter: 0.625 inch
- Outside Diameter: 0.969 inch
- Working Pressure: 175 to 300 psi
- Temperature Range: 185 F
-
Supplier: Schmalz Inc.
Description: Hose connections in vacuum systems Polyurethane (PU) hoses for energy distribution systems
- Outside Diameter: 0.393701 inch
- Working Pressure: -13.7785815 to 145.0377 psi
- Temperature Range: -40 to 185 F
- Product Form: Hose (including Duct)
-
Supplier: Mile-X Equipment, Inc.
Description: Hosetract UTL-350 Unitract 3/8 x 50 Water/Air Hose Reel For 1/4" 3/8", and 1/2" hose I.D. Unitract Series LOW PRESSURE reels are ideally suited for plant maintenance or many other industrial functions where hose storage is a problem. Standard hose for air,
- Type Of Reel: Hose Reel
-
Supplier: Accuris
Description: HOSE ASSEMBLIES, AIR, LOW PRESSURE, HIGHLY FLEXIBLE
-
Supplier: Mile-X Equipment, Inc.
Description: Hosetract UTL-540 Unitract 1/2 x 40 Water/Air Hose Reel For 1/4" 3/8", and 1/2" hose I.D. Unitract Series LOW PRESSURE reels are ideally suited for plant maintenance or many other industrial functions where hose storage is a problem. Standard hose for air,
- Type Of Reel: Hose Reel
-
Supplier: Mile-X Equipment, Inc.
Description: Hosetract UTL-340 Unitract 3/8 x 40 Water/Air Hose Reel For 1/4" 3/8", and 1/2" hose I.D. Unitract Series LOW PRESSURE reels are ideally suited for plant maintenance or many other industrial functions where hose storage is a problem. Standard hose for air,
- Type Of Reel: Hose Reel
-
Supplier: Newark, An Avnet Company
Description: DESOLDER FITTINGS AND AIR HOSE KIT, +10C TO +40C; Accessory Type:Air Hose Fitting; For Use With:MFR-1300 Series Desoldering System; Product Range:MFR-1300 Series; Kit Contents:Desolder hand piece and MFR-WSDSX workstand RoHS Compliant: Yes
-
Supplier: Schmalz Inc.
Description: Hose connections in vacuum systems Polyurethane (PU) hoses for energy distribution systems
- Outside Diameter: 0.1574804 inch
- Working Pressure: -13.7785815 to 145.0377 psi
- Temperature Range: -40 to 140 F
- Product Form: Hose (including Duct)
-
Supplier: Schmalz Inc.
Description: Hose connections in vacuum systems Polyurethane (PU) hoses for energy distribution systems
- Outside Diameter: 0.1574804 inch
- Working Pressure: -13.7785815 to 145.0377 psi
- Temperature Range: -22 to 158 F
- Product Form: Hose (including Duct)
-
Supplier: Schmalz Inc.
Description: Hose connections in vacuum systems Polyurethane (PU) hoses for energy distribution systems
- Outside Diameter: 0.3149608 inch
- Working Pressure: -13.7785815 to 145.0377 psi
- Temperature Range: -4 to 194 F
- Product Form: Hose (including Duct)
-
Supplier: Accuris
Description: HOSE, AIR DUCT TEE, LEFT ORIENTATION, HALF-ROUND
-
Supplier: Mile-X Equipment, Inc.
Description: npsm (m) Outlet Air/Water HEL23D 250 (17.2) 10 mm x 11 m 3/8 in x 35 ft 1/2 in 3/8 in 0 - 140 (-17 - 60) Aluminum, Buna-N, Rubber 10.4 kg (23 lb) Enclosed hose reel comes with ceiling/wall mounting swivel bracket. Required inlet hose kit sold seperately. Dimensions LD SERIES A
- Type Of Reel: Hose Reel
-
Supplier: Accuris
Description: Hose, Air Duct Tee, Left Orientation, Half-Round
-
Supplier: Kuriyama of America, Inc.
Description: designation for medium/ high oil resistance One piece lengths. Phthalate Free! Transfer of air, water and mild water soluble chemicals. Ideal for in-plant applications that require an economical general purpose hose. Excellent air supply line for pneumatic tools and paint spray
- Inside Diameter: 0.625 inch
- Outside Diameter: 0.895 inch
- Working Pressure: 100 to 200 psi
- Temperature Range: 150 F
-
Supplier: Macnaught USA, Inc.
Description: Retractable Hose Reel with 1/2″ x 65ft Hose for Air or Water. Engineered To Maintain Superior Reliability & Longevity For Air or Water in a Wide Range of Industrial and Commercial Applications with a Working Pressure up to 300psi. Automatic Rewind: Simply Give the
- Maximum Pressure: 300 psi
- Hose / Cable Length: 65 ft
- Hose Inside Diameter: 0.5 inch
- Hose Length: 65 ft
-
Supplier: Macnaught USA, Inc.
Description: Retractable Hose Reel with 1/2″ x 65ft Hose for Air or Water. Engineered To Maintain Superior Reliability & Longevity For Air or Water in a Wide Range of Industrial and Commercial Applications with a Working Pressure up to 300psi. Automatic Rewind: Simply Give the
- Maximum Pressure: 300 psi
- Hose / Cable Length: 65 ft
- Hose Inside Diameter: 0.5 inch
- Hose Length: 65 ft
-
Supplier: Macnaught USA, Inc.
Description: Retractable Hose Reel with 3/8″ x 65ft Hose for Air or Water. Engineered To Maintain Superior Reliability & Longevity For Air or Water in a Wide Range of Industrial and Commercial Applications with a Working Pressure up to 300psi. Automatic Rewind: Simply Give the
- Maximum Pressure: 300 psi
- Hose / Cable Length: 65 ft
- Hose Inside Diameter: 0.375 inch
- Hose Length: 65 ft
-
Supplier: Anchor Coupling, Inc.
Description: No Description Provided
- Inside Diameter: 0.625 inch
- Outside Diameter: 1.04 inch
- Working Pressure: 2,750 psi
- Temperature Range: -40 to 212 F
-
Supplier: Macnaught USA, Inc.
Description: Retractable Hose Reel with 3/8″ x 65ft Hose for Air or Water. Engineered To Maintain Superior Reliability & Longevity For Air or Water in a Wide Range of Industrial and Commercial Applications with a Working Pressure up to 300psi. Automatic Rewind: Simply Give the
- Maximum Pressure: 300 psi
- Hose / Cable Length: 65 ft
- Hose Inside Diameter: 0.375 inch
- Hose Length: 65 ft
-
Supplier: Anchor Coupling, Inc.
Description: No Description Provided
- Inside Diameter: 0.625 inch
- Outside Diameter: 0.97 inch
- Working Pressure: 1,500 psi
- Temperature Range: -40 to 275 F
-
Supplier: Hosetract Industries, Ltd.
Description: REEL is best applied where a maximum of 150 ft. of 3/8" I.D. hose is required, and where space or weight is a critical factor. This products is ideally fitted into tight space applications such as small truck skid units for pesticides, pressure wash or deployment of air tools in the
- Maximum Pressure: 4,000 psi
- Hose / Cable Length: 100 to 150 ft
- Hose Length: 100 to 150 ft
- Type Of Reel: Hose Reel
-
Supplier: Unique Welding & Fabricating (UWF)
Description: Petroleum Service-Single Wrap Series R2100 1 1/2", 2" or 3" Fluid path for 1" through 3" I.D. Hose Rewind: Choose UNIQUE chain and sprocket drive powered by A.C or D.C electric motor, compressed air motor or hydraulic motor. Inlet: 2" victaulic is standard 90º swivel joints may be
- Hose / Cable Length: 120 ft
- Hose / Cable Outside Diameter: 1.5625 inch
- Hose Inside Diameter: 1 inch
- Hose Outside Diameter: 1.5625 inch
Find Suppliers by Category Top
Featured Products Top
-
EXAIR stocks 3/8" (10mm), 1/2" (13mm), 3/4" (19mm), 1" (25mm), 1-1/4" (32mm), 1-1/2" (38mm), 2" (51mm), 2-1/2" (64mm) and 3" (76mm) I.D. PVC hose in lengths up to 50' (15.2m). Ideal for conveying applications, the hose is very flexible and has a smooth internal bore that eliminates material (read more)
Browse Industrial Hose Datasheets for EXAIR -
hose ensures superior performance. Applications 1.Applicable media:Petroleum based hydraulic oil, Water, Ethylene glycol, Lubricating oil, Air and Water 2.Inner tube: Synthetic rubber 3.Reinforcement: One braid of steel wire 4.Cover:Synthetic rubber 5 (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
maintaining flexibility for complex routing conditions. Designed for Easier Installation and Longer Service Life With a compact structure and a minimum bend radius of 50 mm, this hose supports tighter routing, reduces installation stress, and helps minimize the risk (read more)
Browse Industrial Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
250°F (-40°C to 121°C) full temperature range, adaptable to extreme environments such as outdoor severe cold and workshop high temperature, no need to replace hoses due to temperature changes, reducing maintenance workload. Precise Adaptation Design: 8mm inner (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
reliable performance in demanding industrial and mobile equipment. Large Bore for High-Volume Fluid Transfer With a 25.8mm inner diameter and 37.36mm outer diameter, this hose is designed for applications requiring high flow rates — such as return lines, large (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
inventory by reducing the need for multiple hose types. Key Technical Specifications: Rated at a working pressure of 40 MPa and a minimum burst pressure of 160 MPa, this hose meets SAE J517 100R16 standards. Its 50mm minimum bend radius allows (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
standards. Its 90 mm minimum bend radius allows for compact routing in confined spaces, minimizing stress and extending hose life. This size corresponds to a 1/2-inch (DN12) bore, balancing compact installation with pressure performance. Operational Efficiency (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Compatible with petroleum-based hydraulic fluids, water-glycol solutions, synthetic esters, lubricating oils, and compressed air. This broad compatibility streamlines spare parts inventory by reducing the need for multiple hose types across different circuits. Key (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
High-Performance Hydraulic Rubber Hose – Engineered for durability, efficiency, and versatility in heavy-duty applications such as construction, mining, and earthmoving equipment. Advanced Reinforcement (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
option. Superior Application Versatility: Compatible with petroleum-based hydraulic oils, water, ethylene glycol, lubricating oils, and air. This wide media compatibility reduces the need for multiple hose types, simplifying your inventory management (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd.
More Information Top
-
Air Tube Exporters, Air Tube Selling Leads
Sell 10mm Clear PU straight air hose tubing for Pneumatic system .
-
Pneumatic Tube Exporters, Pneumatic Tube Selling Leads
Sell 10mm Clear PU straight air hose tubing for Pneumatic system .
-
MOBILE AC SYSTEM ENTERS PRODUCTION
A 10 m length of 200 mm diameter insulated air supply hose is provided with the trailer.
Indicates content that may require registration and/or purchase.