-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Wet Tantalum Capacitor 110uF 75V 10% Axial 1.3R 125C Product overview: ST110-75T2KI from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement
- Capacitance Range: 110.00000000000001 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 75 volts
- Operating Temperature: -55 to 125 C
-
Supplier: ODG (Origin Data Global)
Description: ±20% 1.25A@120Hz 10mm 450V 330uF Plugin,D30xL35mm Horn-Type Electrolytic Capacitors ROHS
- Technology: Film Capacitors
- Capacitance Type: Fixed
- RoHS Compliant: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lifecycle status, and procurement availability. Key searchable attributes include 110PF, 300V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 110PF, 300V, Ceramic Capacitors. This listing supports clearer product discovery for industrial,
- Capacitance Range: 0.00011 microF
- DC Rated Voltage Range (WVDC): 300 volts
- AC Rated Voltage (WVAC): 300 volts
- Operating Temperature: -55 to 175 C
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lifecycle status, and procurement availability. Key searchable attributes include 110PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 110PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial,
- Capacitance Range: 0.00011 microF
- DC Rated Voltage Range (WVDC): 100 volts
- AC Rated Voltage (WVAC): 100 volts
- Operating Temperature: -55 to 125 C
-
Supplier: Newark, An Avnet Company
Description: TANTALUM CAPACITOR, 110UF, 75V, AXIAL 10%; Capacitance:110µF; Voltage(DC):75V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:R; Ripple Current:1.85A; Product Diameter:10.31mm RoHS Compliant: NA
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lifecycle status, and procurement availability. Key searchable attributes include 11PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 11PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial,
- Capacitance Range: 0.000011000000000000001 microF
- DC Rated Voltage Range (WVDC): 100 volts
- AC Rated Voltage (WVAC): 100 volts
- Operating Temperature: -55 to 125 C
-
Supplier: Newark, An Avnet Company
Description: ALUMINUM ELECTROLYTIC CAPACITOR, 110UF, 450V; Capacitance:110µF; Voltage(DC):450V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:25.4mm; ESR:1.456ohm RoHS Compliant: No
-
Supplier: Newark, An Avnet Company
Description: RF/MICROWAVE CAPACITOR, 110PF, 500V; Capacitance:110pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1812 [4532 Metric]; Filter Terminals:SMD RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: RF/MICROWAVE CAPACITOR, 110PF, 100V; Capacitance:110pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric]; Filter Terminals:SMD RoHS Compliant: Yes
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 6.8uF 400V ±20% Plugin,D10xL13mm Aluminum Electrolytic Capacitors - Leaded ROHS
- Capacitance Range: 6.800000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 400 volts
- Operating Temperature: -40 to 105 C
-
Description: Capacitors - Suppression Capacitors
- Technology: Monolithic / Single Layer
-
Supplier: Mersen
Description: These capacitor fuses provide both short circuit and overload protection and are intended to protect against capacitor case rupture or dielectric failure within the capacitor. The various mounting configurations offer manufacturers a wide range of cost/space saving solutions and
- Voltage Rating: 2,500 volts
- Current Rating: 200 amps
- Rated Breaking Capacity: 50,000 amps
- Operating Temperature: 80 C
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP TANT 110UF 10% 50V AXIAL
- Capacitance Range: 110.00000000000001 microF
- DC Rated Voltage Range (WVDC): 50 volts
- Operating Temperature: -55 to 125 C
- Lead Style: Axial Leads
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1303226-SQCAEM110JAJWE Category: Capacitors>Ceramic Capacitors Series: SQ Features: High Q, Low Loss, Ultra Low ESR Applications: RF, Microwave, High Frequency Standard Package: 100 Capacitance: 11 pF Tolerance: ±5% Voltage - Rated: 150V Temperature Coefficient:
- Capacitance Range: 0.000011000000000000001 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 150 volts
- AC Rated Voltage (WVAC): 150 volts
-
Supplier: Allied Electronics, Inc.
Description: Features High CV Per Case Size Low Cost Solvent Resistant Construction (Through 100 WVDC) Specifications Capacitance Range: 0.47 μF to 10,000 μF Operating Temperature: –40°C to +85°C Capacitance Tolerance: ±20% Voltage Rating: 6.3 WVDC to 450 WVDC
-
Supplier: DigiKey
Description: 11pF ±1% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
- Capacitance Tolerance: 1 (+/- %)
- DC Rated Voltage Range (WVDC): 250 volts
- AC Rated Voltage (WVAC): 250 volts
- Operating Temperature: -55 to 125 C
-
Supplier: DigiKey
Description: 11pF Thin Film Capacitor 50V 0805 (2012 Metric)
- Capacitance Tolerance: 1 (+/- %)
- Operating Temperature: -55 to 125 C
- Technology: Film Capacitors
- Configuration / Form Factor: Surface Mount / Chip Capacitor
-
Supplier: Acme Chip Technology Co., Limited
Description: 11.0PF 50.0V
- Capacitance Range: 0.000011000000000000001 microF
- DC Rated Voltage Range (WVDC): 50 volts
- Operating Temperature: -55 to 125 C
- Capacitance Type: Fixed
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP THIN FILM 11PF 100V 1210
- Capacitance Range: 0.000011000000000000001 microF
- DC Rated Voltage Range (WVDC): 100 volts
- Operating Temperature: -55 to 125 C
- Technology: Film Capacitors, Monolithic / Single Layer
-
Description: Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT
- Technology: Multilayer
-
Supplier: Lingto Electronic Limited
Description: CAP TANT 110UF 10% 75V AXIAL
- Capacitance Range: 110.00000000000001 microF
- ESR: 1,300 milliohms
- Capacitance Type: Fixed
- Electrolytic Capacitors: Tantalum Oxide
-
Supplier: New Yorker Electronics Co., Inc.
Description: High-Reliability, Mica Capacitors 11µF 500V
- Capacitance Range: 11 microF
- DC Rated Voltage Range (WVDC): 500 volts
- Capacitance Type: Fixed
- Electrostatic Capacitors: Mica
-
Description: ACCU-F/P
- Technology: Film Capacitors, Monolithic / Single Layer
- Features: Other
- Packing Method: Tape Reel
-
Supplier: Cornell Dubilier
Description: For New Design: Yes Capacitance: 110 µF Voltage DC: — Voltage AC: 250V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 90°C dV/dt: 4 RMS Current: — ESR: — Diameter: 55.5mm Length: 112mm Thickness: — Width: —
- Capacitance Range: 110.00000000000001 microF
- Capacitance Tolerance: 10 (+/- %)
- AC Rated Voltage (WVAC): 250 volts
- Operating Temperature: -55 to 90 C
-
Description: CAP CER 11PF 50V C0G/NPO 0201
- Capacitance Range: 0.000011000000000000001 microF
- DC Rated Voltage Range (WVDC): 50 volts
- Operating Temperature: -55 to 125 C
- Capacitance Type: Fixed
-
Supplier: DigiKey
Description: 11 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals
- Resistance Range: 11 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 200 ±ppm/°C
- Number of Resistors: 4
-
Supplier: Utmel Electronic Limited
Description: 15nF -40℃~+110℃ ±5% 630V Radial Leaded,P=10mm Polypropylene Film Capacitors (CBB) ROHS
- Technology: Film Capacitors
- Configuration / Form Factor: Leaded Capacitor
- Lead Style: Radial Leads
-
Supplier: VAST STOCK CO., LIMITED
Description: Aluminum Organic Polymer Capacitors 160V 10uF 20% ESR=110mOhms
-
Supplier: Utmel Electronic Limited
Description: 100nF -55℃~+110℃ ±10% 1kV Radial Leaded,P=22.5mm Polypropylene Film Capacitors (CBB) ROHS
- Technology: Film Capacitors
- Configuration / Form Factor: Leaded Capacitor
- Lead Style: Radial Leads
-
Supplier: Utmel Electronic Limited
Description: 27nF -40℃~+110℃ ±5% 1kV Radial Leaded,P=15mm Polypropylene Film Capacitors (CBB) ROHS
- Technology: Film Capacitors
- Configuration / Form Factor: Leaded Capacitor
- Lead Style: Radial Leads
-
Supplier: Lingto Electronic Limited
Description: CAP MICA 11PF 500V RADIAL
- Capacitance Range: 0.000011000000000000001 microF
- Operating Temperature: -55 to 125 C
- Capacitance Type: Fixed
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Powell Electronics, Inc.
Description: XG2 Series Capacitor Kit; SMD; 0.5~3200p
- Configuration / Form Factor: Surface Mount / Chip Capacitor
-
Supplier: Richardson RFPD
Description: KYOCERA AVX’s 600F, EIA 0805, Multilayer Capacitor Series offers superb performance in the most demanding RF / Microwave applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, and low loss propriety dielectrics, yields Ultra-Low
- Capacitance Range: 0.000011000000000000001 microF
- Capacitance Tolerance: 1 (+/- %)
- DC Rated Voltage Range (WVDC): 250 volts
- Electrostatic Capacitors: Ceramic
-
Supplier: Richardson RFPD
Description: Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and
- Capacitance Range: 0.000011000000000000001 microF
- Capacitance Tolerance: 2 (+/- %)
- DC Rated Voltage Range (WVDC): 100 volts
- Features: Other
-
Supplier: Yageo USA
Description: General Features
- Capacitance Range: 110,000 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 25 volts
- Configuration / Form Factor: Leaded Capacitor
Find Suppliers by Category Top
Featured Products Top
-
performance and durability. With a capacitance range of 0.00056µF to 15µF and voltage ratings from 160V to 2000V DC, these capacitors deliver low high-frequency losses and minimal internal heating, making them suitable for demanding lighting systems, power supplies, and general electronics (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
KOA Speer Electronics, Inc.
New High Voltage HV73V Thick Film Chip Resistor for Automotive Application
KOA Speer Electronics introduces the HV73V high voltage flat chip resistor designed specifically for automotive applications. The HV73V features a special inner electrode material that makes the resistor suitable for high voltages. The new HV73V achieves maximum working voltages 2.5 times higher (read more)
Browse Capacitors Datasheets for KOA Speer Electronics, Inc. -
CL21A226MAQNNNE is designed for professional applications including power-rail decoupling, DC-DC converter filtering, and compact electronic assemblies, bringing the essential capabilities of a surface-mount capacitor into one clearly defined orderable device. Engineers can use its capacitance (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
CL31A106KBHNNNE is designed for professional applications including DC-DC converter outputs, bulk decoupling, and industrial power-rail filtering, bringing the essential capabilities of a surface-mount capacitor into one clearly defined orderable device. Engineers can use its capacitance (10 (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
CL31B106KAHNNNE is designed for professional applications including power-supply filtering, regulator decoupling, and temperature-stable industrial electronics, bringing the essential capabilities of a surface-mount capacitor into one clearly defined orderable device. Engineers can use its (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
470nF at 0V bias Minimum 210nF at 600V bias 110nF at 600V bias 140nF at 600V bias With our new line of Hiteca™ MLCCs we can help customers optimize their power electronics, as these high-capacitance MLCCs are designed to operate reliably and efficiently, even in the most demanding applications. (read more)
Browse High Voltage Capacitors Datasheets for Knowles -
0.1 to 40 µF, at 305 Vac and 50/60Hz. It can operate within a temperature range of -40° C to +110° C. The durable box-style plastic case and epoxy seal are both UL 94V-0 flame retardant. Additionally, the metalized polypropylene-film construction is self-healing, ensuring added (read more)
Browse Capacitors Datasheets for Cornell Dubilier -
The MYH series of Y2, line-to-ground EMI suppression capacitors are designed for the most challenging environments. The series passes a 2,000-hour THB test, twice the 1,000-hour industry standard for THB testing. The MYH series is AEC-Q200 qualified and (read more)
Browse Capacitors Datasheets for Cornell Dubilier -
AVX new Ultra-Broadband Capacitor is manufactured with highest quality materials to provide reliable and repeatable Ultra-Broadband performance from 7KHz through 110GHz. It exhibits ultra-low insertion loss, flat frequency response and excellent return loss, and is ideal for D (read more)
Browse Chip Capacitors Datasheets for Richardson RFPD -
The MXH series is AEC-Q200 qualified, meets a 2,000-hour THB (Temperature, Humidity, Bias) life test, and has applications in motors, AMR (Automated Meter Readers), UPS, power supplies, charging systems, and appliances. These X2, across-the-line capacitors filter out (read more)
Browse Capacitors Datasheets for Knowles