Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Radwell International
Description: LIMIT SWITCH ACTUATOR, SIDE ROTARY, CONTACT CONFIGURATION:, SPDT-1NO, SPDT-NC, CONTACT CURRENT AC MAX: 10 A, CONTACT VOLT AC MAX: 300 V, OPERATING FORCE MAX: 0.12 N, PORT STYLE: NPT, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
- Features: Rotary Limit Switch
- Switch Configuration: Single Pole, Double Throw (SPDT)
-
Supplier: Allied Electronics, Inc.
Description: The Perfect Supply for Your Bench Wide voltage and current ranges, and flexible features make the PWS4000 Series a versatile addition to your bench. Excellent voltage and current accuracy, and remote sensing give you confidence in your output levels. With both numeric keys and a rotary
-
Supplier: Broadcom Inc.
Description: This 12 Volt lamp contains an integral current limiting resistor in series with the LED. This allows the lamp to be driven from a 12 volt source without an external current limiter. The Green device uses GaP on a GaP substrate. The diffused lamp
- Peak Wavelength: 565 nm
- Forward Voltage: 15 volts
- Forward Current: 13 milliamps
- Luminous Intensity: 1.6 milliCandela
-
-
Supplier: TelephoneStuff.com
Description: output loads. A greater than 12 Amp load on power will cause the power supply to current limit. Short circuit protection is provided. Over voltage is provided to limit the output voltage to approximately 28 Volts should a failure occur within the power supply. Outputs may be
- Technology: Switching
-
Supplier: Microchip Technology, Inc.
Description: and MIC5158 are available in a 14-pin DIP or SOP which operate from -40°C to +85°C. Additional Features 4.5mA typical operating current <1µA typical standby current Low external parts count Optional current limit (35mV typical threshold) 1% initial output voltage tolerance in
- Regulated Output Voltage (Volt): 5 volts
- Volt Tolerance: -1 to 1 %
- Input Voltage (VIN): 3 to 36 volts
- Package Type: DIP / CDIP / PDIP, SOIC / SOP
-
Supplier: Visual Sound, Inc.
Description: QSC Audio Products, Inc. The new 4-channel CX amplifiers give you four channels in only two rack spaces-without compromising on power. Choose from three models-a direct 70-volt model and two-low impedance versions-each equipped with our exclusive PowerWave switching power supply technology to
-
Description: sensor is CE certified with IP67 protection grade. Description Lanbao inductive sensors are used everywhere in industrial fields. The sensor utilizes the principle of eddy current to effectively detect various metal workpieces, and has the advantages of high measurement accuracy and high
- Operating Distance: 0.05905515 to 0.1574804 inch
- Output Load: 2-Wire, DC Load
- Body Shape: Cylindrical
- Power Requirements: DC Powered
-
Supplier: Visual Sound, Inc.
Description: enclosure. Large internal batteries offer 30 minutes half load runtime and 12.5 minutes at full load. Extended runtime available with optional BP24V15RT2U, BP24V28-2U (limit of one per UPS) or BP24V70-3U (multi-pack compatible) external battery packs. Maintains regulated 120V nominal output
- Protection: Lightning
-
Supplier: Kussmaul Electronics Company, Inc.
Description: New and Improved - No Sense Lines Needed Replaces Model 091-12HO-DV-12 High Output Current, Faster Battery Recharge Input Voltage Selectable, 115 Volts or 230 Volts Automatically Charges Battery Designed Specifically for Single Battery Systems Ammeter Indicates Charge
- Input Voltage: 0.5 volts
- Charging Current: 20 amps
- Output Voltage: 12 volts
-
Supplier: ValueTronics International, Inc.
Description: The DCS12-250 is a 3000 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 12
- DC Output Power: 3,000 watts
- Type: DC Power Supply
-
Supplier: Allied Electronics, Inc.
Description: with automatic recovery. Max. Allowable Lead Drop For Remote Sensing: Limit — 5%. Max. Output Current: Limit — 120% rated current. Max. Short Circuit Current: Limit — 30% rated current. Input/Output Isolation: Limit — 1000 Megohms D.C., 2500 VAC. Specifications are
-
Supplier: Allied Electronics, Inc.
Description: with automatic recovery. Max. Allowable Lead Drop For Remote Sensing: Limit — 5%. Max. Output Current: Limit — 120% rated current. Max. Short Circuit Current: Limit — 30% rated current. Input/Output Isolation: Limit — 1000 Megohms D.C., 2500 VAC. Specifications are
-
Supplier: American High Voltage, Inc.
Description: potentiometer. A 20-kOhm resistor connected between Pins 2 and 3 may also be used to adjust the output, and will lower the output by a factor of 3. The output may also be programmed by an external voltage of 0 to 5 volts applied to Pin 3 with 5 volts yielding full output. Since the
- DC Output Voltage: 0 to 1,250 volts
- DC Output Current: 0 to 0.0024 amps
- DC Output Power: 3 watts
-
Supplier: Allied Electronics, Inc.
Description: Digit: One-Year Accuracy of 0.0035% for DC Volts and 0.06% for AC Volts. One or Two Button Presses Give You Functions from DC Volts to Frequency to dB and dBm. Advanced Tests Include Limit Checks, Min/Max/Avg Readouts and DC Voltage Ratios. 34420A Nanovoltmeter, 71⁄2 Digit:
-
Supplier: GAIA Converter
Description: characteristics, high power density and a low profile package. Standard models are available with nominal input voltages as 5, 12 or 28 volts in range of 4,5-5,5 9-36 or 16-40 volts. The series include single voltage choices of 3,3, 5, 12 or 15 volts. The MGDM-18
- Output Voltage (Volt): 3.3 to 15 volts
- Input Voltage (VIN): 4.5 to 40 volts
- Output Current (IOUT): 0.06 to 4 amps
- Output Power: 18.00000000000003 watts
-
Description: topology it can provide full current into low impedance loads or even a short circuit. Standard units limit at 103% of maximum rated output current. Standard Interface: The Spellman UM Series interface provides current programming capability and positive polarity, buffered, low
- DC Input Voltage: 12 to 24 volts
- DC Output Voltage: 12,000 volts
- DC Output Current: 0.000333 amps
- DC Output Power: 4 watts
-
Description: short circuit. Standard units limit at 103% of maximum rated output current. Standard User Interface: The Spellman UMW Series offers a standard customer interface that provides current programming capability and positive polarity, buffered, low output impedance voltage and
- DC Input Voltage: 24 volts
- DC Output Voltage: 12,000 volts
- DC Output Current: 0.005 amps
- DC Output Power: 60.00000000000001 watts
-
Supplier: Dart Controls, Inc.
Description: Rated for 10 amps continuous current, the 65E10 is a high performance PWM control for 12, 24, and 36-volt battery powered equipment. Features include adjustable maximum speed, minimum speed, current limit, I.R. compensation, and acceleration, plus a quiet operating
- Number of Axes / Motors: 1
- Maximum Output Voltage: 10.2 to 13.8 volts
- Continuous Output Current: 10 amps
- Supply Voltage (DC): 10.2 to 13.8 volts
-
Supplier: ValueTronics International, Inc.
Description: Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Output Range: 0-5 kV AC Output Resolution: 10 volt/step Output Accuracy: ±2% of setting + 5 volts Leakage Current: 12 mA Adjustable High Limits ( 0.01 mA resolution ) Timer: 0.0 -
-
Supplier: Thermotron Industries
Description: Depth: 8K deep memory per channel for programmable waveforms Internal and External Clocking: Yes (External 12 KHz max) Output Protection: Over Current, Over Voltage, Over Temperature Hardware Failure Limit Detection: High/Low voltage, current, and frequency limits (user
- Analog Input Channels: 16 #
- Features: AC Voltage Input, Analog-to-Digital Converter, Application Software Included, DC Voltage Input, Networkable System
- User Interface: Computer Programmable, None
- Outputs: Current Output, Voltage Output
-
Supplier: MAXPRO Technologies, Inc.
Description: Electric actuators are designed to be used with 2-way & 3-way style ball valves for remote operation. Actuators will accept a wide range of single phase input voltages from 12 to 240 volts DC or AC current. Optional limit switches with visual indication available. Manual
- DC Voltage: 12 to 240 volts
- AC Voltage: 12 to 240 volts
- Actuation Time: 10 seconds
- Operating Temperature: 0 to 160 F
-
Supplier: Dart Controls, Inc.
Description: A high performance control for 12, 24, and 36 volt battery powered equipment providing smooth control with high efficiency. The 65 Series is a pulse width modulated battery control utilizing power FET's. The control's advanced design permits a substantial increase in the equipment
- Number of Axes / Motors: 1
- Maximum Output Voltage: 30.6 to 41.4 volts
- Continuous Output Current: 60 amps
- Supply Voltage (DC): 30.6 to 41.4 volts
-
Supplier: Transmotec
Description: The DD Series controls are high performance PWM controls for 12, 24, and 36 volt battery powered equipment providing smooth control with high efficiency operation. The advanced design permits a substantial increase in the equipment running time between charges over conventional
- Number of Axes / Motors: 1
- Continuous Output Current: 20 amps
- Supply Voltage (DC): 12 to 36 volts
- Operating Temperature: -10 to 45 C
-
Supplier: Migatron Corporation
Description: contained in an optional second channel input for added expandability. The controller can also supply 24 volts up to 110 mA to the sensors. The outputs consist of four solid state relays for use as outside limit monitors. These outputs can be programmed as either normally open or normally
- Interface: Computer Programmable, Digital Front Panel
- Type: Current Loop (Transmitter) Input
- Form Factor: DIN Rail
- Control: Limit / Set Point Control
-
Supplier: Blue Sky Energy, Inc.
Description: properly charge flooded lead-acid, AGM and GEL batteries resulting in improved battery performance with less maintenance. The dual 30/40 amp rating will deliver at up to 30 amps in 24 volt systems, or up to 40 amps in 12 volt systems. An automatic or manual equalize function is
- Rated Battery Current: 20 amps
- Battery Voltage: 12 to 24 volts
- Operating Temperature: -40 to 104 F
- Features: Displays, Reverse Current Protection, Reverse Polarity Protection
-
Supplier: AMETEK Programmable Power
Description: VDC to 0-600 VDC; current levels from 1.7A to 350A Easy Leader/Follower Paralleling with Active Current Sharing 5 Year Warranty Remote Programming Selectable remote programming for voltage, current, and OVP 16-bit programming through LXI-compliant Ethernet LAN / RS-232C (M130)
- DC Output Current: 1 to 350 amps
- DC Output Power: 1,000.0000000000001 to 3,000 watts
- AC Output Voltage: 8 to 600 volts
- AC Output Current: 1 to 350 amps
-
Supplier: ValueTronics International, Inc.
Description: Hz, and 500-5000 Hz. Pulse amplitude is independently controlled and may be added to a preselected DC current by the combination of the front panel controls. The meter normally reads peak pulse current, so the DC current should be preset, and the pulse current is the
- Load Bank Type: DC
-
Description: pendants and control circuits can be designed to meet the exact requirements of the customer. Common control circuit options include, nonstandard voltages, fuses, TOLs, current Load Limiter™™s, trolley soft starts, two speed or variable speed operation, inching circuits, encoders and
-
Supplier: ValueTronics International, Inc.
Description: Programmable voltage, current limit One-key recall for 9 different voltage and frequency Low output impedance for testing IEC 61000-3-2 ( 61605 ) Comprehensive measurement capability, V, Irms, Ipk, Inrush, P, Q, S, PF, CF of current and etc. High output current crest factor,
- Type: AC Power Source
-
Supplier: Waytek, Inc.
Description: Micro 5-Pin Relays | Waytek # 75735 NO Amp: 35A NC Amp: 20A Volt Rating: 12VDC Max. Current Rating: 300A 100 Per Input Stud (M8) Includes items below: (2) - Spare 20A MINI® Fuse (2) - Spare 30A MINI® Fuse (1) - Fuse Puller Power Distribution Connectors Correspond with below parts: J4
- Current Rating: 300 amps
- Operating Temperature: -40 to 185 F
- Protection: Fuse
- Features: Other
-
Supplier: Progressive Automations
Description: When you’re looking for power and performance, the PA-03, 12 volt linear actuators are the only one you need. No matter what your use, these models add the automation you need to any project or application. These actuators can be found everywhere across hundreds of industries. They’re
- Stroke or X-Axis Travel: 1 to 40 inch
- Rated Force: 200 to 600 lbs
- Material: Aluminum
- Actuation Type: Electrical
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: amps. The maximum working voltage is 240 volts for alternating current and 440 volts for direct current. Rotor and brush holder are supplied separately for flexible integration into installations. Rotor unit also available as hollow shaft version with different inner
- Number of Circuits: 10
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Maximum Current: 2 to 20 amps
-
Supplier: UL Standards & Engagement
Description: Electric Code, NFPA 70. 1.2 Equipment covered by these requirements employ hermetic refrigerant motor-compressors and air- or water-cooled condensers, designed for use on alternating current circuits rated not more than 600 volts. These requirements take into consideration the hazards
-
Supplier: Visual Sound, Inc.
Description: QSC Audio Products, Inc. The new 4-channel CX amplifiers give you four channels in only two rack spaces-without compromising on power. Choose from three models-a direct 70-volt model and two-low impedance versions-each equipped with our exclusive PowerWave switching power supply technology to
-
Supplier: OMEGA Engineering, Inc.
Description: accelerometers.SPECIFICATIONSExcitation: 2 mA nominal @ 24 to 30 Vdc, constant current (18 volt supply can be used but will limit amplitude range)Rated Output: 100 mV/g nominal @ 100 HzFrequency Range: 3 Hz to 5 kHz (up to ±10 % rated output shift)Amplitude Range: ±70 g peak with
- Acceleration: 70 to 80 g
- Frequency Range: 3 to 5,000 Hz
- Minimum Accuracy: 10 +/-% FS
- Maximum Shock: 5,000 g
Find Suppliers by Category Top
Featured Products Top
-
The ECS-TXO-3225MV is a fixed frequency, MultiVolt™ SMD TCXO with a current consumption of 6.0 mA and low jitter at 0.5 pS. This oscillator is available in a 3.2 x 2.5 x 1.2 mm (LWH) package size. Datasheet (read more)
Browse Oscillators Datasheets for ECS Inc. International -
-voltage (115-140% trip range), and over-current (105-200% limit) protection. Remote Control: Supports remote on/off functionality for flexible power management. Industry Standard Package: Compact 1/2-brick footprint (37 (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
operation, low operating temperature and optimal brush life. The controls feature five trim pots to adjust min/max speed, torque (current) limit, and acceleration. In addition, DIP switches allow the user to easily match a motor/gearmotor to these controls. System speed may be controlled with (read more)
Browse Datasheets for Bodine Electric Company -
TPS030-GP12V 30W Din Rail Power Supply The TPS030-GP12V is a high-performance ac to dc power supply and din rail power supply from the TPS010-100W GP Series, also serving as a reliable 12v power supply, 12v dc power supply, 12 volt power supply, 12 dc power supply, 12 v power supply, and (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
. Versions: 12 or 24 Volts DC output, with 110 or 220 VAC input. Specify when ordering. Output current range can be infinitely scaled by a pot, so adjustments by the main pot (black knob) are never overly sensitive. Available with optional: 10 turn, 500Ω potentiometer (read more)
Browse Brake Controllers Datasheets for Placid Industries -
soldering your own power leads and they improve overall system sensitivity by 39 dB. All of A.H. Systems' Preamplifiers come with a DC regulated power source. A low voltage indicator confidently allows you to power the amplifier with your own external 12-volt DC battery. This makes it a convenient (read more)
Browse RF Amplifiers Datasheets for A.H. Systems Inc. -
P1232-28 series High Efficiency DC Blowers include reinforced thermolastic PBT impellers, Class UL94V-0 w/Galvanized Steel Case with optional features that include tachometer, rotation detection, PWM, over voltage protection, current limit protection, and constant speed. IP67 moisture protection enables operation in wet, dust and extreme outdoor environments. Voltages from 12V to 48V. CE, UL, listed. (read more)
Browse Electronic Cooling Fans Datasheets for Pelonis Technologies, Inc. -
volts above ground. Controls: Coarse and fine voltage adjustments, and the current limit adjustment, are located at the rear of the assembly. Temperature Coefficient: 0.02%/°C. (Typical). Ambient Operating Temperature: -20 to +71°C. Storage Temperature: -55 to +85°C. (read more)
Browse Power Supplies Datasheets for Acopian Power Supplies -
.H. Systems' Preamplifiers come with a 12-volt (or 15-volt) DC regulated power source. A low voltage indicator confidently allows you to power the amplifier with your own external 12-volt DC battery. This makes it a convenient choice for field measurements (read more)
Browse RF Amplifiers Datasheets for A.H. Systems Inc. -
B. All of A.H. Systems' Preamplifiers come with a 12-volt (or 15-volt) DC regulated power source. A low voltage indicator confidently allows you to power the amplifier with your own external 12-volt DC battery. This makes it a convenient choice for field measurements. (read more)
Browse RF Amplifiers Datasheets for A.H. Systems Inc.
Conduct Research Top
-
MCP1701 vs MCP1701A vs MCP1702 Technical Brief
circuit. Thus, the designer should limit the power dissipation of the device through The original MCP1701 provided the designer with an good design practices. LDO that was capable of 250 mA of output current at 5.0V with an input voltage of up to 10V. The 10V input Wider Input Operating Voltage
More Information Top
-
NTC Thermistors
Family of current limiters for 12 volt through 240 volt operation.
-
Superconducting current limiter guarantees electricity supply of the Boxberg power plant | EurekAlert! Science News
At the Boxberg power plant of Vattenfall, the current limiter protects the grid for own consumption that is designed for 12 000 volts and 800 amperes against damage due to short circuits and voltage peaks.
-
The development of a high-frequency cathode-ray direction-finder for naval use
These curves have been computed from equations (11), ( 12 ) and (14), in which the average values of … were determined by direct measurements (10 and 110 volts , respectively), and the values … obtained from the anode- current characteristic of the limiter diode V7.
-
Transient electromagnetic studies for the TFCX pre-conceptual design
Case 20 Case 14 Case 25 Case 21 No -Eddy Currents Cage Case 16 & 19 12 & 15 time lag (Typical … 0); No EC - 0.5 VOLT -SEC SEC CASE * a … 2 cm Cu Net Limiter (See Fig. 2.0…
-
Elements of the applied electronics
…Helipot 10 brightness actuators 314, 315 bright resistance 374 Helmholtz 12 HF / throttle coil … up actuators 338 high current / actuators 291-switch … triode, 98, 392 high volt / drivers 397-switch … 397 maximum limit / limiters 181-gate 178, 236…
-
Probe measurements of the boundary plasma in Alcator C
…BT = 60 KG, Teo = 1 KeV, pulse length 300 msec and q at the limiter approximately 4. .... 400 Ip(kA) 200 0 12 V ( Volts ) 8 4 0 CENTRAL SOFT X-RAY 2.0 We (101 4 cm-3 ) 1.0 0 SATURATED ION CURRENT 0 100 200 TIME (msec) FIG. 3 300 PC- 5094 Figure 4 Typical fitted…
-
Poloidal field coil system design for the compact ignition tokamak status report April 15 1986
Coil locations and currents have been defined in a manner consistent with physics requirements (as of February 21, 1986) and system code selections of radial build dimen- sions, volt -second, and pulse time requirements (February 12 , 1986). .... Plasma equilibria have been determined for limiter and divertor cases and have driven the design.
-
An Integrated Two-Watt Sound System for Television Applicattions
An 8 ohm speaker load can also be used although the internal current limiter will prevent current swings in excess of approximately 750 ma. .... This will restrict voltage swings to about 12 volts which is still sufficient for 2 watts of out- put power.
-
A poloidal field scenario generating code for use in the design and operation of tokamaks
…95.568 36.884 9.223 EF3,U 69.771 139.789 348.497 133.600 EF3,L 69.771 139.789 348.497 133.600 10 Table III Peak Currents and Voltages on PF … 3389.14 150.39 12 Volt -second. .... 0 2 4 6 8 10 12 'VT Time (s) Figure 1 - CIT Limiter Discharge: System Energy…
-
NERC power industry policies
Here, terminal frequency is varied or terminal voltage is raised below the level of the volts /Hertz relay to verify proper coordination of the two devices (Figure 12 ). .... Where stator current limiters are utilized, step tests are performed that ensure machine stability is not comprised while limiting in both the under and overexcited region of the generator.
Indicates content that may require registration and/or purchase.