-
Supplier: Allied Electronics, Inc.
Description: Rotary Switch, 28 VDC⁄115 VAC Rated Voltage, Non-Shorting Contact, Solder Lug Terminal D4 Series 25000 cycles (Min.) mechanical life The D4 Series switch is the most economical and versatile switch in our open frame rotary line. This Series offers the quality feel of a ball and spring
-
Supplier: Newark, An Avnet Company
Description: SWITCH, ROTARY, 12P4T, 500mA, 125V; No. of Switch Positions:4 Position; No. of Poles:12 Pole; Angle of Throw:90°; Contact Current AC Max:300mA; Contact Voltage AC Max:125V; Product Range:C4 Series; Illumination:Non Illuminated RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SWITCH, ROTARY, 4P12T, 500mA, 125V; No. of Switch Positions:12 Position; No. of Poles:4 Pole; Angle of Throw:30°; Contact Current AC Max:300mA; Contact Voltage AC Max:125V; Product Range:C4 Series; Illumination:Non Illuminated RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: ROTARY SWITCH, 4, 30°, 150MA, 250V; No. of Switch Positions:4 Position; No. of Poles:3 Pole; Angle of Throw:30°; Contact Current AC Max:150mA; Contact Voltage AC Max:250V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: 1⁄4 A, 1 Pole, Non Shorting Contact Type, Multi-Deck Rotary Switches Performance and Value Leader
-
Supplier: Newark, An Avnet Company
Description: SWITCH, ROTARY, 4P3T, 1A, 12V; No. of Switch Positions:3 Position; No. of Poles:4 Pole; Angle of Throw:30°; Contact Current AC Max:1A; Contact Voltage AC Max:12V; Product Range:RA Series; Illumination:Non Illuminated; No. of Decks:1 RoHS Compliant: Yes
-
Supplier: VAST STOCK CO., LIMITED
Description: Rotary Switches Rotary Switch, 1/4" shaft, 30°, 12 deck, 1 pole/deck, 12 position/pole, non-shorting, continuous, 71B30-12A12N
-
Supplier: Allied Electronics, Inc.
Description: 1⁄4 A, 1 Pole, Non Shorting Contact Type, Multi-Deck Rotary Switches Performance and Value Leader
-
Supplier: Allied Electronics, Inc.
Description: Shorting Contact Type, Solder Lug Terminal Type, D2 Series Rotary Switches The D4 Series switch is the most economical and versatile switch in our open frame rotary line.
-
Supplier: Accuris
Description: Rotary Wafer Switches (Low Current Rating) Part 4: Rotary Wafer Switches with Central Mounting; Maximum 12 Positions; Maximum Diameter 40 mm
-
Supplier: DigiKey
Description: Rotary Switch 2 Position SPDT 0.4VA (AC/DC) 28VAC Panel Mount, Through Hole
- Angle Between Positions: 90 degrees
- Number of Decks: 1
- Number of Poles per Deck: 1
- Actuator Type: Knob Shaft
-
Supplier: Radwell International
Description: ROTARY SWITCH 28V 4POLE 3POSITION. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1090033-44MS30-03B12N Category: Switches>Rotary Switches Series: 44 Number of Positions: 12 Termination Style: Solder Lug Features: Shaft and Panel Sealed Package: Bulk Contact Material: Silver Alloy Voltage Rating - AC: 115 V Voltage Rating - DC:
-
Description: Specifies IEC type designation, construction, dimensions, ratings and order sheets to be completed when ordering switches. Establishes four climatic categories and a schedule for type tests.
-
Supplier: Littelfuse, Inc.
Description: Three knob pull positions: In = Headlamps Off; Mid = Parking Lights and Tail Lights On; Out = Headlights and Tail Lights On With 30A at 12V circuit breaker, ivory knob imprinted ‘Lights’. Three screw terminals, plated steel case, silver contacts, mounting stem with 7/16"-28 thread.
- Maximum Current: 30 amps
- Switch Function: Maintained Contact
- Pushbutton Material: Metal
- Features: Other
-
Supplier: Rotomation, Inc.
Description: With internal stops for an intermediate position, our A12 three-position actuator has overall dimensions that are similar to those of its two-position counterpart, the A12 rotary actuator. Output torque is that of a single rack unit but it can rotate to any of its 3
- Operating Pressure Range: 0 to 300 psi
- Maximum Torque: 45 In-lbs
- Shaft / Table Axial Load Capacity: 40 lbs
- Shaft / Table Radial Load Capacity: 40 lbs
-
Supplier: TE Connectivity
Description: Stainless Steel Screws Operation/Application Electrical Configuration : Reed Hysteresis : < 7° Operational Use Specification : Potentially Explosive Atmosphere Position Detection Method : Magnetic Termination Features Solenoid Connection : 1/2" NPT Usage Conditions Operating Temperature Range
- Operating Temperature: -4 to 131 F
-
Supplier: Win Source Electronics
Description: Manufacturer: Omron Automation and Safety Win Source Part Number: 1323761-D4V-8112Z Category: Switches>Limit Switches Packaging: Bulk Termination Style: Screw Terminal Ingress Protection: IP65 - Dust Tight, Water Resistant Voltage Rating - AC: 125 V Voltage Rating - DC: 24 V Standard
- Features: Rotary Limit Switch
-
Supplier: Electro Standards Laboratories
Description: from Position A to Position B and reversely from Position B to Position A for all 16 channels. Each channel has a device connected to the RJ11/12 Common port with access to two other devices connected to the RJ11/12 A and B ports. With each of its sixteen channels, the
- Number of Ports: 48 #
- Area Network Type: Local Area Network (LAN)
- Form Factor: Rack Mount
- Network Equipment: Switch
-
Supplier: DigiKey
Description: Dip Switch SPDT 2 Position Surface Mount Rotary for Tool Actuator 100mA 16VDC
- Max Current Rating: 0.1 amps
- Max DC Voltage Rating: 16 volts
- Operating Temperature: -13 to 158 F
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 800MR 4-Position Knob/Lever Type Selector Switch Units, Illuminated, Full Voltage, 24V AC/DC, 4-Position, Standard Knob Green, Incandescent, Maintained, Cam Q, 2 N.O. - 2 N.C., Stab Terminals
- Actuator Type: Keylock, Knob Shaft
-
Supplier: Win Source Electronics
Description: Manufacturer: Copal Electronics Inc. Win Source Part Number: 1030349-CS-4-12XA Packaging: Bulk Number of Positions: 2 Termination Style: J Lead Contact Finish: Gold Voltage Rating: 16VDC Current Rating: 100mA Height Above Board: 0.091" (2.30mm) Length: 0.197" (5.00mm) Mounting: SMD
- Number of Positions Available (# of actuators): 2
- Max Current Rating: 0.1 amps
- Max DC Voltage Rating: 16 volts
- Operating Temperature: -13 to 158 F
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 800MR 3-Position Knob/Lever Type Selector Switch Units, Illuminated, Full Voltage, 24V AC/DC, 3-Position, Standard Knob Red, LED, Spring Return From Left, B Cam, 1 N.O. - 1 N.C., Stab Terminals
- Maximum AC Voltage Rating: 24 volts
- Maximum DC Voltage Rating: 24 volts
- Actuator Type: Keylock, Knob Shaft
-
Supplier: Assured Automation
Description: Description • Solid state proximity switch • Target puck with position Indicator & two red LED's • Two solid state switches (N/O), (1-open, 1-closed) Enclosures & Connections • NEMA 3,4,6,12,13, IP67 • 6' Cable Switch Ratings Max Load Current: 200mA Min Load Current: 5mA Part
- Position Indication Options: 180 Degree (T or L Valve), ON-OFF (Two-way), Three-way
- Type of Position Indication: A Position Transmitter
- Valve Actuation: For Rotary Actuated Valves
- Switching Options: Non-Contact Switch or Proximity Sensor
-
Supplier: Waytek, Inc.
Description: Electronic wiper switches with intermittent delay feature for permanent magnet electric wiper motors. Ensures dependable control of windshield wiper on heavy duty vehicles. Littelfuse 75600-04 Universal Single Motor Wiper Switch Category: Wiper Switches Manufacturer: Littelfuse For one
- Maximum Current Rating: 15 amps
- Maximum DC Voltage Rating: 16 volts
-
Supplier: Rotomation, Inc.
Description: fingertips Light, long-lasting composite cylinders Various rotation angles to choose from, up to 730 degrees or special Select between 1/4" or 3/8" diameter solid shaft, or 3/8" I.D. hollow Optional magnetic switches in various configurations Optional rotation adjusters, bumpers, flow
- Operating Pressure Range: 0 to 300 psi
- Maximum Torque: 90 In-lbs
- Shaft / Table Axial Load Capacity: 40 lbs
- Shaft / Table Radial Load Capacity: 40 lbs
-
Supplier: Schmersal Inc.
Description: Ex-Zone 1 and 21 only for positioning tasks Metal enclosure Good resistance to oil and petroleum spirit 40,5 mm x 76 mm x 38 mm Actuator heads can be repositioned by 4 x 90° Mounting details to EN 50041 1 Cable entry M 20 x 1.5
- Mechanical Life (Minimum): 1,000,000 (#)
- Features: Other, Rotary Limit Switch
- Connections: Screw Terminals
-
Supplier: Honeywell Sensing & IoT
Description: MICRO SWITCH BAF/DTF high capacity enclosed switches offer elastomer boot on sealed actuator verions that protects the actuating mechanism and the internal basic switch from contaminants. There is a seal gasket between the cover plate and the enclosures on all versions. The cover plate is
- Maximum Current Rating: 20 amps
- Maximum AC Voltage Rating: 125 to 480 volts
- Maximum DC Voltage Rating: 125 to 250 volts
- Operating Temperature: -32 to 71 C
-
Supplier: Galco Industrial Electronics
Description: SelectorSW 22MM 3position
-
Supplier: Schmersal Inc.
Description: Ex-Zone 1 and 21 Metal enclosure Good resistance to oil and petroleum spirit 40,5 mm x 76 mm x 38 mm Actuator heads can be repositioned by 4 x 90° Mounting details to EN 50041 1 Cable entry M 20 x 1.5
- Maximum Current Rating: 10 amps
- Mechanical Life (Minimum): 1,000,000 (#)
- Normal State: Normally Closed (NC)
- Features: Other, Rotary Limit Switch
-
Supplier: TE Connectivity
Description: Configuration Features Number of Rotary Switch Positions : 10 Number of Switches : 10 Contact Features Contact Base Material : Copper Alloy Rotary Switch Contact Current Rating (AMP) : .4 Rotary Switch Contact Mating Area Plating Material : Gold Flash Solder
- Max AC Voltage Rating: 20 volts
- Max DC Voltage Rating: 20 volts
-
Supplier: Electro Standards Laboratories
Description: SPECIFICATIONS: CONNECTORS: (3) DB25 female Connectors on rear panel labeled: KU-BAND X-BAND COMMON CONTROLS: (1) Rotary Switch on front panel selects KU-BAND or X-BAND. PINS SWITCHED: 25 pins switched. POWER: No power required. ENCLOSURE: All metal slim rackmount enclosure. DIMENSIONS: 19" W
- Number of Ports: 3 #
- Area Network Type: Local Area Network (LAN)
- Form Factor: Rack Mount
- Network Equipment: Switch
-
Supplier: Radwell International
Description: SUBSTITUTE FOR OMRON D4A-2918-N, LIMIT SWITCH, HEAVY DUTY, STANDARD BODY, DPDT, 1LIMIT SWITCH - HEAVY DUTY, STANDARD BODY, DPDT, 1/2NPT, ROTARY HEAD, NEUTRAL POSITION. FREE 2 YEAR RADWELL WARRANTY
- Switch Configuration: Double Pole, Double Throw (DPDT)
- Features: Rotary Limit Switch
-
Supplier: steute
Description: screws and NIRO 1.4571 plunger Thermoplastic enclosure Horizontally slotted mounting holes Double insulated Slow action , change-over contact or 2 NC contacts with double break Actuator can be repositioned by 4 x 90° Good resistance to oil and petroleum spirit Gold-plated contacts available
- Maximum AC Voltage Rating: 4,000 volts
- Operating Temperature: -20 to 80 C
- Mechanical Life (Minimum): 1,000,000 (#)
- Switch Type: Electromechanical
-
Supplier: Schmersal Inc.
Description: with up to 12 switching positions hygienic design Protection class IP69K Mounting hole 22.3 mm
- Operating Temperature: 32 to 167 F
Find Suppliers by Category Top
Featured Products Top
-
NKK Switches expands its rotary switch lineup with the launch of the ultra-thin FD01 and FD02 Series, engineered to meet the demands of today’s compact electronic designs. With profiles as low as 3.1mm and footprints of just 7.2mm (FD01) and 7.7mm (FD (read more)
Browse DIP Switches Datasheets for New Yorker Electronics Co., Inc. -
We are excited to announce the launch of the Series FD01 and FD02 Ultra-Thin DIP Rotary Switches. The Series FD01 and FD02 stand out with their compact dimensions of 7.2mm and 7.7mm square, respectively, combined with a low-profile height of just 3.1 to 3.3mm. These ultra-thin dimensions make (read more)
Browse Rotary Switches Datasheets for NKK Switches -
control that combines the tactile experience of a rotary dimmer with the convenience of app, voice, and schedule-based operation. The DRS10 uses 2.4GHz Wi-Fi and is rated for 120V AC, 60Hz applications. The listed single-pole option supports a 450W maximum (read more)
Browse Lighting Controls Datasheets for Suzhou Ele Mfg Co., Ltd. -
efficient components in electronics design. Technical Excellence and Durability: Electrical Capacity: With a rating of 0.4VA maximum at 20V maximum, AC/DC, these switches are designed for optimal electrical performance (read more)
Browse Rotary Switches Datasheets for NKK Switches -
Series – Heavy duty series Linear: Strokes 2,4,6,9 and 12 inches Force 440 pounds at 100 psi Rotary: Rotations 0 deg to 90 deg and 0 deg to 270 deg Torques 150 to 600 inch pounds at 100 psi MA2 Series - Brute Force (read more)
Browse Air Cylinders Datasheets for Compact Automation -
Product Data Sheet R Series Nema 4 The R Series compact electric rotary (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
plug valves; dampers and vents; and other similar rotary quarter-turn automation applications. Non-clutch, side mounted hand wheel and four (4) limit switches for motor control and remote indication of end of travel. Available in 120VAC, 220 VAC (PH1), 220VAC (PH3), 12VDC, 24VDC, 24VAC, 460 VAC (PH3 (read more)
Browse Electric Valve Actuators Datasheets for DynaQuip Controls -
gears specifically hobbed for reduced wear Permanent lubrication Open/close limit switches for independent calibration of open/close positions Reversing motors designed explicitly for valve and damper automationPolyester Powder coatings for additional protection against (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
Absolute linearity of the LS1 Series is to ≤ 0.1% of full scale. Repeatability is to < 3 µA or 3 mV, depending on current or voltage output selected. Analog output options are 0.1 to 10 V DC, 10 to 0 V DC, 4 to 20 mA or 20 to 4 mA. These digital sensors have low and high speed update modes (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
switches wired for light indication, stainless steel fasteners, 300 series stainless steel output drive, declutching manual over ride with hand wheel, visual position indicator and polyester powder coating. Subscribe to Email Updates (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc.
More Information Top
-
Electroswitch Inc. - C4D0304N-A - Switches - Rotary - Allied Electronics
Power Supply;AC-DC;5V@3A, 12V @1A,-5V@0.4A;100-264V In;Open Frame;Panel Mnt;Linear Switches > Rotary Switch,Rotary; 4 Poles;2-6 Positions ;2 Decks;Non-shorting;0.5A;28VDC;Solder Term.
-
A new recording wind vane
Figure 2 Circuit diagram of rotary switch potentiometer with alternative inputs . circuit diagram of a 16-way rotary switch connected as a continuous rotation potentiometer by means of 14 equal resistors and two diodes DI and Dz. … D, and the output is measured between the moving contact and a fixed position Z centrally placed … … Z, are as indicated on the inside of the circuit, and range from + 12V at C to … The increase continues through -8 V at S,- 4 V at W and 0 V at N …
-
Simple versatile instrument for measuring impedance changes accompanying physiological events
… 2), transistors (Try, Tr2), and Zener diode D~ ensure that a supply of + 12V is always available … Switch S~ is a 3- position switch (charge, off and operate) so that any of these positions may be selected instantly. The impedance instrument has been designed to operate through a precision resistance calibration box (Fig. 4 ). R, consists of matched noninductive resistors connected to a 2-gang rotary switch so that in any …
-
Carling Technologies - AA1-B0-34-625-3B1-C - Circuit Protection - Circuit Breaker - Allied Electronics
Power Supply;AC-DC;5V@3A, 12V @1A,-5V@0.4A;100-264V In;Open Frame;Panel Mnt;Linear Sensors, Switches & Relays > Relays Switches > Rotary Switch,Rotary;3 Poles;2- 4 Positions ;1 Deck;Non-shorting; 0.5A;28VDC;Solder Term.
-
Electronic fraction collector used for insect sampling in the photoperiod‐induced diel emergence of bark beetles
The cycle time is set by (1) the three- position rotary switch at 1, 1 0 or 60s and by (2) programming IC 5 by means of DIP switches at the left of the figure as indicated. … 1 + 2 ) and the second and third switches in the ‘100s’ section (2 + 4 ) to yield 1 … … power connections are used as in Fig. 1; in addition IC 8 requires + 12V at pin 14 …
-
New methods of elektrodenloser Leitfähigkeits‐Messungen in the chemistry and microbiology
12v=stabitsierf Image 4 . The already described silvered ampoules as culture glaziers rnit of a simple clamping contact device is inserted into the MeBstellen M and scanned through the slowly rotating cam switch N Scbnedrenantrieb A according to the series with that. By it, the Fallbugel a by a tension spring b in an upper limit position is held.
-
An improved direct-reading X-ray microdensitometer
To the right of the photocell in Fig, 4 is shown the circuit of the feedback unit … … a selenium cell and makes it possible to observe, from a comfortable viewing position , the movement of … Instead, a high-grade 11-pole rotary switch . L = 12V ,48 W,projectorlamp. to a total value of 1200 Q.
-
Cosel U.S.A. Inc. - LDA30F-12-SN - Power Products - Power Supply (AC-DC Power Supplies) - Allied Electronics
Power Supply;DC-DC; 12V @ 4 .2A;19-36V In;Enclosed;Panel Mnt;Commercial;SD Series Switches > Rotary Switch, SINGLE Rotary, Solder LUG TerminalS, 1/2" DIAMETER, 1 POLE, 10 PositionS .
-
A potato harvester delivery conveyor with automatic discharge height control
The hydraulic circuit is shown in Fig. 4 . The circuit includes a relay coupled to a time delay, wired to a five- position rotary switch . ~- 12V -- .
-
Study on a practical robotic follower to support Home Oxygen Therapy patients — Prototype cart development applying the inverted pendulum control
… it leans to the user side and moves forward to reach the equilibrium position to keep its … Switches to select the cart’s control mode and to kill the power supply for emergency stop are … A DC-motor and differential gear unit is applied for actuation, and a rotary encoder is attached … … gear is fixed to transmit the motor’s torque to the drive shafts as shown in Fig. 4 . … during the control, we apply one rotary encoder (incremental type, OIS38-TS5300N510-C3- 12V , manufac -tured by …
Indicates content that may require registration and/or purchase.