-
Supplier: Infineon Technologies AG
Description: capability lowest switching and conduction power losses for highest thermal efficiency robust packages with superior quality and reliability Optimized total gate charge enables smaller driver output stages Potential Applications Valves control Solenoids control Lighting Single-ended
- VGS(off): 3 volts
- rDS(on): 0.012 ohms
- TJ: -55 to 175 C
- Features: Automotive, MOSFET, Other
-
Supplier: Waytek, Inc.
Description: applications including, solenoids, valves, sensors, electronic controls, manifolds, coils, and diagnostics Simply crimp the contact style of your choice...Insert...Snap the LED wedgelock into place No additional assembly required! Highly visible green LED Modifications: Standard wire
- Connector Type: Automotive Connector, Rectangular Connectors, Heavy Duty
-
Supplier: Waytek, Inc.
Description: applications including, solenoids, valves, sensors, electronic controls, manifolds, coils, and diagnostics Simply crimp the contact style of your choice...Insert...Snap the LED wedgelock into place No additional assembly required! Highly visible green LED Modifications: Standard wire
- Connector Type: Automotive Connector, Rectangular Connectors, Heavy Duty
-
-
Supplier: Waytek, Inc.
Description: including, solenoids, valves, sensors, electronic controls, manifolds, coils, and diagnostics Simply crimp the contact style of your choice...Insert...Snap the LED wedgelock into place No additional assembly required! Highly visible green LED Modifications: Standard wire seal Comes
- Connector Type: Automotive Connector, Rectangular Connectors, Heavy Duty
-
Supplier: Waytek, Inc.
Description: applications including, solenoids, valves, sensors, electronic controls, manifolds, coils, and diagnostics Simply crimp the contact style of your choice...Insert...Snap the LED wedgelock into place No additional assembly required! Highly visible green LED
- Connector Type: Automotive Connector, Rectangular Connectors, Heavy Duty
-
Supplier: Infineon Technologies AG
Description: PMIC AUIR3242STR | Gate driver ICs BTS5020-2EKA | PROFET™ + 12V | automotive smart high-side switch BTS5008-1EKB | PROFET™ + 12V | automotive smart high-side switch IPD90P03P4L-04 | Automotive MOSFET SAK-TC397XP-256F300S BD | AURIX™ Family – TC39xXX
- VGS(off): 2.1 to 4 volts
- rDS(on): 0.0144 ohms
- TJ: -55 to 175 C
- Features: Automotive, MOSFET, Other
-
Supplier: Infineon Technologies AG
Description: solenoid armature Potential Applications Variable Force Solenoids (e.g. automatic transmission solenoids) Other constant current solenoids Idle Air Control Exhaust Gas Recirculation Vapor Management Valve Suspension Control Applications Active suspension control
-
Supplier: Infineon Technologies AG
Description: Over-current Overvoltage Over temperature Diagnostics Over-current / shorted solenoid Over temperature Open load Short to GND Green Product (RoHS compliant) AEC Qualified Potential Applications Variable force solenoids (e.g. automatic transmission solenoids) Constant current
-
Supplier: Clippard
Description: The Clippard NIV Series Media Isolation Valve is a solenoid-operated device that uses a flexible diaphragm to isolate the actuation mechanism from the fluid path. Media isolation valves are commonly used for a wide variety of applications, including those that require precise,
- Pressure Rating: 30 psi
- Number of Ports/Ways: 2 to 3
- Power: 12 to 24 volts
- Media: Air, Gas (general), Water
-
Supplier: Clippard
Description: Clippard Minimatic® electronic valves are precision-built 2-way control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the well-known and trusted original EV line of Clippard “Mouse” valves. With a cycle
- Valve Size: 0.052 inch
- Pressure Rating: 100 psi
- Number of Ports/Ways: 2
- Media Temperature: 32 to 130 F
-
Supplier: Clippard
Description: Clippard Minimatic® electronic valves are precision-built 2-way control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the well-known and trusted original EV line of Clippard “Mouse” valves. With a cycle
- Valve Size: 0.052 inch
- Pressure Rating: 100 psi
- Number of Ports/Ways: 2
- Media Temperature: 32 to 130 F
-
Supplier: Clippard
Description: The Clippard NPV Series Pinch Valve is a solenoid-operated device that is designed to open and close tubes for controlling flow of liquids and gases. Other valve types have internal passages that may cause small amounts of fluid to remain in the valve. Pinch valves
- Number of Ports/Ways: 2
- Power: 12 volts
- Media: Air, Gas (general), Water
- Features: Electric, Normally Closed (Closed Center), Solenoid Valves
-
Supplier: IMI Life Science
Description: A compact solenoid valve designed for high-cycle applications, exceeding 100M cycles. ATEX and IECEx certified, making it suitable for explosive environments. 3/2 NC Manifold mounting Compact design Long life - in excess of 100 millions cycle rate Low power consumption Certification:
- Valve Size: 0.01968505 inch
- Number of Ports/Ways: 3
- Power: 12 volts
- Media: Air, Gas (general)
-
Supplier: Festo Corporation
Description: solenoid valve CPVSC1-M5H-J-H-Q4 For valve terminal CPV-SC, QS push-in connector. Valve function=5/2 bistable, Type of actuation=electrical, Valve size=10 mm, Standard nominal flow rate=170 l/min, Operating pressure=-0,9 - 7 bar
- Valve Size: 0.393701 inch
- Pressure Rating: -13.053393 to 101.52639 psi
- Media Temperature: 122 to 23 F
- Power: 12 volts
-
Supplier: IMI Life Science
Description: An ultra-compact solenoid valve designed for applications requiring high flow rates and rapid response times in a small footprint. Its single-screw design, captive seal and direct connection to PCB enable ultra- fast and robust assembly. Flow of a 8 mm valve in a 6,5 mm
- Valve Size: 0.03543309 inch
- Pressure Rating: 0 to 36.259425 psi
- Number of Ports/Ways: 3
- Power: 12 volts
-
Supplier: ASCO
Description: Modular reality, plug together flexibility in design! 4-way solenoid air pilot actuated valves. Available in manifold & base mount. Supported electronic interface/bus protocols include DeviceNet, Allen-Bradley, Remote I/O and Profibus DP.
- Pressure Rating: 150 psi
- Number of Ports/Ways: 4
- Media Temperature: -10 to 115 F
- Power: 12 to 120 volts
-
Supplier: ASCO
Description: • Lightweight, low-cost valves for air service • Ideal for low pressure applications • Provides high flow, Cv up to 138 (Kv 118) • Air and vacuum service
- Valve Size: 0.5 inch
- Pressure Rating: 25 psi
- Number of Ports/Ways: 2
- Media Temperature: 104 F
-
Supplier: ASCO
Description: Two way solenoid valve.
- Valve Size: 0.25 inch
- Flow (Cv): 0.35
- Pressure Rating: 100 to 130 psi
- Number of Ports/Ways: 2
-
Supplier: Clark Solutions
Description: The Model 1314 two-way normally closed solenoid valve is available in bronze, 304 or 316 stainless steel bodies. A variety of seal and seat materials including Acrylo-Nitrile, Neoprene®, Ethylpropylene, Viton®, and Teflon® satisfy many general industry applications. The valves
- Valve Size: 0.7480319 inch
- Flow (Cv): 7.02
- Media Temperature: 176 F
- Number of Ports/Ways: 2
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 or 3/2 way coaxial valves direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, liquid fuels. Body Material: If you have any further queries, please do not hesitate to
- Valve Size: 0.5905515 inch
- Pressure Rating: 0 to 1,500 psi
- Number of Ports/Ways: 2
- Media Temperature: -4 to 104 F
-
Description: The DSV28N-NC-D from Deltrol Controls is a miniature 2-way, normally closed, dry plunger solenoid valve. It is ideal for applications where it is necessary to separate the media from the solenoid plunger. Electrical Specifications Coil Voltages: 24, 100, 120, 200, 240 VAC | 12,
- Valve Size: 0.2362206 to 0.3125 inch
- Pressure Rating: 0 to 60 psi
- Number of Ports/Ways: 2
- Media Temperature: 200 F
-
Supplier: AAA Products International, Inc.
Description: Standard solenoid models are assembled for "Internal Pilot" operation; that is, the valves derive shifting pressure for the spool from the valve inlet port. The required pressure to shift the spool is dependent upon the operator style. If the valve must operate at other
- Valve Size: 1 inch
- Flow (Cv): 10.7
- Pressure Rating: 250 psi
- Number of Ports/Ways: 4
-
Supplier: Pneumadyne, Inc.
Description: Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in
- Valve Size: 0.5905515 inch
- Pressure Rating: 105 psi
- Number of Ports/Ways: 3
- Media Temperature: 20 to 120 F
-
Supplier: Valcor Engineering Corporation
Description: Description These compact 3-way direct acting solenoid valves are available in normally closed, normally open and universal operating modes. Available with 1/8” to ¼” NPT port connections, this design allows coil replacement without disturbing fluid connections. Valves can be
- Valve Size: 0.125 to 0.25 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 3
- Media Temperature: 200 F
-
Supplier: Xylem Applied Water Systems
Description: DIN terminal connection Compact design Direct acting Moded coil for maximum protection Normally opened and normally closed flow patterns Thermoplastic polyester coil encapsulation
- Valve Size: 0.125 inch
- Pressure Rating: 10 to 100 psi
- Number of Ports/Ways: 2 to 3
- Power: 12 to 24 volts
-
Description: Lubricated Air, Non-Lubricated Air, Inert Gases, Water, Hydraulic Fluids, Petroleum Products and additional fluids compatible with materials of construction. Use of non-lubricated gaseous media will substantially limit valve life. Parker Fluid Control's pilot operated valves are used
- Valve Size: 0.25 inch
- Flow (Cv): 1.2
- Pressure Rating: 5 to 275 psi
- Media Temperature: 180 F
-
Supplier: Acro Associates, Inc.
Description: snap-in tubing valve head with manual override for easy loading and unloading (Models 955/958) Default Normally -Closed power safety shut-off mode Splash seals for easy wash down and sterilization procedures Panel mounting bracket for mounting if a variety of positions and orientations No
- Valve Size: 0.25 to 0.375 inch
- Number of Ports/Ways: 2
- Power: 12 to 48 volts
- Media: Air, Compressed Air
-
Supplier: OMEGA Engineering, Inc.
Description: The SV4100 and SV4300 Series are direct acting solenoid valves. The valves have a brass body with brass and stainless steel wetted parts and a FKM seal material. A temperature range of -10 to 137°C (14 to 280°F) makes this valve ideal for neutral media such as compressed
- Valve Size: 0.046875 to 0.125 inch
- Flow (Cv): 0.06 to 0.28
- Pressure Rating: 50 to 290 psi
- Media Temperature: 278.6 F
-
Supplier: Cylinders & Valves, Inc.
Description: 4-Way Spool Valves - Double Solenoid Pilot Operated, Spring Centered
- Valve Size: 0.25 inch
- Pressure Rating: 50 to 200 psi
- Number of Ports/Ways: 4
- Power: 6 to 24 volts
-
Supplier: Proportion-Air, Inc.
Description: No Description Provided
- Valve Size: 0.25 inch
- Pressure Rating: 150 psi
- Media Temperature: 32 to 158 F
- Port Size: 0.25 inch
-
Description: Parker Fluid Control products have been designed to offer customers the ultimate in performance, versatility and quality. Every valve is engineered for optimal operation, is constructed with modern machinery that uses stringent processes to provide our customer with a quality driven product.
- Valve Size: 0.25 inch
- Flow (Cv): 0.35
- Pressure Rating: 0 to 175 psi
- Media Temperature: 180 F
-
Supplier: OMEGA Engineering, Inc.
Description: SV-3100 Series 2-way solenoid valves are direct-acting valves featuring brass and stainless steel construction and FKM seal material.The temperature range of -10 to 137°C (14 to 280°F) is ideal for neutral media such as compressed air, inert gases, water, and synthetic oils.
- Valve Size: 0.0625 to 0.15625 inch
- Flow (Cv): 0.1 to 0.35
- Pressure Rating: 30 to 430 psi
- Media Temperature: 14 to 278.6 F
-
Supplier: Clark Solutions
Description: a solenoid operated pilot valve to change valve state. This enables the valve to use the pressure at the inlet of the valve to assist in changing the valve’s state, resulting in a higher operating pressure rating. Options include weather proof housing,
- Valve Size: 0.2362206 to 0.4724412 inch
- Flow (Cv): 0.76 to 1.05
- Media Temperature: 176 to 302 F
- Number of Ports/Ways: 2
-
Supplier: IMI Bimba
Description: Solenoid valves are an efficient method of converting electrical signals into pneumatic functions. Applying electricity to the solenoid quickly directs air through the valve and into the circuit. Direct acting pneumatic solenoid valves are a cost effective,
- Number of Ports/Ways: 2 to 3
- Power: 12 to 120 volts
- Media: Air, Compressed Air
- Features: Electric, Solenoid Valves
-
Supplier: Valcor Engineering Corporation
Description: Description These 2-way piloted piston operated solenoid valves are capable of operating at zero differential pressure. Available in normally closed and normally open operating modes, they range from 1” to 2” port sizes with orifice sizes of 1” to 1 ¼”, and pressures from 0 to 125 psi.
- Valve Size: 1 to 2 inch
- Pressure Rating: 125 psi
- Number of Ports/Ways: 2
- Media Temperature: 295 F
Find Suppliers by Category Top
Featured Products Top
-
Clippard Solenoid Valves are available in two-way, three-way and four-way configurations in port sizes from #10-32 to 1/2 NPT. Select either a direct-acting poppet or solenoid-controlled pilot operated balanced spool design. Spool valves are body ported but can be bolted to a parallel circuit (read more)
Browse Solenoid Valves Datasheets for Clippard -
The Lee EPSV is designed to meet mission critical parameters. This compact, lightweight, 2-way solenoid valve builds on the long performance history of the VHS solenoid valve product line, but extends the operating pressure to 800 psi (55 bar). High temperature models can operate up to 275 (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
VAC is designed to easily change variety of parameters of a proportional solenoid valve using a PC or touch panel. Features (VAC-V) Quick digital setting of current value for Null and Gain. It is (read more)
Browse Signal Amplifiers Datasheets for Exsenco, LLC -
open for 3,000 psi systems 250 Series Solenoid Valves: 2 position, 3-way normally open and normally closed for 3,000 psi systems. Optimized for 12 Vdc applications CB Solenoid Valves: 2 position, 3-way normally closed (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
AutomationDirect has added GC Valves solenoid process valves to expand their general purpose valve selection. These valves are simple 2-way or 3-way electrically controlled valves that control fluid flow through a pipe or other process. Supported fluids include compressed air, inert gases (read more)
Browse Pressure Relief Valves Datasheets for Automationdirect.com -
Proportional Solenoid Valve Digital Amplifier (read more)
Browse Signal Conditioners Datasheets for Exsenco, LLC -
The new Festo solenoid valve VZWP, which features a piston seal instead of a diaphragm seal and a maximum operation pressure of 40 bar, is an ideal universal process valve for water, air, and (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
AC is designed to easily change variety of parameters of a proportional solenoid valve using a PC or touch panel. Features (VAC-V) Quick digital setting of current value for Null and Gain. It is not (read more)
Browse Signal Amplifiers Datasheets for Exsenco, LLC -
AC is designed to easily change variety of parameters of a proportional solenoid valve using a PC or touch panel. Features (VAC-V) Quick digital setting of current value for Null and Gain. It is not necessary to employ (read more)
Browse Signal Amplifiers Datasheets for Exsenco, LLC -
Pilot-Operated, Normally-Closed PTFE Bellows Seal Solenoid Valves Series PS Features: 1,000,000+ cycle (read more)
Browse Solenoid Valves Datasheets for Plast-O-Matic Valves, Inc.
More Information Top
-
Pneumatic Parts - China Pneumatic Parts Manufacturers, Suppliers, Buyers, Sellers, Products Directory - Page 8
With voltage 12V -250V One year guarantee electric solenoid water valveelectric solenoid water valve 24VMediaWaterApplicable... Supplier: Zhuji Jiyang Automotive Brake Factory [China Supplier] .
-
Proceedings of the FISITA 2012 World Automotive Congress
12v Supply 5V Supply Solenoid Coil Fig. 1 Circuit diagram for solenoid valve activation Automotive Functional Safety Compliance Requirements .
-
ECU Laboratorial Equipment V2011-VIP from Convey Technology Co.,Ltd, China
>>> EGR solenoid valve simulation >>> Output current: 5V-5A \ 12V -5A \ 24V-3A >>> Dynamic diagnosis of automotive sensors, automotive engine, transmission, ABS, air conditioning, anti-theft and other computer …
-
A Novel Compressed Air Starting System
The benefits will accrue to both automotive manufacturers and the consumer. The other end accepts one of the check valves described in the following paragraph. The second is mounted at the outlet of the solenoid , which controls airflow to that cylinder. AIR COMPRESSION An electric driven ( 12v ) compressor will recharge the air receiver, controlled by a high/low pressure …
-
Solar powered hydrogen generating facility and hydrogen powered vehicle fleet. Final technical report, August 11, 1994--January 6, 1997
The ground side of the solenoid floats until the safety circuit "enables' operation by groundingit . 12v switched The ECM requires 12V powersupplied through the vehide ignitionswitch. … ATF level in the CVI, putthe vehideonlevelgroundand removethe 11’4NPToiid~eckplug at the lower rear of the valve bsdy. … CVI valve body may be disassembied, diagnosed and repaired by anyone skilled in automotive repair (e.g …
-
Supplying PSA Peugeot Citroën
Cam To Cam Drive On 2.0l Engine Option High Pressure Solenoids For 6-Speed Amt Turbocharger … IHS Automotive SupplierBusiness Egr Module Vakuum Regulating Valves KYB MANUFACTURING Automatic Manual Transmission For 1.6l Diesel Headlamp Halogen Headlamp Xenon 12v With Advanced Frontlighting System Instrument …
-
ECU Laboratorial Equipment from Mstair Technology Co.,Ltd, China
Slmulatlon of carbon can clear the solenoid Va IVe Automatlc Shift Valve , shift quality valves , hydraulic control valve simulation Sensor Signal Simulation: resistance 100Ω-1000Ω;voltage of 5v×20v, 1.5v× 12v Dynamic diagnosis of automative sensors, automotive engine,transmission,ABS,air conditioning,security and other computer repair,car …
-
CR4 - Thread: Electronic Controlled Valves? (1" to 2")
I need a valve that can be opened or shut electronically ( 12v ) which can be used on 1", 1.5" or 2" pipes. There are Solenoid Valve or Actuators, Control Valves, etc. … I have been able to find so far are very small ones for automotive use and very …
-
Reducing the Emissions and Noise of a Turbocharged, Four-Stroke Snowmobile
… with sled power/ignition module; Electrical circuit utilizing lanyard to disable spark and fuel; + 12v motorcycle/recreational vehicle battery … The new location included space to mount the ignition coil, starter solenoid , engine control module, speed sensor … This system is similar to the one used in most modern automotive applications. … from the entrance of the intake system to the back of the intake valve (s), can be …
-
Integration of Fuel Cell Technology into a Hybrid Electric Vehicle
A 336V/ 12V DC-DC converter located in the trunk maintains the 12 V system. HANDLING AND SUSPENSION SYSTEM Traditionally, automotive suspension designs have been a compromise between the two conflicting criteria … Flashback arrestors were added following the storage tanks and each pressure relief valve . When the vehicle is turned off, the bleed / purge solenoid is opened, releasing the hydrogen.
Indicates content that may require registration and/or purchase.